- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC-FS1212D-C-E XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.956 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 12*12*6 Waterproof 260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 6mm | ||
![]() TC-FS1212D-C-I XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 1.064 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8 | White | 12*12*8.0 waterproof 260gf IP67 | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 8mm | ||
![]() TC-FS1212D-C-M XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.112 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 10 | White | 12*12*10 waterproof 260gf IP67 | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 10mm | ||
![]() TC-FS1212D-C-Q XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.144 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 12 | White | 12×12×12 waterproof 260gf IP67 | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 12mm | ||
![]() TC-1109-B-K XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.178 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8.5 | White | 4.5*4.5*8.5 160gf copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 8.5mm | ||
![]() TC-1109-C-C XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.16 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.5 | White | 4.5×4.5×4.5 250gf | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.5mm | ||
![]() TC-1109-C-G XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.16 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | 4.5×4.5×6.5 250gf | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 6.5mm | ||
![]() TC-1109-C-K XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.18 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8.5 | White | 4.5×4.5×8.5 250gf | Sensitive | Standing Vertical | W4.5xD4.5xH | Insert | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8.5mm | ||
![]() TS-1109S-B-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.328 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.5 | White | 4.5*4.5*4.5 160gf copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | SMD | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 4.5mm | ||
![]() TS-1109S-B-G XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.397 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | 4.5*4.5*6.5 160gf copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | SMD | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 6.5mm | ||
![]() TS-1109S-B-K XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.609 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8.5 | White | 4.5*4.5*8.5 160gf copper cover | Sensitive | Standing Vertical | W4.5xD4.5xH | SMD | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 8.5mm | ||
![]() TS-1109S-C-C XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0.134 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.5 | White | 4.5*4.5*4.5 250gf | Sensitive | Standing Vertical | W4.5xD4.5xH | SMD | - | No | 4.5mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.5mm | ||
![]() TC-1109DE-C-F XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.141 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6 | White | 4.5*4.5*6.0 side tripod 260gf | Sensitive | Side operation | W4.5xD4.5xH | Insert | - | No | 4.6mm | 0.25±0.05mm | 4.5mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 6mm | ||
![]() TC-1103-B-O XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.002 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 11 | White | 12*12*11 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 11mm | ||
![]() TC-1103-B-S XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.082 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 13 | White | 12*12*13 Cylindrical 160gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 160gf | 13mm | ||
![]() TC-1103-C-B XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.818 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.5 | White | 12*12*4.5 260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 4.5mm | ||
![]() TC-1103-C-F XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.922 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | 12×12×6.5260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 6.5mm | ||
![]() TC-1103-C-J XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0.966 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 8.5 | White | 12×12×8.5260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | - | No | 12mm | 0.25±0.05mm | 12mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8.5mm | ||
![]() TC-1103-C-X XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | - | - | - | 17 | - | - | Sensitive | Standing Vertical | W12xD12xH | - | - | No | - | 0.25±0.05mm | - | - | - | - | Active | - | - | - | - | ||
![]() TS-1159B-E-C-W XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 4.8 | White | TS-1159B-E-C-W | Sensitive | Standing Vertical | W6.2xD6.2xH | SMD | - | No | 6.2mm | 0.25±0.05mm | 6.2mm | No | No | -30°C~+85°C | Active | 100mΩ | 1000000 | 400gf | 4.8mm |