- Connector Type
- MPQ
- Product Type
- Production Status
- Series
- Mounting
- Operation
- Reference Series
- Operating Temperature
- Insulation Resistance
- Operating temperature range
- Contact current
Attribute column
Manufacturer
XKB Connectivity Tactile Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Weight | Cap Shape | Circuit Structure | Contact Current | Height from mounting surface (mm) | Key/Cap Color | Name | Operating Sensation | Operation Mode | Overall Dimension | Package Specifications | Protection Classification | Support frame | Switch Length | Switch Travel Type | Switch Width | With Lamp | With Stand | Operating Temperature | Part Status | Insulation Resistance | Mechanical Life | Operating Force | Switch Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TM-005-D-03 XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Rectangualr Pushbutton | Single Pole Single Throw | 50mA | - | White | TM-005-D-03 | - | Standing Vertical | W6xD6 | Insert | - | - | 6mm | - | 6mm | Blue | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7mm | ||
![]() TM-002-M-05 XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-002-M-05 | - | Standing Vertical | W6xD6 | SMD | - | - | 6mm | - | 6mm | Yellow | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 9mm | ||
![]() TM-001-D3-01 XKB CONNECTIVITY | 200000 |
| Datasheet | Straight plug | 0 | Rectangular Pushbutton | Single Pole Single Throw | 20mA | - | White | TM-001-D3-01 | - | - | - | Insert | - | - | 6mm | - | 6mm | White | No | -25°C~+85°C | Active | 100mΩ | 100000 | 260gf | 8.2mm | ||
![]() TC-1102DE-C-G XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0.265 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | 6*6*7.0 side three feet 260gf | Sensitive | Side operation | W6.0xD6.0xH3.5 | Insert | - | No | 6mm | 0.2mm±0.1mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 100000 | 260gf | 7mm | ||
![]() TC-1102N-A-G-R XKB CONNECTIVITY | In Stock | - | Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 7 | White | TC-1102N-A-G-R | Sensitive | Side operation | W6.0xD6.0xH | Insert | - | Yes | 6mm | 0.25±0.05mm | 6mm | No | Yes | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 13.5mm | ||
![]() TS-7473-B XKB CONNECTIVITY | 200000 |
| Datasheet | SMD type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 0.73 | Gold | TS-7473-B | Sensitive | Standing Vertical | W7.4XD7.6XH0.73 | SMD | - | No | 7.6mm | 0.25±0.05mm | 7.4mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 160gf | 0.73mm | ||
![]() TC-1102-A-F-R XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 0 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 3.5 | White | TC-1102-A-F-R | Sensitive | Standing Vertical | W6.0xD6.0xH | Insert | - | No | 6mm | 0.25±0.05mm | 6mm | No | No | -30°C~+85°C | Active | 100mΩ | 300000 | 100gf | 6.5mm | ||
![]() TC-FS1212D-C-F XKB CONNECTIVITY | 200000 |
| Datasheet | Pin Type | 1.012 | Circualr Pushbutton | Single Pole Single Throw | 50mA | 6.5 | White | 12*12*6.5 Waterproof 260gf | Sensitive | Standing Vertical | W12xD12xH | Insert | IP67 | No | 12mm | 0.35±0.1mm | 12mm | No | No | -25°C~+80°C | Active | 100mΩ | 100000 | 260gf | 6.5mm |