- Core Processor
- Core Size
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Program Memory Type
- Series
- Voltage - Supply (Vcc/Vdd)
- RAM Size
- Connectivity
Attribute column
Manufacturer
XMOS Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Data Converters | Memory Types | Number of I/Os | RAM(byte) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | HTS Code | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Frequency | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Peripherals | Clock Frequency | Program Memory Type | Core Size | Program Memory Size | Connectivity | Bit Size | Has ADC | DMA Channels | Data Bus Width | PWM Channels | DAC Channels | Core Architecture | On Chip Program ROM Width | Max Frequency | Boundary Scan | Speed Grade | RAM (words) | ROM Programmability | Bus Compatibility | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 124-TFQFN Dual Rows, Exposed Pad | YES | 124 | - | - | - | 84 | 131072 | 0°C~70°C TA | Tray | 2012 | XS1 | - | Active | 3 (168 Hours) | 124 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 1V | 0.5mm | - | 1.05V | 0.95V | - | - | - | 128kB | External | - | 128kB | 0.95V~3.6V | MICROCONTROLLER, RISC | XCore | - | 100MHz | SRAM | 32-Bit 16-Core | 128KB 32K x 32 | Configurable | 32 | NO | NO | - | NO | NO | - | 8 | - | - | 800 MIPS | - | OTPROM | - | 1.11mm | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 39 | - | Datasheet | 12 Weeks | Surface Mount | 96-LFBGA | - | 96 | 96-FBGA (10x10) | A/D 4x12b | RAM | 38 | - | 0°C~70°C TA | Tray | 2005 | XS1 | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | 500MHz | - | - | - | 1.05V | 950mV | 64kB | Internal | 500MIPS | 64kB | 3V~3.6V | - | XCore | PWM | - | SRAM | 32-Bit 8-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | - | XCore | - | - | - | 500 MIPS | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 217-LFBGA | - | 217 | - | A/D 8x12b | - | 90 | - | 0°C~70°C TA | Tray | 2013 | XS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | 128kB | Internal | - | 128kB | 0.90V~5.5V | - | XCore | - | - | SRAM | 32-Bit 16-Core | 128KB 32K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 1000 MIPS | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | 45 |
| Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128 | - | - | - | 64 | - | 0°C~70°C TA | Tray | 1998 | XS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | 64kB | External | - | 64kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 8-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 500 MIPS | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 44 | - | Datasheet | 12 Weeks | Surface Mount | 124-TFQFN Dual Rows, Exposed Pad | - | 124 | - | - | - | 84 | - | 0°C~70°C TA | Tray | 2012 | XS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | 8kB | External | - | 128kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 10-Core | 128KB 32K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 1000 MIPS | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 48-TQFP Exposed Pad | YES | 48 | - | - | - | 28 | - | 0°C~70°C TA | Tray | 2005 | XS1 | yes | Active | 3 (168 Hours) | 48 | - | - | - | 8542.39.00.01 | QUAD | GULL WING | 1V | 0.5mm | 400MHz | 1.05V | 0.95V | - | - | - | 64kB | External | - | 64kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 4-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | - | - | - | - | YES | 400 MIPS | 64000 | - | SPI, USB | 1.2mm | 7mm | 7mm | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 217-LFBGA | - | 217 | - | A/D 8x12b | - | 73 | - | -40°C~85°C TA | Tray | 2014 | XS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | 500MHz | - | - | - | - | - | 128kB | Internal | - | 128kB | 3V~3.6V | - | XCore | - | - | SRAM | 32-Bit 10-Core | 128KB 32K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 1000 MIPS | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | 2000 | - | Datasheet | 12 Weeks | Surface Mount | 236-LFBGA | - | 236 | 236-FBGA (10x10) | - | ROMless | 104 | - | 0°C~70°C TA | Tray | 2015 | XU | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | USB | - | - | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | - | XCore | - | - | ROMless | 32-Bit 16-Core | - | USB | - | - | - | - | - | - | XCore | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 45 | - | Datasheet | 12 Weeks | Surface Mount | 124-TFQFN Dual Rows, Exposed Pad | YES | 124 | - | - | - | 84 | 131072 | 0°C~70°C TA | Tray | 2005 | XS1 | - | Active | 3 (168 Hours) | 124 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 1V | 0.5mm | 500MHz | 1.05V | 0.95V | - | - | - | 128kB | External | - | 128kB | 0.95V~3.6V | MICROCONTROLLER, RISC | XCore | - | - | SRAM | 32-Bit 16-Core | 128KB 32K x 32 | Configurable | 32 | NO | NO | - | NO | NO | - | 8 | - | - | 1000 MIPS | - | OTPROM | - | 1.11mm | 10mm | 10mm | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 44 | - | Datasheet | 12 Weeks | Surface Mount | 48-TQFP Exposed Pad | - | 48 | 48-TQFP (7x7) | - | - | 28 | - | 0°C~70°C TA | Tray | 2013 | XS1 | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | 500MHz | - | - | - | 1.05V | 950mV | 8kB | External | 500MIPS | 64kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 6-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 500 MIPS | - | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | - | 33 | - | -40°C~85°C TA | Tray | 2015 | XU | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | External | 1000MIPS | 128K x 8 | 0.95V~3.6V | - | XCore | - | - | ROMless | 32-Bit 8-Core | - | USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128 | 128-TQFP (14x14) | - | SRAM | 64 | - | 0°C~70°C TA | Tray | 2013 | XS1 | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 64kB | External | 400MIPS | 64kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 8-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | - | XCore | - | - | - | 400 MIPS | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 16 | - | Datasheet | 12 Weeks | Surface Mount | 124-TFQFN Dual Rows, Exposed Pad | YES | 124 | - | - | - | 84 | 131072 | -40°C~85°C TA | Tray | 2013 | XS1 | - | Active | 3 (168 Hours) | 124 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 1V | 0.5mm | - | 1.05V | 0.95V | - | - | - | 128kB | External | - | 128kB | 0.95V~3.6V | MICROCONTROLLER, RISC | XCore | - | 100MHz | SRAM | 32-Bit 16-Core | 128KB 32K x 32 | Configurable | 32 | NO | NO | - | NO | NO | - | 8 | - | - | 800 MIPS | - | OTPROM | - | 1.11mm | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 23 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128 | 128-TQFP (14x14) | - | - | 64 | - | -40°C~85°C TA | Tray | 2012 | XS1 | - | Active | 3 (168 Hours) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | External | 500MIPS | 64kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 8-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 500 MIPS | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 24 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP Exposed Pad | - | 64 | 64-LQFP (10x10) | - | SRAM | 36 | - | 0°C~70°C TA | Tray | 2012 | XS1 | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | 64kB | External | 500MIPS | 64kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 8-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | - | XCore | - | - | - | 500 MIPS | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 40 | - | Datasheet | 12 Weeks | Surface Mount | 48-TQFP Exposed Pad | - | 48 | - | - | - | 28 | - | 0°C~70°C TA | Tray | 2012 | XS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64kB | External | - | 64kB | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit 8-Core | 64KB 16K x 32 | Configurable | - | - | - | 32b | - | - | - | - | 400MHz | - | 400 MIPS | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 16 | - | Datasheet | 12 Weeks | Surface Mount | 124-TFQFN Dual Rows, Exposed Pad | YES | 124 | - | - | - | 84 | 131072 | -40°C~85°C TA | Tray | 2013 | XS1 | - | Active | 3 (168 Hours) | 124 | 3A001.A.3 | - | - | 8542.31.00.01 | QUAD | NO LEAD | 1V | 0.5mm | - | 1.05V | 0.95V | - | - | - | 128kB | External | - | 128kB | 0.95V~3.6V | MICROCONTROLLER, RISC | XCore | - | 100MHz | SRAM | 32-Bit 16-Core | 128KB 32K x 32 | Configurable | 32 | NO | NO | - | NO | NO | - | 8 | - | - | 1000 MIPS | - | OTPROM | - | 1.11mm | 10mm | 10mm | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 16 | - | Datasheet | 12 Weeks | Surface Mount | 124-TFQFN Dual Rows, Exposed Pad | - | - | 124-QFN DualRow (10x10) | - | SRAM | 84 | - | 0°C~70°C TA | Tray | 2010 | XS1 | - | Active | 3 (168 Hours) | - | - | 70°C | 0°C | - | - | - | - | - | - | - | - | USB | - | - | 128kB | External | 500MIPS | - | 0.95V~3.6V | - | XCore | - | - | SRAM | 32-Bit Dual-Core | 128KB 32K x 32 | Configurable | - | - | - | - | - | - | XCore | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 23 | - | Datasheet | 12 Weeks | Surface Mount | 217-LFBGA | - | 217 | - | A/D 8x12b | - | 90 | - | -40°C~85°C TA | Tray | 2013 | XS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128kB | Internal | - | 128kB | 0.90V~5.5V | - | XCore | - | - | SRAM | 32-Bit 16-Core | 128KB 32K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 800 MIPS | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 217-LFBGA | - | 217 | - | A/D 8x12b | - | 90 | - | 0°C~70°C TA | Tray | 2013 | XS1 | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128kB | Internal | - | 128kB | 0.90V~5.5V | - | XCore | - | - | SRAM | 32-Bit 16-Core | 128KB 32K x 32 | Configurable | - | - | - | - | - | - | - | - | - | - | 800 MIPS | - | - | - | - | - | - | - | ROHS3 Compliant | - |