- Core Processor
- Core Size
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Program Memory Type
- Series
- Voltage - Supply (Vcc/Vdd)
- RAM Size
- Connectivity
Attribute column
Manufacturer
XMOS Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Core Processor | Program Memory Type | Core Size | Program Memory Size | Connectivity | Core Architecture | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | - | - | 88 | -40°C~85°C TA | Tray | 2015 | XL | - | Active | 3 (168 Hours) | - | - | - | - | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 16-Core | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 236-LFBGA | 236 | 236-FBGA (10x10) | ROMless | 128 | -40°C~85°C TA | Tray | 2015 | XL | - | Active | 3 (168 Hours) | 85°C | -40°C | - | - | External | 1000MIPS | 128K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 8-Core | - | - | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | 16 | - | Datasheet | 12 Weeks | Surface Mount | 374-LFBGA | 374 | 374-FBGA (18x18) | ROMless | 176 | -40°C~85°C TA | Tray | - | XL | - | Active | 3 (168 Hours) | 85°C | -40°C | - | - | External | 4000MIPS | 1M x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 24-Core | - | - | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | 50 | - | Datasheet | 12 Weeks | Surface Mount | 374-LFBGA | 374 | 374-FBGA (18x18) | ROMless | 176 | 0°C~70°C TA | Tray | - | XL | - | Active | 3 (168 Hours) | 70°C | 0°C | - | - | External | 4000MIPS | 512K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 24-Core | - | - | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | 35 | - | Datasheet | 12 Weeks | Surface Mount | 374-LFBGA | 374 | 374-FBGA (18x18) | ROMless | 176 | 0°C~70°C TA | Tray | - | XU | - | Active | 3 (168 Hours) | 70°C | 0°C | USB | - | External | 4000MIPS | 512K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 24-Core | - | USB | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | 40 | - | Datasheet | 12 Weeks | Surface Mount | 64-TQFP Exposed Pad | - | - | - | 42 | -40°C~85°C TA | Tray | 2015 | XL | - | Active | 3 (168 Hours) | - | - | - | - | External | 1000MIPS | 128K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 8-Core | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 29 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | ROMless | 88 | 0°C~70°C TA | Tray | 2015 | XL | - | Active | 3 (168 Hours) | 70°C | 0°C | - | - | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 12-Core | - | - | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | 39 | - | Datasheet | 12 Weeks | Surface Mount | 236-LFBGA | 236 | 236-FBGA (10x10) | ROMless | 128 | -40°C~85°C TA | Tray | 2015 | XL | - | Active | 3 (168 Hours) | 85°C | -40°C | - | - | External | 1000MIPS | 256K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 8-Core | - | - | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | 39 | - | Datasheet | 12 Weeks | Surface Mount | 236-LFBGA | 236 | - | - | 128 | 0°C~70°C TA | Tray | 2015 | XL | - | Active | 3 (168 Hours) | - | - | - | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 12-Core | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 29 | - | Datasheet | 12 Weeks | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UQFN (6x6) | ROMless | 27 | 0°C~70°C TA | Tray | - | XU | - | Active | 3 (168 Hours) | 70°C | 0°C | USB | - | External | 1000MIPS | 256K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 8-Core | - | USB | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 64-TQFP Exposed Pad | 64 | - | - | 42 | 0°C~70°C TA | Tray | 2015 | XLF | - | Active | 3 (168 Hours) | - | - | - | 1MB | External | 1000MIPS | 256K x 8 | 0.95V~3.6V | - | XCore | FLASH | 32-Bit 8-Core | 1MB 1M x 8 | - | - | Unknown | ROHS3 Compliant | - | ||
Tiny WHSL | 16 | - | Datasheet | 12 Weeks | Surface Mount | 324-FBGA | - | 324-FBGA (15x15) | ROMless | 176 | 0°C~70°C TA | Tray | 2015 | XU | - | Active | 3 (168 Hours) | 70°C | 0°C | USB | - | External | 4000MIPS | 1M x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 32-Core | - | USB | XCore | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 374-LFBGA | 374 | 374-FBGA (18x18) | ROMless | 176 | 0°C~70°C TA | Tray | - | XU | - | Active | 3 (168 Hours) | 70°C | 0°C | USB | - | External | 4000MIPS | 1M x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 24-Core | - | USB | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | 566 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | - | - | 67 | -40°C~85°C TA | Tray | 2015 | XE | yes | Active | 3 (168 Hours) | - | - | USB | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | MICROCONTROLLER, RISC | XCore | ROMless | 32-Bit 16-Core | - | RGMII, USB | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 48 | - | Datasheet | 12 Weeks | Surface Mount | 48-UFQFN Exposed Pad | - | 48-UQFN (6x6) | ROMless | 27 | 0°C~70°C TA | Tray | 2016 | XU | - | Active | 3 (168 Hours) | 70°C | 0°C | USB | - | External | 1000MIPS | 128K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 8-Core | - | USB | XCore | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 12800 | - | Datasheet | 12 Weeks | Surface Mount | 374-LFBGA | 374 | - | - | 176 | 0°C~70°C TA | Tray | 2015 | XE | - | Active | 3 (168 Hours) | - | - | USB | - | External | 4000MIPS | 1M x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 32-Core | - | RGMII, USB | - | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 45 |
| Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | ROMless | 88 | 0°C~70°C TA | Tray | 2015 | XL | - | Active | 3 (168 Hours) | 70°C | 0°C | - | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | - | XCore | ROMless | 32-Bit 16-Core | - | - | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | FLASH | 81 | -40°C~85°C TA | Tray | 2015 | XUF | - | Active | 3 (168 Hours) | 85°C | -40°C | USB | 2MB | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | - | XCore | FLASH | 32-Bit 12-Core | 2MB 2M x 8 | USB | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 236-LFBGA | 236 | 236-FBGA (10x10) | FLASH | 73 | -40°C~85°C TA | Tray | 2015 | XEF | - | Discontinued | 3 (168 Hours) | 85°C | -40°C | USB | 2MB | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | - | XCore | FLASH | 32-Bit 16-Core | 2MB 2M x 8 | RGMII, USB | XCore | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | FLASH | 81 | 0°C~70°C TA | Tray | 2015 | XUF | - | Active | 3 (168 Hours) | 70°C | 0°C | USB | 2MB | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | - | XCore | FLASH | 32-Bit 10-Core | 2MB 2M x 8 | USB | XCore | - | ROHS3 Compliant | Lead Free |