- Core Processor
- Core Size
- Mounting Type
- Number of I/Os
- Operating Temperature
- Oscillator Type
- Package / Case
- Program Memory Type
- Series
- Voltage - Supply (Vcc/Vdd)
- RAM Size
- Connectivity
Attribute column
Manufacturer
XMOS Embedded - Microcontrollers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Data Converters | Memory Types | Number of I/Os | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Interface | Memory Size | Oscillator Type | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Program Memory Type | Core Size | Program Memory Size | Connectivity | Data Bus Width | Core Architecture | Max Frequency | Speed Grade | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 24 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP Exposed Pad | 64 | - | - | - | 36 | 0°C~70°C TA | Tray | 2014 | XS1 | Active | 3 (168 Hours) | - | - | - | - | External | - | 64kB | 0.95V~3.6V | XCore | SRAM | 32-Bit 6-Core | 64KB 16K x 32 | Configurable | - | - | - | 500 MIPS | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 512-LFBGA | 512 | 512-PBGA (20x20) | - | SRAM | 256 | 0°C~70°C TA | Tray | 2011 | XS1 | Obsolete | 3 (168 Hours) | 70°C | 0°C | USB | 256kB | External | 400MIPS | 64kB | 0.95V~3.6V | XCore | SRAM | 32-Bit Quad-Core | 256KB 64K x 32 | Configurable | - | XCore | - | 400 MIPS | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 44 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | - | ROMless | 81 | -40°C~85°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | 85°C | -40°C | USB | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 12-Core | - | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 44 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | - | ROMless | 81 | -40°C~85°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | 85°C | -40°C | USB | - | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 16-Core | - | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 50 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | - | ROMless | 81 | -40°C~85°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | 85°C | -40°C | USB | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 16-Core | - | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 39 | - | Datasheet | 12 Weeks | Surface Mount | 64-TQFP Exposed Pad | - | - | - | - | 33 | -40°C~85°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | - | - | - | - | External | 1000MIPS | 256K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 8-Core | - | USB | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 64-LQFP Exposed Pad | - | - | - | - | 36 | 0°C~70°C TA | Tray | 2012 | XS1 | Active | 3 (168 Hours) | - | - | USB | 64kB | External | 400MIPS | - | 0.95V~3.6V | XCore | SRAM | 32-Bit 8-Core | 64KB 16K x 32 | Configurable | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 96-LFBGA | 96 | - | A/D 4x12b | - | 42 | 0°C~70°C TA | Tray | 2013 | XS1 | Obsolete | 3 (168 Hours) | - | - | - | 64kB | Internal | - | 64kB | 0.90V~5.5V | XCore | SRAM | 32-Bit 6-Core | 64KB 16K x 32 | Configurable | - | - | - | 500 MIPS | - | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | 1116 | - | Datasheet | 12 Weeks | Surface Mount | 64-TQFP Exposed Pad | 64 | - | - | - | 33 | 0°C~70°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | - | - | - | - | External | 1000MIPS | 256K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 8-Core | - | USB | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | - | FLASH | 81 | 0°C~70°C TA | Tray | 2015 | XUF | Active | 3 (168 Hours) | 70°C | 0°C | USB | 2MB | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | XCore | FLASH | 32-Bit 12-Core | 2MB 2M x 8 | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | - | FLASH | 81 | 0°C~70°C TA | Tray | 2015 | XUF | Active | 3 (168 Hours) | 70°C | 0°C | USB | 2MB | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | XCore | FLASH | 32-Bit 16-Core | 2MB 2M x 8 | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 16 | - | Datasheet | 12 Weeks | Surface Mount | 124-TFQFN Dual Rows, Exposed Pad | - | - | - | - | 84 | 0°C~70°C TA | Tray | 2012 | XS1 | Active | 3 (168 Hours) | - | - | USB | 128kB | External | 400MIPS | - | 0.95V~3.6V | XCore | SRAM | 32-Bit Dual-Core | 128KB 32K x 32 | Configurable | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | 128-TQFP (14x14) | - | ROMless | 81 | -40°C~85°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | 85°C | -40°C | USB | - | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 10-Core | - | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 128-TQFP Exposed Pad | - | - | - | - | 81 | 0°C~70°C TA | Tray | 2015 | XUF | Active | 3 (168 Hours) | - | - | - | 2MB | External | 2000MIPS | 256K x 8 | 0.95V~3.6V | XCore | FLASH | 32-Bit 10-Core | 2MB 2M x 8 | USB | - | - | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 96-LFBGA | 96 | - | A/D 4x12b | - | 42 | -40°C~85°C TA | Tray | 2013 | XS1 | Obsolete | 3 (168 Hours) | - | - | - | 64kB | Internal | - | 64kB | 0.90V~5.5V | XCore | SRAM | 32-Bit 6-Core | 64KB 16K x 32 | Configurable | - | - | - | 400 MIPS | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 96-LFBGA | 96 | - | A/D 4x12b | - | 42 | 0°C~70°C TA | Tray | 2013 | XS1 | Obsolete | 3 (168 Hours) | - | - | - | 64kB | Internal | - | 64kB | 0.90V~5.5V | XCore | SRAM | 32-Bit 6-Core | 64KB 16K x 32 | Configurable | - | - | - | 400 MIPS | - | ROHS3 Compliant | - | ||
Tiny WHSL | 40 | - | Datasheet | 12 Weeks | Surface Mount | 236-LFBGA | 236 | 236-FBGA (10x10) | - | ROMless | 104 | 0°C~70°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | 70°C | 0°C | USB | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 10-Core | - | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 236-LFBGA | 236 | 236-FBGA (10x10) | - | ROMless | 73 | -40°C~85°C TA | Tray | 2015 | XE | Active | 3 (168 Hours) | 85°C | -40°C | USB | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 16-Core | - | RGMII, USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | 5 | - | Datasheet | 12 Weeks | Surface Mount | 236-LFBGA | 236 | 236-FBGA (10x10) | - | ROMless | 104 | -40°C~85°C TA | Tray | 2015 | XU | Active | 3 (168 Hours) | 85°C | -40°C | USB | - | External | 2000MIPS | 512K x 8 | 0.95V~3.6V | XCore | ROMless | 32-Bit 10-Core | - | USB | - | XCore | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 144-LFBGA | 144 | 144-FBGA (11x11) | - | SRAM | 88 | 0°C~70°C TA | Tray | 2012 | XS1 | Obsolete | 3 (168 Hours) | 70°C | 0°C | USB | 256kB | External | 400MIPS | 64kB | 0.95V~3.6V | XCore | SRAM | 32-Bit Quad-Core | 256KB 64K x 32 | Configurable | 32b | XCore | 20MHz | 400 MIPS | - | ROHS3 Compliant | Lead Free |