- Applications
- Approval Agency
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Power
- Series
- Size / Dimension
- Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
XP Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Material | Approvals | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Input Frequency | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Temperature | Mounting Styles | Open Frame/Enclosed | Output Current-Channel 2 | Output Current-Channel 3 | Output Voltage-Channel 2 | Output Voltage-Channel 3 | Package | Package Type | Power - Convection | Power - Forced Air | Product Status | RoHS | Standard Number | Unit Weight | Voltage - Output 5 | Voltage - Output 6 | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Composition | Applications | Power (Watts) | Subcategory | Power Rating | Supply Voltage | Depth | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Output Voltage | Current - Output (Max) | Output Current | Input Type | Output Power | Voltage - Output 2 | Size | Current - Output 1 | Product Type | Voltage - Output 3 | Voltage - Output 4 | Minimum Load Required | Indicator | Isolation Voltage | Embedded | Max Pressure | Load Regulation | Product | Connection Type | Features | Orifice Diameter | Input Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DRC60US05 XP Power | 17 |
| - | - | - | - | DRC60 | XP Power | 6 | - | XP Power | - | - | XP Power | - | - | - | - | - | - | - | - | Box | - | - | - | Active | Details | 62368-1 | 0.006173 oz | - | - | 5V | -30°C ~ 70°C (With Derating) | Box | DRC60 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | ITE (Commercial) | 33W | AC-DC Power Supply | - | - | - | 1 Output | TUV, UL | 84% | 4 kV | 5V dc | 6.5A | 6.5A | 1-Phase / Single Phase | 33 W | - | - | - | DIN Rail Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | 92.7 mm | 58 mm | 52 mm | ||
![]() DRC30US05 XP Power | 17 |
| - | - | - | - | DRC30 | XP Power | 9 | - | XP Power | - | - | XP Power | - | - | - | - | - | - | - | - | Box | - | - | - | Active | Details | 62368-1 | 0.004057 oz | - | - | 5V | -30°C ~ 70°C (With Derating) | Bulk | DRC30 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | ITE (Commercial) | 15W | AC-DC Power Supply | - | - | - | 1 Output | TUV, UL | 82% | 4 kV | 5V dc | 3A | 3A | 1-Phase / Single Phase | 15 W | - | - | - | DIN Rail Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | 92.7 mm | 58 mm | 52 mm | ||
![]() PBL500PS36B XP Power | 2495 |
| - | Chassis Mount | - | - | PBL500 | XP Power | 1 | - | XP Power | - | - | XP Power | - | - | Chassis | Enclosed | 0.083333333 | - | 5 VDC | - | Box | U Bracket | - | - | Active | - | 60601-1 | 0.040565 oz | - | - | 36V | -10°C ~ 70°C (With Derating) | Box | PBL500 (500W) | 7.10" L x 4.00" W x 1.56" H (180.3mm x 101.6mm x 39.6mm) | Open Frame | - | Medical | 322W (500W Forced Air) | AC-DC Power Supply | 500W | - | - | 1 | CB, TUV, UL | 90% | 4 kV | 36V | - | 8.94 A 13.89A | - | 500 W | - | - | 8.94 A | Switching Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | PFC, Remote On/Off, Remote Sense, Standby Output | - | 264V ac | Switching Power Supplies | 39.5 mm | 150 mm | 107 mm | ||
![]() LCS150US24 XP Power | In Stock | - | - | Chassis Mount | - | - | - | - | - | - | - | - | + 70 C | XP Power | - 30 C | - | Panel | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | - | 60335-1; 62368-1 | - | - | - | 24V | -30°C ~ 70°C (With Derating) | - | LCS150 (150W) | 6.26" L x 3.82" W x 1.18" H (159.0mm x 97.0mm x 30.0mm) | Enclosed | - | Household Appliances, ITE (Commercial), Industrial | 156W | - | 150W | - | - | 1 | CE, EN, UKCA, UL | 88% | 4 kV | 24V dc | - | 6.5A | - | 150 W | - | - | 6.5 A | - | - | - | No | - | - | Yes | - | - | Switching Supplies | - | Adjustable Output, DC Input Capable, Universal Input | - | 85 → 264V ac | - | 30 mm | 159 mm | 97 mm | ||
![]() ECH450PS36-EF XP Power | 2586 |
| - | Chassis Mount | - | - | ECH450 | XP Power | 1 | 50 Hz/60 Hz | XP Power | - | + 70 C | XP Power | - 20 C | - | Chassis | Enclosed | - | - | - | - | Bulk | Enclosed | 250 W | 450 W | Active | - | 62368-1 | 1.290 lbs | - | - | 36V | -20°C ~ 70°C (With Derating) | Tray | ECH450 (450W) | 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) | Enclosed | - | ITE (Commercial), Medical | 248W (450W Forced Air) | AC-DC Power Supply | 450W | - | - | 1 | CB, CE, TUV, UL | 95% | 4 kV | 36V | - | 6.9 A, 12.5 A | - | 450 W | - | - | 6.9 A | Switching Power Supplies | - | - | No | - | 4000 VAC | - | - | Regulated | Switching Supplies | - | Remote On/Off, Standby Output, Universal Input | - | 264V ac | Switching Power Supplies | 40.6 mm | 148.2 mm | 80 mm | ||
![]() ECH450PS48-EF XP Power | 2579 |
| - | Chassis Mount | - | - | ECH450 | XP Power | 1 | 50 Hz/60 Hz | XP Power | - | + 70 C | XP Power | - 20 C | - | Chassis | Enclosed | - | - | - | - | Bulk | Enclosed | 250 W | 450 W | Active | - | 62368-1 | 1.290 lbs | - | - | 48V | -20°C ~ 70°C (With Derating) | Tray | ECH450 (450W) | 5.83" L x 3.15" W x 1.60" H (148.1mm x 80.0mm x 40.6mm) | Enclosed | - | ITE (Commercial), Medical | 250W (451W Forced Air) | AC-DC Power Supply | 450W | - | - | 1 | CB, CE, TUV, UL | 95% | 4 kV | 48V | - | 5.2 A, 9.4 A | - | 450 W | - | - | 5.2 A | Switching Power Supplies | - | - | No | - | 4000 VAC | - | - | Regulated | Switching Supplies | - | Remote On/Off, Standby Output, Universal Input | - | 264V ac | Switching Power Supplies | 40.6 mm | 148.2 mm | 80 mm | ||
![]() LCW35US15 XP Power | 46 |
| - | Chassis Mount | - | CE, EN, UL | - | XP Power | 1 | 50 Hz, 60 Hz | XP Power | - | + 70 C | XP Power | - 30 C | - | Chassis Mount | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | - | 62368-1 | - | - | - | 15V | -30°C ~ 70°C (With Derating) | - | LCW35 (35W) | 3.90" L x 3.23" W x 1.18" H (99.0mm x 82.0mm x 30.0mm) | Enclosed | - | Household Appliances, ITE (Commercial), Industrial | 36W | AC-DC Power Supply | 35W | - | - | 1 | CE, EN, UKCA, UL | 86% | 4 kV | 15V | - | 2.4A | - | 35 W | - | - | 2.4 A | Modular Power Supplies | - | - | No | - | 4 kV | Yes | - | 0.5 % | AC to DC Power Supply | - | Adjustable Output, DC Input Capable | - | 85 → 305V ac | Modular Power Supplies | 30 mm | 92.5 mm | 82 mm | ||
![]() LCW100US24 XP Power | 73 |
| - | Chassis Mount | - | CE, EN, UL | - | XP Power | 1 | 50 Hz, 60 Hz | XP Power | - | + 70 C | XP Power | - 30 C | - | Chassis Mount | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | - | 62368-1 | - | - | - | 24V | -30°C ~ 70°C (With Derating) | - | LCW100 (100W) | 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | Enclosed | - | Household Appliances, ITE (Commercial), Industrial | 108W | AC-DC Power Supply | 100W | - | - | 1 | CE, EN, UKCA, UL | 89% | 4 kV | 24V | - | 4.5A | - | 100 W | - | - | 4.5 A | Modular Power Supplies | - | - | No | - | 4 kV | Yes | - | 0.5 % | AC to DC Power Supply | - | Adjustable Output, DC Input Capable | - | 85 → 305V ac | Modular Power Supplies | 30 mm | 122.5 mm | 97 mm | ||
![]() PLS150020010 XP Power | 876 |
| - | Rack Mount | - | - | - | - | - | - | - | - | - | XP Power | - | - | - | - | - | - | - | - | Box | - | - | - | Active | - | 60950-1; 62368-1 | - | - | - | - | 0°C ~ 40°C | - | PLS1500 | 18.90" L x 15.79" W x 1.73" H (480.0mm x 401.0mm x 44.0mm) | Enclosed, Conformal Coated | - | - | 1500W | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | - | - | - | - | - | - | - | Remote Sense | - | - | - | - | - | - | ||
![]() LCS100US12 XP Power | 7 |
| - | Chassis Mount | - | - | LCS100 | XP Power | 1 | - | XP Power | - | - | XP Power | - | - | Chassis | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | Details | 62368-1 | - | - | - | 12V | -30°C ~ 70°C (With Derating) | Box | LCS100 (100W) | 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | Enclosed | - | Household Appliances, ITE (Commercial), Industrial | 102W | AC-DC Power Supply | 102W | - | - | 1 | CE, TUV, UL | 87% | 4 kV | 12V dc | - | 8.5A | - | 102 W | - | - | 8.5 A | Switching Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 373 V dc | Switching Power Supplies | 30 mm | 129 mm | 97 mm | ||
![]() VCB60US48 XP Power | 20 |
| - | Chassis Mount | - | - | - | XP Power | 32 | - | XP Power | - | + 70 C | XP Power | - 10 C | - | Chassis | Open Frame | - | - | - | - | Box | Open Frame | - | - | Active | - | 60335-1; 60950-1; 62368-1 | - | - | - | 48V | -10°C ~ 60°C (With Derating) | Tray | VCB60 (60W) | 4.00" L x 2.00" W x 1.01" H (101.6mm x 50.8mm x 25.7mm) | Open Frame | - | Household Appliances, ITE (Commercial) | 60W | AC-DC Power Supply | 60W | - | - | 1 | CB, CE, UKCA, UL | 85% | 3 kV | 48V dc | - | 1.25A | - | 60 W | - | - | 1.25 A | Switching Power Supplies | - | - | No | - | - | No | - | - | Switching Supplies | - | Adjustable Output | - | 90 → 305V ac | Switching Power Supplies | 25.6 mm | 101.6 mm | 50.8 mm | ||
![]() LCW75US24 XP Power | In Stock | - | - | Chassis Mount | - | CE, EN, UL | - | XP Power | 1 | 50 Hz, 60 Hz | XP Power | - | + 70 C | XP Power | - 30 C | - | Chassis Mount | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | - | 60335-1; 62368-1 | - | - | - | 24V | -30°C ~ 70°C (With Derating) | - | LCW75 (75W) | 3.90" L x 3.82" W x 1.18" H (99.0mm x 97.0mm x 30.0mm) | Enclosed | - | Household Appliances, ITE (Commercial), Industrial | 77W | AC-DC Power Supply | 75W | - | - | 1 | CE, EN, UKCA, UL | 89% | 4 kV | 24V | - | 3.2A | - | 75 W | - | - | 3.2 A | Modular Power Supplies | - | - | No | - | 4 kV | Yes | - | 0.5 % | AC to DC Power Supply | - | Adjustable Output, DC Input Capable | - | +/- 85 VAC to +/- 305 VAC | Modular Power Supplies | 30 mm | 92.5 mm | 97 mm | ||
![]() LCW100US36 XP Power | 27 |
| - | Chassis Mount | - | CE, EN, UL | - | - | - | - | - | - | - | XP Power | - | - | Chassis Mount | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | - | 62368-1 | - | - | - | 36V | -30°C ~ 70°C (With Derating) | - | LCW100 (100W) | 5.08" L x 3.82" W x 1.18" H (129.0mm x 97.0mm x 30.0mm) | Enclosed | - | Household Appliances, ITE (Commercial), Industrial | 101W | - | 100W | - | - | 1 | CE, EN, UKCA, UL | 89% | 4 kV | 36V | - | 2.8A | - | 100 W | - | - | 2.8 A | - | - | - | No | - | 4 kV | Yes | - | - | AC-DC Power Supplies | - | Adjustable Output, DC Input Capable | - | 85 → 305V ac | - | 30 mm | 122.5 mm | 97 mm | ||
![]() LCW75US48 XP Power | 20 |
| - | Chassis Mount | - | CE, EN, UL | - | XP Power | 1 | 50 Hz, 60 Hz | XP Power | - | + 70 C | XP Power | - 30 C | - | Chassis Mount | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | - | 60335-1; 62368-1 | - | - | - | 48V | -30°C ~ 70°C (With Derating) | - | LCW75 (75W) | 3.90" L x 3.82" W x 1.18" H (99.0mm x 97.0mm x 30.0mm) | Enclosed | - | Household Appliances, ITE (Commercial), Industrial | 77W | AC-DC Power Supply | 75W | - | - | 1 | CE, EN, UKCA, UL | 90% | 4 kV | 48V | - | 1.6A | - | 75 W | - | - | 1.6 A | Modular Power Supplies | - | - | No | - | 4 kV | Yes | - | 0.5 % | AC to DC Power Supply | - | Adjustable Output, DC Input Capable | - | 85 → 305V ac | Modular Power Supplies | 30 mm | 92.5 mm | 97 mm | ||
![]() HDL3000PS60 XP Power | 575 |
| - | Chassis Mount | - | - | HDL3000 | XP Power | 1 | - | XP Power | - | - | XP Power | - | -20°C | Chassis | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | Details | 62368-1 | - | - | - | 60V | -20°C ~ 60°C | Bulk | HDL3000 (3000W) | 12.48" L x 6.69" W x 2.50" H (317.0mm x 169.9mm x 63.5mm) | Enclosed | - | ITE (Commercial) | 3000W | AC-DC Power Supply | 3kW | - | 12.48mm | 1 | CSA, TUV, UL | 93% | 3 kV | - | - | 50A | - | 3 kW | - | - | 50 A | Switching Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | 90 → 264V ac | Switching Power Supplies | 64 mm | 170mm | 2.52mm | ||
![]() HDL3000PS12 XP Power | 812 |
| - | Chassis Mount | - | - | HDL3000 | XP Power | 1 | - | XP Power | - | - | XP Power | - | -20°C | Chassis | Enclosed | - | - | - | - | Box | Enclosed | - | - | Active | Details | 62368-1 | - | - | - | 12V | -20°C ~ 60°C | Bulk | HDL3000 (3000W) | 12.48" L x 6.69" W x 2.50" H (317.0mm x 169.9mm x 63.5mm) | Enclosed | - | ITE (Commercial) | 2400W | AC-DC Power Supply | 2.4kW | - | 12.48mm | 1 | CSA, TUV, UL | 88% | 3 kV | - | - | 200A | - | 2.4 kW | - | - | 200 A | Switching Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input | - | 90 → 264V ac | Switching Power Supplies | 64 mm | 170mm | 2.52mm | ||
![]() DRC30US24 XP Power | 17 |
| - | - | - | - | DRC30 | XP Power | 9 | - | Electri-Flex | CBLA-11-ELFX | - | XP Power | - | - | - | - | - | - | - | - | Box | - | - | - | Active | Details | 62368-1 | 0.004057 oz | - | - | 24V | -30°C ~ 70°C (With Derating) | Bulk | DRC30 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | ITE (Commercial) | 36W | AC-DC Power Supply | - | - | - | 1 Output | TUV, UL | 89% | 4 kV | 24V dc | 1.5A | 1.5A | 1-Phase / Single Phase | 36 W | - | - | - | DIN Rail Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | 92.7 mm | 58 mm | 52 mm | ||
![]() DRC60US12 XP Power | 27 |
| - | - | - | - | DRC60 | XP Power | 6 | - | Simpson Electric | M24520740 | - | XP Power | - | - | - | - | - | - | - | - | Box | - | - | - | Active | Details | 62368-1 | 0.006173 oz | - | - | 12V | -30°C ~ 70°C (With Derating) | Box | DRC60 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | ITE (Commercial) | 54W | AC-DC Power Supply | - | - | - | 1 Output | TUV, UL | 88% | 4 kV | 12V dc | 4.5A | 4.5A | 1-Phase / Single Phase | 54 W | - | - | - | DIN Rail Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | 92.7 mm | 58 mm | 52 mm | ||
![]() DRC60US15 XP Power | 366 |
| - | - | - | CE | DRC60 | XP Power | 6 | - | Dwyer Instruments | SBSV-B9N1 | - | XP Power | - | - | - | - | - | - | - | - | Box | - | - | - | Active | Details | 62368-1 | 0.006173 oz | - | - | 15V | -30°C ~ 70°C (With Derating) | Bulk | DRC60 | 2.28 L x 2.05 W x 3.65 H (58.0mm x 52.0mm x 92.7mm) | - | - | ITE (Commercial) | 60W | AC-DC Power Supply | - | 110 VAC | - | 1 Output | TUV, UL | 89% | 4 kV | 15V dc | 4A | 4A | 1-Phase / Single Phase | 60 W | - | - | - | DIN Rail Power Supplies | - | - | No | - | - | - | - | - | Switching Supplies | - | Adjustable Output, Universal Input | 1.97 Inches | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | 92.7 mm | 58 mm | 52 mm | ||
![]() DRC100US15 XP Power | 29 |
| - | - | Bronze | - | DRC100 | XP Power | 4 | - | Dwyer Instruments | SFI-100MP-1/4 | - | XP Power | - | - | - | - | - | - | - | - | Box | - | - | - | Active | Details | 62368-1 | 0.008289 oz | - | - | 15V | -30°C ~ 70°C (With Derating) | Box | DRC100 | 2.57 L x 2.28 W x 3.65 H (65.3mm x 58.0mm x 92.7mm) | - | Metallic | ITE (Commercial) | 98W | AC-DC Power Supply | - | - | - | 1 Output | TUV, UL | 89% | 4 kV | 15V dc | 6.5A | 6.5A | 1-Phase / Single Phase | 97 W | - | 1/4 | - | DIN Rail Power Supplies | - | - | No | Rotating Impeller | - | - | 150 psig | - | Switching Supplies | Threaded | Adjustable Output, Universal Input | - | 85 → 264 V ac, 120 → 370 V ac | DIN Rail Power Supplies | 92.7 mm | 65.3 mm | 58 mm |