- Applications
- Approval Agency
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Power
- Series
- Size / Dimension
- Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
XP Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Nominal Output Voltage | Input Current | Isolation Voltage | Line Regulation | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EME05US05 XP Power | 60 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.053lb 24.04g | -25°C~70°C With Derating | 2015 | EME05 (5W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | Medical | - | 5W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P4 | 1 | - | CE, cURus, TUV | 80% | 5V | 1A | 115V | NO | - | 5W | - | 85V | 264V | 1A | 5W | - | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 15.24mm | - | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECL25US48-E XP Power | 28 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.331lb 150.14g | -20°C~70°C With Derating | 2009 | ECL (25W) | 3.10Lx1.50W x 1.10 H 78.7mmx38.1mmx27.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 25W | 25W | - | - | - | - | 78.7mm | 63Hz | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 82% | 48V | 520mA | - | - | 520mA | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 520mA | 25W | 48V | 400μA | 3kV | ±0.5% | ±1% | 85V | 264V | OCP, OVP, SCP | 27.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() ECL10US24-E XP Power | 24 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.132lb 59.87g | -20°C~70°C With Derating | 2011 | ECL (10W) | 2.06Lx1.07W x 0.91 H 52.3mmx27.2mmx23.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 10W | 10W | - | - | - | - | 52.4mm | 63Hz | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 82% | 24V | 420mA | - | - | 420mA | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 420mA | 10W | 24V | 200mA | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 23mm | - | 27.2mm | Unknown | ROHS3 Compliant | ||
![]() VCP15US12-E XP Power | 24 |
| Datasheet | 14 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 0.221lb 100.24g | 0°C~70°C With Derating | 2013 | VCP (15W) | 2.72Lx1.65W x 1.11 H 69.0mmx42.0mmx28.2mm | yes | Obsolete | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial), Medical | - | 15W | - | - | - | - | - | - | - | - | 1 | - | cUL, IEC, EN | 82% | 12V | 1.25A | - | - | - | 15W | - | 90V | 264V | 1.25A | 15W | - | - | - | ±0.5% | 2% | - | - | OVP, SCP | 28.194mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ECL10US05-P XP Power | 24 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.057lb 25.85g | -20°C~70°C With Derating | 2011 | ECL (10W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | Active | 1 (Unlimited) | 5 | - | Open Frame | ITE (Commercial) | 10W | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | 50.8mm | - | - | R-XXMA-X5 | 1 | - | CSA, cUL, EN, IEC, UL | 75% | 5V | 2A | 115V | YES | 2A | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 2A | 10W | 5V | 200mA | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 18.46mm | 49.5mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() CU10-13 XP Power | In Stock | - | Datasheet | 15 Weeks | - | Through Hole | 4-DIP Module | - | - | 0°C~65°C With Derating | 2007 | CU10 (10W) | 2.56Lx1.77W x 0.91 H 65.0mmx45.0mmx23.1mm | - | Active | Not Applicable | - | - | Open Frame | ITE (Commercial), Medical | 10W | - | - | - | - | - | 65.02mm | - | - | - | 1 | - | - | 75% | 15V | - | - | - | 670mA | 10W | - | 85V | 264V | 670mA | 10W | - | - | - | 0.5% | 1% | 85V | 264V | - | 23mm | - | - | Unknown | RoHS Compliant | ||
![]() VCP15US15 XP Power | In Stock | - | Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 0.088lb 39.92g | 0°C~70°C With Derating | 2013 | VCP (15W) | 2.56Lx1.50W x 1.06 H 65.0mmx38.0mmx26.9mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial), Medical | 15W | 15W | - | - | - | - | 65mm | - | - | - | 1 | - | cUL, IEC, EN | 83% | 15V | 900mA | - | - | 900mA | 15W | - | 90V | 264V | 900mA | 15W | 15V | - | - | ±0.5% | 2% | 90V | 264V | OVP, SCP | 21.5mm | - | - | Unknown | ROHS3 Compliant | ||
![]() VCP05US15 XP Power | In Stock | - | Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 0.044lb 19.96g | 0°C~70°C With Derating | 2009 | VCP (5W) | 2.30Lx1.40W x 0.91 H 58.5mmx35.5mmx23.0mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 4.5W | 5W | - | - | - | - | 58.5mm | - | - | - | 1 | - | cUL, IEC, EN | 69% | 15V | 300mA | - | - | 300mA | 5W | - | 90V | 264V | 300mA | 4.5W | 15V | - | - | ±0.5% | 2% | 90V | 264V | OVP, SCP | 17.02mm | - | - | Unknown | ROHS3 Compliant | ||
![]() VCE05US05-P XP Power | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.031lb 14.06g | -25°C~70°C With Derating | 2016 | VCE05 (5W) | 1.20Lx1.00W x 0.70 H 30.5mmx25.4mmx17.9mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | - | 5W | - | - | - | - | 30.8mm | - | - | - | 1 | - | CB | - | - | 1A | - | - | - | 5W | - | 85V | 264V | 1A | 5W | - | - | - | ±1% | ±3% | - | - | Universal Input | 17.78mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ECE40US03 XP Power | 21 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.331lb 150.14g | -25°C~70°C With Derating | 2011 | ECE (40W) | 3.10Lx1.50W x 1.10 H 78.7mmx38.1mmx27.9mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 33W | 40W | DUAL | PIN/PEG | - | 1 | 78.7mm | - | - | R-XDMA-P4 | 1 | Not Qualified | CSA, cUL, EN, UL | 73% | 3.3V | 10A | 115V | NO | 9A | 40W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 10A | 33W | 3.3V | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 27.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() ECL05US24-P XP Power | 19 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.057lb 25.85g | -20°C~70°C With Derating | 2011 | ECL (5W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | Active | 1 (Unlimited) | 5 | - | Open Frame | ITE (Commercial) | 5W | 5W | UNSPECIFIED | UNSPECIFIED | - | 1 | 50.8mm | - | - | R-XXMA-X5 | 1 | - | CSA, cUL, EN, IEC, UL | 82% | 24V | 210mA | 115V | YES | 210mA | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 210mA | 5W | 24V | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 18.46mm | 49.5mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECL25US05-P XP Power | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.14lb 63.5g | -20°C~70°C With Derating | 2011 | ECL (25W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 25W | 25W | - | - | - | - | 75.2mm | - | - | - | 1 | - | CSA, EN, IEC, UL | 78% | 5V | 5A | - | - | 5A | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 5A | 25W | 5V | 400μA | 3kV | ±0.5% | 1% | 85V | 264V | OCP, OVP, SCP | 26.7mm | - | 34.6mm | Unknown | ROHS3 Compliant | ||
![]() ECL25US09-P XP Power | 56 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.145lb 65.77g | -20°C~70°C With Derating | 2011 | ECL (25W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 25W | 25W | - | - | - | - | 75.2mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 80% | 9V | 2.8A | - | - | 2.8A | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 2.8A | 25W | 9V | 400μA | 3kV | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 26.7mm | - | 34.6mm | Unknown | ROHS3 Compliant | ||
![]() VCP15US24 XP Power | 5092049 |
| Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 0.088lb 39.92g | 0°C~70°C With Derating | 2009 | VCP (15W) | 2.56Lx1.50W x 1.06 H 65.0mmx38.0mmx26.9mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial), Medical | 15W | 15W | - | - | - | - | 65mm | 63Hz | - | - | 1 | - | cUL, IEC, EN | 84% | 24V | 630mA | - | - | 630mA | 15W | - | 90V | 264V | 630mA | 15W | 24V | - | - | ±0.5% | 2% | 90V | 264V | OVP, SCP | 21.5mm | - | - | Unknown | ROHS3 Compliant | ||
![]() VCE10US12 XP Power | 61 |
| Datasheet | 19 Weeks | - | Through Hole | 4-DIP Module | - | - | -25°C~70°C With Derating | 2017 | VCE10 (10W) | 2.00Lx1.15W x 0.91 H 50.8mmx29.2mmx23.1mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Household Appliances, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, TUV, UL | 80% | - | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | 23.1mm | - | - | - | ROHS3 Compliant | ||
![]() ECE80US15 XP Power | 26 |
| Datasheet | 21 Weeks | - | Through Hole | 4-DIP Module | NO | 0.586lb 265.81g | -40°C~70°C With Derating | 2016 | ECE80 (80W) | 3.60Lx1.80W x 1.10 H 91.4mmx45.7mmx28.0mm | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | ITE (Commercial) | - | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P4 | 1 | - | CE | 88% | 15V | - | 115V | NO | - | 80W | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | 28mm | - | 45.7mm | - | ROHS3 Compliant | ||
![]() ECL05US12-E XP Power | 27 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.132lb 59.87g | -20°C~70°C With Derating | 2011 | ECL (5W) | 2.06Lx1.07W x 0.91 H 52.3mmx27.2mmx23.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 5W | 5W | - | - | - | - | 52.4mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 78% | 12V | 410mA | - | - | 410mA | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 410mA | 5W | 12V | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 23mm | - | 27.2mm | Unknown | ROHS3 Compliant | ||
![]() EML15US05-P XP Power | 885 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.07lb 31.75g | -20°C~70°C With Derating | 2014 | EML15 (15W) | 2.44Lx1.21W x 0.96 H 62.0mmx30.7mmx24.4mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Open Frame | Medical | - | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 30.7mm | - | NOT SPECIFIED | R-XDMA-P5 | 1 | - | CE, cULus, TUV | 78% | 5V | 3A | 115V | YES | - | 15W | - | 85V | 264V | 3A | 15W | 5V | - | - | ±0.5% | ±1% | 85V | 264V | OCP, OVP, SCP | 24.1mm | 62mm | - | Unknown | ROHS3 Compliant | ||
![]() ECL25US48-P XP Power | 38 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.145lb 65.77g | -20°C~70°C With Derating | 2011 | ECL (25W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 25W | 25W | - | - | - | - | 75.2mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 82% | 48V | 520mA | - | - | 520mA | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 85V | 264V | 520mA | 25W | 48V | 400μA | 3kV | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 26.7mm | - | 34.6mm | Unknown | ROHS3 Compliant | ||
![]() VCE05US03 XP Power | 84 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.053lb 24.04g | -25°C~70°C With Derating | 2016 | VCE05 (5W) | 1.30Lx1.10W x 0.75 H 33.0mmx27.9mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | 5W | - | - | - | - | 33.02mm | - | - | - | 1 | - | CB | - | - | 1.21A | - | - | - | 5W | - | 85V | 264V | 1.21A | 5W | - | - | - | ±1% | ±3% | - | - | Universal Input | 19.05mm | - | - | No SVHC | ROHS3 Compliant |