- Applications
- Approval Agency
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Power
- Series
- Size / Dimension
- Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
XP Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Voltage - Output 3 | Max Output Power | Nominal Output Voltage | Input Current | Isolation Voltage | Current - Output 2 | Line Regulation | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Current - Output 3 | Features | Warm-up Time | Height | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECL10US09-P XP Power | 728 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | 0.057lb 25.85g | -20°C~70°C With Derating | 2002 | ECL (10W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 10W | 10W | - | - | - | - | 50.8mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 78% | 9V | 1.1A | - | - | 1.1A | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1.1A | - | 10W | 9V | 200mA | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 18.46mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECL15UD02-E XP Power | 115 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | 0.209lb 94.8g | -20°C~70°C With Derating | 2011 | ECL (15W) | 2.56Lx1.31W x 0.96 H 65.0mmx33.3mmx24.4mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 15W | 15W | - | - | - | - | 65mm | - | - | - | 2 | - | CSA, cUL, EN, IEC, UL | 82% | 15V | 500mA | - | - | 500mA | 15W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | 85V | 264V | 500mA | - | 15W | - | - | - | 500mA | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 24.4mm | 33.5mm | Unknown | ROHS3 Compliant | ||
![]() ECE20US12 XP Power | 565 |
| Datasheet | 30 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.132lb 59.87g | -25°C~70°C With Derating | 2011 | ECE (20W) | 2.06Lx1.07W x 0.91 H 52.3mmx27.2mmx23.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 20W | 20W | DUAL | PIN/PEG | - | 1 | 52.4mm | - | - | R-XDMA-P4 | 1 | Not Qualified | CSA, cUL, EN, UL | 82% | 12V | 1.67A | 115V | NO | 1.67A | 20W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1.67A | - | 20W | 12V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 23mm | 27.2mm | No SVHC | ROHS3 Compliant | ||
![]() ECL10US12-P XP Power | 24 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.057lb 25.85g | -20°C~70°C With Derating | 2013 | ECL (10W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 10W | 10W | - | - | - | - | 50.8mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 78% | 12V | 830mA | - | - | 830mA | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 830mA | - | 10W | 12V | 200mA | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 22.86mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECL10US05-E XP Power | 24 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.132lb 59.87g | -20°C~70°C With Derating | 2011 | ECL (10W) | 2.06Lx1.07W x 0.91 H 52.3mmx27.2mmx23.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 52.4mm | 63Hz | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, cUL, EN, IEC, UL | 75% | 5V | 2A | 115V | NO | 2A | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 2A | - | 10W | 5V | 200mA | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 23mm | 27.2mm | Unknown | ROHS3 Compliant | ||
![]() ECL25US24-P XP Power | 19 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | 0.145lb 65.77g | -20°C~70°C With Derating | 2011 | ECL (25W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 25W | 25W | - | - | - | - | 75.2mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 82% | 24V | 1.04A | - | - | 1.04A | 25W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1.04A | - | 25W | 24V | 400μA | 3kV | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 26.7mm | 34.6mm | Unknown | ROHS3 Compliant | ||
![]() ECE20US09 XP Power | 30 |
| Datasheet | 30 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | 0.132lb 59.87g | -25°C~70°C With Derating | 2011 | ECE (20W) | 2.06Lx1.07W x 0.91 H 52.3mmx27.2mmx23.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 20W | 20W | DUAL | PIN/PEG | - | 1 | 52.4mm | - | - | R-XDMA-P4 | 1 | Not Qualified | CSA, cUL, EN, UL | 83% | 9V | 2.2A | 115V | NO | 2.22A | 20W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 2.22A | - | 20W | 9V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 23mm | 27.2mm | Unknown | ROHS3 Compliant | ||
![]() ASB110PS28 XP Power | 2278 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 5-DIP Module | 0.51lb 231.33g | -40°C~85°C With Derating | 2014 | ASB110 (110W) | 4.60Lx2.40W x 0.67 H 116.8mmx61.0mmx17.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | 110W | - | - | - | - | 116.8mm | - | - | - | 1 | - | CB, CE, cURus, TUVgs | 91% | 28V | 3.06A | - | - | - | 110W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 3.93A | - | 110W | 28V | - | - | - | ±0.5% | - | 85V | 264V | - | OCP, OTP, OVP | 0.02 s | 17mm | - | Unknown | ROHS3 Compliant | ||
![]() EME05US15 XP Power | 20 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.053lb 24.04g | -25°C~70°C With Derating | 2015 | EME05 (5W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | Medical | - | 5W | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P4 | 1 | - | CE, cURus, TUV | 80% | 15V | 333mA | 115V | NO | - | 5W | - | - | 85V | 264V | 333mA | - | 5W | - | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 15.24mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() EML30US03-P XP Power | 24 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | 0.13lb 58.97g | -20°C~70°C With Derating | 2012 | EML30 (30W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | Medical | - | 30W | - | - | - | - | 75.2mm | - | - | - | 1 | - | CB, TUV, UL | 72% | - | 6A | - | - | - | 30W | - | - | 85V | 264V | 6A | - | 20W | 3.3V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OCP, OVP, SCP | - | 26.7mm | - | Unknown | ROHS3 Compliant | ||
![]() ECE10US09 XP Power | 218 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | 0.053lb 24.04g | -25°C~70°C With Derating | 2012 | ECE (10W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | - | Active | 1 (Unlimited) | 4 | - | Enclosed | ITE (Commercial) | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 38.1mm | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, cUL, EN, UL | 82% | 9V | 1.11A | 115V | NO | 1.11A | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1.11A | - | 10W | 9V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 15.24mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() VCE03US24 XP Power | 19 |
| Datasheet | 19 Weeks | - | Through Hole | 4-DIP Module | - | -25°C~70°C With Derating | 2017 | VCE03 (3W) | 1.60Lx0.75W x 0.75 H 40.6mmx19.1mmx19.1mm | - | Active | 1 (Unlimited) | - | - | Enclosed | Household Appliances, ITE (Commercial) | - | - | - | - | - | - | - | - | - | - | 1 | - | CB, TUV, UL | 80% | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.1mm | - | - | ROHS3 Compliant | ||
![]() ECL05US48-P XP Power | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.057lb 25.85g | -20°C~70°C With Derating | 2011 | ECL (5W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 5W | 5W | - | - | - | - | 50.8mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 82% | 48V | 100mA | - | - | 100mA | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 100mA | - | 5W | 48V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 18.46mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECL05US15-P XP Power | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.057lb 25.85g | -20°C~70°C With Derating | 2011 | ECL (5W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 5W | 5W | - | - | - | - | 50.8mm | - | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 80% | 15V | 330mA | - | - | 330mA | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 330mA | - | 5W | 15V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 18.46mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECE10US15 XP Power | 59 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.053lb 24.04g | -25°C~70°C With Derating | 2013 | ECE (10W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | - | Active | 1 (Unlimited) | 4 | - | Enclosed | ITE (Commercial) | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 38.1mm | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, cUL, EN, UL | 82% | 15V | 660mA | 115V | NO | 660mA | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 660mA | - | 10W | - | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 15.24mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECE10US48 XP Power | 449 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | 0.053lb 24.04g | -25°C~70°C With Derating | 2012 | ECE (10W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | - | Active | 1 (Unlimited) | 4 | - | Enclosed | ITE (Commercial) | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 38.1mm | - | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, cUL, EN, UL | 83% | 48V | 210mA | 115V | NO | 210mA | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 210mA | - | 10W | 48V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 15.24mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECE05US05 XP Power | 1305 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | 0.035lb 15.88g | -25°C~70°C With Derating | 2013 | ECE (5W) | 1.00Lx1.00W x 0.60 H 25.4mmx25.4mmx15.2mm | - | Active | 1 (Unlimited) | 5 | - | Enclosed | ITE (Commercial) | 5W | 5W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 25.4mm | - | NOT SPECIFIED | S-XDMA-P5 | 1 | - | CSA, cUL, EN, UL | 80% | 5V | 1A | 115V | NO | 1A | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1A | - | 5W | 5V | - | - | - | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 15.24mm | - | No SVHC | ROHS3 Compliant | ||
![]() ECL30UD01-P XP Power | 19 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | 0.132lb 59.87g | -20°C~70°C With Derating | 2000 | ECL (30W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 30W | 30W | - | - | - | - | 75.2mm | - | - | - | 2 | - | CSA, cUL, EN, IEC, UL | 84% | 12V | 1.3A | - | - | 1.3A | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | 85V | 264V | 1.3A | - | 30W | - | - | - | 1.3A | ±0.5% | ±1% | 85V | 264V | - | OVP, SCP | - | 22.3mm | 34.6mm | Unknown | ROHS3 Compliant | ||
![]() ECL15UT02-E XP Power | 25 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 7-DIP Module | 0.209lb 94.8g | -20°C~70°C With Derating | 2011 | ECL (15W) | 2.56Lx1.31W x 0.96 H 65.0mmx33.3mmx24.4mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 15W | 15W | - | - | - | - | 65mm | - | - | - | 3 | - | CSA, cUL, EN, IEC, UL | 81% | 5V | 2A | - | - | 2A | 15W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 85V | 264V | 2A | -12V | 15W | - | - | - | 200mA | ±0.5% | ±1% | 85V | 264V | 200mA | OVP, SCP | - | 24.4mm | - | Unknown | ROHS3 Compliant | ||
![]() VCE05US15 XP Power | 81 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | 0.053lb 24.04g | -25°C~70°C With Derating | 2016 | VCE05 (5W) | 1.30Lx1.10W x 0.75 H 33.0mmx27.9mmx19.1mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | 5W | - | - | - | - | 33.02mm | - | - | - | 1 | - | CB | - | - | 330mA | - | - | - | 5W | - | - | 85V | 264V | 330mA | - | 5W | - | - | - | - | ±1% | ±2% | - | - | - | Universal Input | - | 19.05mm | - | No SVHC | ROHS3 Compliant |