- Applications
- Approval Agency
- Height
- Mounting Type
- Number of Outputs
- Operating Temperature
- Output Power
- Series
- Size / Dimension
- Type
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
XP Power AC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Weight | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Depth | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Output Voltage | Max Output Current | Input Voltage-Nom | Trim/Adjustable Output | Output Current | Output Power | Protections | Voltage - Output 2 | Min Input Voltage | Max Input Voltage | Current - Output 1 | Max Output Power | Nominal Output Voltage | Input Current | Current - Output 2 | Line Regulation | Load Regulation | Min Input Voltage (AC) | Max Input Voltage (AC) | Features | Warm-up Time | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECL30UD03-E XP Power | 32 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 0.342lb 155.13g | -20°C~70°C With Derating | 2011 | ECL (30W) | 3.10Lx1.50W x 1.10 H 78.7mmx38.1mmx27.9mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 30W | 30W | - | - | - | - | 78.7mm | - | - | 2 | - | CSA, cUL, EN, IEC, UL | 81% | 5V | 1.3A | - | - | 3A | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 85V | 264V | 3A | 30W | - | - | 1.3A | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 28mm | - | 38.1mm | Unknown | ROHS3 Compliant | ||
![]() EML15US36-P XP Power | 24 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.07lb 31.75g | -20°C~70°C With Derating | 2014 | EML15 (15W) | 2.44Lx1.21W x 0.96 H 62.0mmx30.7mmx24.4mm | yes | Active | 1 (Unlimited) | 5 | EAR99 | Open Frame | Medical | - | 15W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 30.7mm | NOT SPECIFIED | R-XDMA-P5 | 1 | - | CE, cULus, TUV | 82% | 36V | 420mA | 115V | YES | - | 15W | - | - | 85V | 264V | 420mA | 15W | 36V | - | - | ±0.5% | ±1% | 85V | 264V | OCP, OVP, SCP | - | 24.1mm | 62mm | - | Unknown | ROHS3 Compliant | ||
![]() EML30US36-E XP Power | 13573864 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.35lb 158.76g | -20°C~70°C With Derating | 2012 | EML30 (30W) | 3.10Lx1.50W x 1.10 H 78.7mmx38.1mmx27.9mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | Medical | - | 30W | - | - | - | - | 78.7mm | - | - | 1 | - | CB, TUV, UL | 82% | - | 830mA | - | - | - | 30W | - | - | 85V | 264V | 830mA | 30W | 36V | - | - | ±0.5% | ±1% | 85V | 264V | OCP, OVP, SCP | - | 27.9mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ASB110PS36 XP Power | 2121 |
| Datasheet | 14 Weeks | Through Hole | Through Hole | 5-DIP Module | - | 0.51lb 231.33g | -40°C~85°C With Derating | 2014 | ASB110 (110W) | 4.60Lx2.40W x 0.67 H 116.8mmx61.0mmx17.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | - | 110W | - | - | - | - | 116.8mm | - | - | 1 | - | CB, CE, cURus, TUVgs | 91% | 36V | 2.29A | - | - | - | 110W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE; THERMAL | - | 85V | 264V | 3.06A | 110W | 36V | - | - | ±0.5% | - | 85V | 264V | OCP, OTP, OVP | 0.02 s | 17mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ECE80US36 XP Power | 57 |
| Datasheet | 21 Weeks | - | Through Hole | 4-DIP Module | NO | 0.586lb 265.81g | -40°C~70°C With Derating | 2016 | ECE80 (80W) | 3.60Lx1.80W x 1.10 H 91.4mmx45.7mmx28.0mm | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | ITE (Commercial) | - | - | DUAL | PIN/PEG | - | 1 | - | - | R-XDMA-P4 | 1 | - | CE | 87% | 36V | - | 115V | NO | - | 80W | - | - | - | - | - | - | - | - | - | - | - | - | - | Universal Input | - | 28mm | - | 45.7mm | - | ROHS3 Compliant | ||
![]() EML30US05-E XP Power | 45 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.35lb 158.76g | -20°C~70°C With Derating | 2012 | EML30 (30W) | 3.10Lx1.50W x 1.10 H 78.7mmx38.1mmx27.9mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | Medical | - | 30W | - | - | - | - | 78.7mm | - | - | 1 | - | CB, TUV, UL | 75% | - | 6A | - | - | - | 30W | - | - | 85V | 264V | 6A | 30W | 5V | - | - | ±0.5% | ±1% | 85V | 264V | OCP, OVP, SCP | - | 27.9mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ECL30UD03-P XP Power | 37 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 6-DIP Module | - | 0.132lb 59.87g | -20°C~70°C With Derating | 2000 | ECL (30W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 30W | 30W | - | - | - | - | 75.2mm | - | - | 2 | - | CSA, cUL, EN, IEC, UL | 81% | 5V | 1.3A | - | - | 3A | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | 12V | 85V | 264V | 3A | 30W | - | - | 1.3A | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 22.3mm | - | 34.6mm | Unknown | ROHS3 Compliant | ||
![]() VCP24US24-E XP Power | In Stock | - | Datasheet | 26 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 0.331lb 150.14g | 0°C~70°C With Derating | 2013 | VCP (24W) | 3.11Lx1.81W x 1.12 H 79.0mmx46.0mmx28.5mm | yes | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial), Medical | - | 24W | - | - | - | - | - | - | - | 1 | - | cUL, IEC, EN | 82% | - | 1A | - | - | - | 24W | - | - | 90V | 264V | 1A | 24W | - | - | - | ±0.5% | 2% | - | - | OVP, SCP | - | 28.448mm | - | - | Unknown | ROHS3 Compliant | ||
![]() VCE05US15-P XP Power | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.031lb 14.06g | -25°C~70°C With Derating | 2016 | VCE05 (5W) | 1.20Lx1.00W x 0.70 H 30.5mmx25.4mmx17.9mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | - | 5W | - | - | - | - | 30.8mm | - | - | 1 | - | CB | - | - | 330mA | - | - | - | 5W | - | - | 85V | 264V | 330mA | 5W | - | - | - | ±1% | ±2% | - | - | Universal Input | - | 17.78mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ECE20US48 XP Power | 106 |
| Datasheet | 30 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.132lb 59.87g | -25°C~70°C With Derating | 2011 | ECE (20W) | 2.06Lx1.07W x 0.91 H 52.3mmx27.2mmx23.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 20W | 20W | DUAL | PIN/PEG | - | 1 | 52.4mm | - | R-XDMA-P4 | 1 | Not Qualified | CSA, cUL, EN, UL | 86% | 48V | 420mA | 115V | NO | 420mA | 20W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 420mA | 20W | 48V | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 23mm | - | 27.2mm | Unknown | ROHS3 Compliant | ||
![]() ECE40US09 XP Power | 42 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.331lb 150.14g | -25°C~70°C With Derating | 2011 | ECE (40W) | 3.10Lx1.50W x 1.10 H 78.7mmx38.1mmx27.9mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | 40W | 40W | DUAL | PIN/PEG | - | 1 | 78.7mm | - | R-XDMA-P4 | 1 | Not Qualified | CSA, cUL, EN, UL | 80% | 9V | 4.44A | 115V | NO | 4.44A | 40W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 4.44A | 40W | 9V | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 27.9mm | - | - | No SVHC | ROHS3 Compliant | ||
![]() ECE10US05 XP Power | 12700 | - | Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.053lb 24.04g | -25°C~70°C With Derating | 2014 | ECE (10W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | - | Active | 1 (Unlimited) | 4 | - | Enclosed | ITE (Commercial) | 10W | 10W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 38.1mm | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, cUL, EN, UL | 80% | 5V | 2A | 115V | NO | 2A | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 2A | 10W | 5V | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | 2 s | 15.24mm | - | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() ECL10US15-P XP Power | 19 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.057lb 25.85g | -20°C~70°C With Derating | 2011 | ECL (10W) | 2.00Lx1.00W x 0.90 H 50.8mmx25.4mmx22.9mm | - | Active | 1 (Unlimited) | 5 | - | Open Frame | ITE (Commercial) | 10W | 10W | UNSPECIFIED | UNSPECIFIED | - | 1 | 50.8mm | - | R-XXMA-X5 | 1 | - | CSA, cUL, EN, IEC, UL | 80% | 15V | 670mA | 115V | YES | 670mA | 10W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 670mA | 10W | 15V | 200mA | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 18.46mm | 49.5mm | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() EME05US48 XP Power | 12 |
| Datasheet | 19 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.053lb 24.04g | -25°C~70°C With Derating | 2015 | EME05 (5W) | 1.50Lx1.00W x 0.60 H 38.1mmx25.4mmx15.2mm | yes | Active | 1 (Unlimited) | 4 | - | Enclosed | Medical | - | 5W | DUAL | PIN/PEG | - | 1 | - | - | R-XDMA-P4 | 1 | - | CE, cURus, TUV | 80% | 48V | 104mA | 115V | NO | - | 5W | - | - | 85V | 264V | 104mA | 5W | - | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 15.24mm | - | 25.4mm | Unknown | ROHS3 Compliant | ||
![]() EML30US15-P XP Power | 31 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | 0.13lb 58.97g | -20°C~70°C With Derating | 2012 | EML30 (30W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | Medical | - | 30W | - | - | - | - | 75.2mm | - | - | 1 | - | CB, TUV, UL | 87% | - | 2A | - | - | - | 30W | - | - | 85V | 264V | 2A | 30W | 15V | - | - | ±0.5% | ±1% | 85V | 264V | OCP, OVP, SCP | - | 26.7mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ECL05US05-E XP Power | 24 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.132lb 59.87g | -20°C~70°C With Derating | 2011 | ECL (5W) | 2.06Lx1.07W x 0.91 H 52.3mmx27.2mmx23.0mm | - | Active | 1 (Unlimited) | - | - | Enclosed | ITE (Commercial) | 5W | 5W | - | - | - | - | 52.4mm | - | - | 1 | - | CSA, cUL, EN, IEC, UL | 75% | 5V | 1A | - | - | 1A | 5W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 1A | 5W | 5V | - | - | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 23mm | - | 27.2mm | Unknown | ROHS3 Compliant | ||
![]() ECL30UD02-P XP Power | 36 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 5-DIP Module | - | 0.132lb 59.87g | -20°C~70°C With Derating | 2000 | ECL (30W) | 2.96Lx1.36W x 1.05 H 75.2mmx34.6mmx26.7mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 30W | 30W | - | - | - | - | 75.2mm | - | - | 2 | - | CSA, cUL, EN, IEC, UL | 83% | 15V | 1A | - | - | 1A | 30W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | 85V | 264V | 1A | 30W | - | - | 1A | ±0.5% | ±1% | 85V | 264V | OVP, SCP | - | 22.3mm | - | 34.6mm | Unknown | ROHS3 Compliant | ||
![]() VCE05US03-P XP Power | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.031lb 14.06g | -25°C~70°C With Derating | 2016 | VCE05 (5W) | 1.20Lx1.00W x 0.70 H 30.5mmx25.4mmx17.9mm | yes | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | - | 5W | - | - | - | - | 30.8mm | - | - | 1 | - | CB | - | - | 1.21A | - | - | - | 5W | - | - | 85V | 264V | 1.21A | 5W | - | - | - | ±1% | ±3% | - | - | Universal Input | - | 17.78mm | - | - | Unknown | ROHS3 Compliant | ||
![]() ECL15US24-P XP Power | 24 |
| Datasheet | 17 Weeks | Through Hole | Through Hole | 4-DIP Module | - | 0.07lb 31.75g | -20°C~70°C With Derating | 2011 | ECL (15W) | 2.44Lx1.21W x 0.96 H 62.0mmx30.7mmx24.4mm | - | Active | 1 (Unlimited) | - | - | Open Frame | ITE (Commercial) | 15W | 15W | - | - | - | - | 62mm | - | - | 1 | - | CSA, EN, IEC, UL | 82% | 24V | 630mA | - | - | 630mA | 15W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 630mA | 15W | 24V | - | - | ±0.5% | 1% | 85V | 264V | OCP, OVP, SCP | - | 24.4mm | - | 30.7mm | Unknown | ROHS3 Compliant | ||
![]() ECE60US24 XP Power | 76 |
| Datasheet | 17 Weeks | PCB, Through Hole | Through Hole | 4-DIP Module | - | - | -40°C~70°C With Derating | 2014 | ECE60 (60W) | 3.60Lx1.50W x 1.10 H 91.4mmx38.1mmx28.0mm | - | Active | 1 (Unlimited) | 4 | EAR99 | Enclosed | ITE (Commercial) | - | 60W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 91.4mm | NOT SPECIFIED | R-XDMA-P4 | 1 | - | CSA, TUV, UL | 89% | 24V | 2.5A | 115V | NO | - | 60W | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | 85V | 264V | 2.5A | 60W | 24V | - | - | ±0.5% | ±1% | 85V | 264V | OCP, OVP, SCP | - | 28mm | - | - | Unknown | ROHS3 Compliant |