Filters
  • Boundary Scan
  • Clock Frequency-Max
  • HTS Code
  • Ihs Manufacturer
  • JESD-30 Code
  • JESD-609 Code
  • Low Power Mode
  • Number of Terminals
  • Operating Temperature-Max
  • Package Body Material
  • Package Code
  • Package Description

Attribute column

Manufacturer

Yamaha Embedded - DSP (Digital Signal Processors)

View Mode:
4 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Clock Frequency-Max

Ihs Manufacturer

Operating Temperature-Max

Package Body Material

Package Code

Package Description

Package Equivalence Code

Package Shape

Package Style

Part Life Cycle Code

Part Package Code

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

JESD-609 Code

Pbfree Code

Terminal Finish

HTS Code

Terminal Position

Terminal Form

Terminal Pitch

Reach Compliance Code

Pin Count

JESD-30 Code

Qualification Status

Temperature Grade

uPs/uCs/Peripheral ICs Type

Supply Current-Max

Seated Height-Max

Address Bus Width

Boundary Scan

Low Power Mode

External Data Bus Width

Format

Barrel Shifter

Internal Bus Architecture

Length

Width

YM3434
YM3434

Yamaha LSI

In Stock

-

Datasheet

NO

16

20 MHz

YAMAHA CORP

70 °C

PLASTIC/EPOXY

DIP

DIP, DIP16,.3

DIP16,.3

RECTANGULAR

IN-LINE

Contact Manufacturer

-

No

5.25 V

4.75 V

5 V

e0

-

Tin/Lead (Sn/Pb)

8542.39.00.01

DUAL

THROUGH-HOLE

2.54 mm

unknown

-

R-PDIP-T16

Not Qualified

COMMERCIAL

DSP PERIPHERAL, DIGITAL FILTER

-

-

-

NO

NO

-

-

-

-

-

-

YSS205B-F
YSS205B-F

Yamaha LSI

In Stock

-

Datasheet

YES

64

19 MHz

YAMAHA CORP

70 °C

PLASTIC/EPOXY

QFP

QFP,

-

RECTANGULAR

FLATPACK

Obsolete

QFP

No

5.25 V

4.75 V

5 V

e0

No

TIN LEAD

8542.31.00.01

QUAD

GULL WING

1 mm

unknown

64

R-PQFP-G64

Not Qualified

COMMERCIAL

DIGITAL SIGNAL PROCESSOR, OTHER

-

3.35 mm

15

NO

NO

8

FIXED POINT

NO

MULTIPLE

20 mm

14 mm

YM3433
YM3433

Yamaha LSI

In Stock

-

Datasheet

NO

16

20 MHz

YAMAHA CORP

70 °C

PLASTIC/EPOXY

DIP

DIP, DIP16,.3

DIP16,.3

RECTANGULAR

IN-LINE

Obsolete

-

No

5.25 V

4.75 V

5 V

e0

-

Tin/Lead (Sn/Pb)

8542.39.00.01

DUAL

THROUGH-HOLE

2.54 mm

unknown

-

R-PDIP-T16

Not Qualified

COMMERCIAL

DSP PERIPHERAL, DIGITAL FILTER

-

-

-

NO

NO

1

-

-

-

-

-

YM3414
YM3414

Yamaha LSI

In Stock

-

Datasheet

NO

16

18.5 MHz

YAMAHA CORP

70 °C

PLASTIC/EPOXY

DIP

DIP, DIP16,.3

DIP16,.3

RECTANGULAR

IN-LINE

Contact Manufacturer

-

No

5.25 V

4.75 V

5 V

e0

-

Tin/Lead (Sn/Pb)

8542.39.00.01

DUAL

THROUGH-HOLE

2.54 mm

unknown

-

R-PDIP-T16

Not Qualified

COMMERCIAL

DSP PERIPHERAL, DIGITAL FILTER

54 mA

-

-

NO

NO

-

-

-

-

-

-