- Bandwidth-Nom
- Consumer IC Type
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- Length
- Number of Channels
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
Attribute column
Manufacturer
Yamaha Linear - Amplifiers - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Bandwidth-Nom | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Output Power-Nom | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | ECCN Code | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Seated Height-Max | Consumer IC Type | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YDA147 Yamaha LSI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YDA153-QZ Yamaha LSI | In Stock | - | Datasheet | YES | 16 | 20 kHz | YAMAHA CORP | 85 °C | -40 °C | 2.6 W | UNSPECIFIED | HVQCCN | LEAD FREE, QFN-16 | LCC16,.12SQ,20 | SQUARE | CHIP CARRIER, HEAT SINK/SLUG, VERY THIN PROFILE | Obsolete | QFN | Yes | EAR99 | 8542.33.00.01 | QUAD | NO LEAD | 1 | 0.5 mm | unknown | 16 | S-XQCC-N16 | Not Qualified | 5.25 V | INDUSTRIAL | 2.7 V | 1 | 0.8 mm | AUDIO AMPLIFIER | 3 mm | 3 mm | ||
![]() YDA153-PZ Yamaha LSI | In Stock | - | Datasheet | YES | 12 | 20 kHz | YAMAHA CORP | 85 °C | -40 °C | 2.6 W | PLASTIC/EPOXY | VFBGA | VFBGA, BGA12,3X4,20 | BGA12,3X4,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Obsolete | BGA | Yes | EAR99 | 8542.33.00.01 | BOTTOM | BALL | 1 | 0.5 mm | unknown | 12 | R-PBGA-B12 | Not Qualified | 5.25 V | INDUSTRIAL | 2.7 V | 1 | 0.92 mm | AUDIO AMPLIFIER | 2 mm | 1.52 mm |