- Impedance
- Orientation
- Product
- Series
- Termination Style
- Maximum Operating Temperature
- Minimum Operating Temperature
- Voltage, Rating
- RoHS
- Mating Cycles
- Contact Materials
- Contact Plating
Attribute column
Manufacturer
Yamaichi Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Dielectric Material | Body Material | Center Contact Plating | Center Contact Material | Base Product Number | Cable Types | Contact Materials | ECCN | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Harmonized Code | Itar Registered | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Connector Type | Gender | Fastening Type | Voltage - Supply | Orientation | Ingress Protection | Frequency | Termination Style | Function | Number of Outputs | Housing Color | Output Type | Polarity | Insulation Resistance | Impedance | Connector Style | Number of Ports | Input Type | Data Rate | Mating Cycles | Contact Termination | Number of Inputs | Includes | Insertion Loss | Body Finish | Cable Group | Shield Termination | Product | Features | RF Series | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HF108P-0001-0D-VE Yamaichi | 93 |
| - | Gold | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Brass | Nickel | - | HF108P | - | Copper Alloy | - | 200 | 2 GHz | - | - | + 105 C | Yamaichi Electronics | - 40 C | - | Bulk | Active | - | 100 VAC | - | HF108 | Plug, Male Pin | Jack (Socket) | Latch Lock | - | Right Angle | - | - | Solder | - | - | Violet, Bordeaux | - | - | 1000 MOhms | 100 Ohms | HSD®, Fakra, Quadraxial | 1 | - | - | - | Solder | - | - | - | Nickel | - | Solder | Connectors | Code D | - | - | ||
![]() HF109P-0001-0F-VE Yamaichi | 71 |
| - | Gold | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Zinc Alloy | Nickel | - | HF109P | - | Copper Alloy | - | 200 | 2 GHz | - | - | + 105 C | Yamaichi Electronics | - 40 C | - | Bulk | Active | - | 100 VAC | -40°C ~ 105°C | HF109 | Plug, Male Pin | Jack (Socket) | Latch Lock | - | Right Angle | - | - | Solder | - | - | Brown | - | - | 1000 MOhms | 100 Ohms | HSD®, Fakra, Quadraxial | 1 | - | - | - | Solder | - | - | - | Nickel | - | Solder | Connectors | Code F | - | - | ||
![]() HF107P-0001-0C-VE Yamaichi | 98 |
| - | Gold | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Brass | Gold | - | HF107P | - | Copper Alloy | - | 200 | 2 GHz | - | - | + 105 C | Yamaichi Electronics | - 40 C | - | Bulk | Active | - | 100 VAC | -40°C ~ 105°C | HF107 | Plug, Male Pin | Jack (Socket) | Latch Lock | - | Right Angle | - | - | Solder | - | - | Blue | - | - | 1000 MOhms | 100 Ohms | HSD®, Fakra, Quadraxial | 1 | - | - | - | Solder | - | - | - | Nickel | - | Solder | Connectors | Code C, EMI Ring | - | - | ||
![]() HF109P-0001-0E-VE Yamaichi | 93 |
| - | Gold | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Zinc Alloy | Nickel | - | HF109P | - | Copper Alloy | - | 200 | 2 GHz | - | - | + 105 C | Yamaichi Electronics | - 40 C | - | Bulk | Active | - | 100 VAC | -40°C ~ 105°C | HF109 | Plug, Male Pin | Jack (Socket) | Latch Lock | - | Right Angle | - | - | Solder | - | - | Green | - | - | 1000 MOhms | 100 Ohms | HSD®, Fakra, Quadraxial | 1 | - | - | - | Solder | - | - | - | Nickel | - | Solder | Connectors | Code E | - | - | ||
![]() HF106P-0001-0K-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | - | 400 | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VAC | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HF106P-0001-0G-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | - | 400 | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VAC | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HF106P-0001-0Z-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | - | 400 | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VAC | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HF106P-0001-0F-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | - | 400 | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VAC | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HF106P-0001-0D-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | - | 400 | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VAC | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HF106P-0001-0B-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | - | 400 | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VAC | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HF106P-0001-0M-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | EAR99 | - | - | 49119900 | Unavailable | - | - | - | - | - | - | - | - | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HFU106P-5001-0F-VE Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VDC | - | HFU106P-5001 | - | - | - | - | Straight | - | 6 GHz | Solder | - | - | - | - | Standard | - | 50 Ohms | - | - | - | - | 25 Cycle | - | - | - | - | - | - | - | Connectors | - | FAKRA | - | ||
![]() HF106P-0001-0I-VE Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Zinc Alloy & Brass | - | 400 | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VAC | - | HF106P-0001 | - | Jack (Socket) | - | - | Right Angle | - | - | Solder | - | - | - | - | - | 1000 MOhms | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | ||
![]() HF106P-0001-0C-VE Yamaichi | 54 |
| - | Gold | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Zinc Alloy | Gold | Brass | HF106P-0001 | - | Zinc Alloy & Brass | - | 400 | 6 GHz | - | - | + 105 C | Yamaichi Electronics | - 40 C | PCB Mount | Tape & Reel (TR) | Active | Details | 335 VAC | -40°C ~ 105°C | HF106P-0001 | Plug, Male Pin | Jack (Socket) | Latch Lock | - | Right Angle | - | - | Solder | - | - | Blue | - | Standard | 1000 MOhms | 50 Ohms | HSD®, Fakra, Quadraxial | 1 | - | - | 25 | Solder | - | - | - | - | - | Solder | Connectors | Code C | FAKRA | - | ||
![]() HF107P-0001-0B-VE Yamaichi | 91 |
| - | Gold | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | Brass | Gold | - | HF107P | - | Copper Alloy | - | 200 | 2 GHz | - | - | + 105 C | Yamaichi Electronics | - 40 C | - | Bulk | Active | - | 100 VAC | -40°C ~ 105°C | HF107 | Plug, Male Pin | Jack (Socket) | Latch Lock | - | Right Angle | - | - | Solder | - | - | White | - | - | 1000 MOhms | 100 Ohms | HSD®, Fakra, Quadraxial | 1 | - | - | - | Solder | - | - | - | Nickel | - | Solder | Connectors | Code B, EMI Ring | - | - | ||
![]() HFU106P-5001-0I-VE Yamaichi | 92 |
| - | - | Through Hole | - | - | - | Polyamide (PA), Nylon 6T | Zinc Alloy | Gold | Brass | HFU106P | - | - | - | - | - | - | - | + 105 C | Yamaichi Electronics | - 40 C | - | Bulk | Active | Details | 335 VDC | - | HFU106P-5001 | Plug, Male Pin | - | Locking Ramp | - | Straight | - | 6 GHz | Solder | - | - | Beige | - | Standard | - | 50 Ohms | SMB, Fakra | 1 | - | - | 25 Cycle | Solder | - | - | - | Tin | - | - | Connectors | Code I | FAKRA | - | ||
![]() HF106P-0001-0H-VE Yamaichi | In Stock | - | - | Gold | Surface Mount | 36-WFQFN Exposed Pad | - | 36-WQFN (6x6) | - | - | - | - | - | - | Zinc Alloy & Brass | - | - | - | - | - | - | Texas Instruments | - | - | Bulk | Active | - | - | -40°C ~ 105°C (TA) | Automotive, AEC-Q100 | - | Jack (Socket) | - | 3V ~ 3.6V | Right Angle | - | - | Solder | Serializer | 1 | - | FPD-Link II, LVDS | - | - | 50 Ohms | - | - | FPD-Link, LVDS | 1.2Gbps | - | - | 4 | - | - | - | - | - | Connectors | - | - | - | ||
![]() HFU106P-5001-0M-VE Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VDC | - | HFU106P-5001 | - | - | - | - | Straight | - | 6 GHz | Solder | - | - | - | - | Standard | - | 50 Ohms | - | - | - | - | 25 Cycle | - | - | - | - | - | - | - | Connectors | - | FAKRA | - | ||
![]() HFU106P-5001-0H-VE Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | + 105 C | - | - 40 C | - | - | - | Details | 335 VDC | - | HFU106P-5001 | - | - | - | - | Straight | - | 6 GHz | Solder | - | - | - | - | Standard | - | 50 Ohms | - | - | - | - | 25 Cycle | - | - | - | - | - | - | - | Connectors | - | FAKRA | - | ||
![]() HFU106P-5001-0A-VE Yamaichi | 57 |
| - | - | Through Hole | - | - | - | Polyamide (PA), Nylon 6T | Zinc Alloy | Gold | Brass | HFU106P | - | - | - | - | - | - | - | + 105 C | Yamaichi Electronics | - 40 C | - | Tape & Reel (TR) | Active | Details | 335 VDC | - | HFU106P-5001 | Plug, Male Pin | - | Locking Ramp | - | Straight | - | 6 GHz | Solder | - | - | Black | - | Standard | - | 50 Ohms | SMB, Fakra | 1 | - | - | 25 Cycle | Solder | - | - | - | Tin | - | - | Connectors | Code A | FAKRA | - |