- Additional Feature
- Body Breadth
- Body Depth
- Body Length
- Body/Shell Style
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Contact Materials
- Contact Pattern
- Contact Resistance
- Contact Style
Attribute column
Manufacturer
Yamaichi D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | ECCN Code | Additional Feature | HTS Code | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT5078S5K228 Yamaichi Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CT09-15P5K272 Yamaichi Electronics Co Ltd | In Stock | - | Datasheet | BOARD | #4-40 | CLINCH NUT | 1.213 inch | AU ON NI | COPPER ALLOY | YAMAICHI ELECTRONICS CO LTD | GLASS FILLED POLYESTER | RIGHT ANGLE | 3 | 105 °C | -55 °C | Active | EAR99 | SNAP-IN TYPE | 8536.69.40.30 | GENERAL PURPOSE | 15 | 2.286 mm | unknown | UL | 3 | STAGGERED | 0.492 inch | MALE | 0.63 inch | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.09 inch | RECEPTACLE | SOLDER | 1000VAC V | 2.54 mm | GOLD OVER NICKEL | STAGGERED | 0.1 inch | 0.13 inch |