- Card Type
- Contact Plating
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Mounting Styles
- Number of Contacts
- Product
- Series
- Termination Style
- Voltage, Rating
- Base Product Number
- Housing Material
Attribute column
Manufacturer
Yamaichi Memory Connectors - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Mounting Feature | Housing Material | Base Product Number | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Insertion - Extraction Style | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage, Rating | Packaging | Series | Connector Type | Type | Number of Positions | Number of Rows | Gender | Pitch | Current Rating | Contact Finish | Termination Style | Number of Contacts | Card Type | Insulation Resistance | Accessory Type | Mating Cycles | Insertion, Removal Method | Product | Ejector Side | Features | Height | Length | Contact Finish Thickness | Height Above Board | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PJS008-4100-0-VE Yamaichi | 147 | - | - | Gold | Surface Mount, Right Angle | Normal, Standard - Top | Liquid Crystal Polymer (LCP) | PJS008 | Polyamide (PA) | 700 | - | - | + 85 C | Yamaichi Electronics | - 25 C | PCB Mount | Bulk | Active | - | 0.073864 oz | 50 V | Tray | PJS008 | Connector and Ejector | - | 8 | 1 | Female | 1.10 mm | 500 mA | Gold-Nickel | SMD/SMT | 8 Contact | microSD | - | - | - | Push In, Push Out | Micro SD Card Connectors | - | Push-Lock | - | - | - | 0.122 (3.10mm) | UL 94 V-0 | ||
![]() FUA006-3210-0 Yamaichi | 66 |
| - | - | - | - | Polyoxymethylene (POM) | FUA006 | - | 4500 | MICRO SIM Card | - | - | Yamaichi Electronics | - | - | Tray | Active | Details | 0.010092 oz | - | - | FUS006 | - | - | - | - | - | - | - | - | - | - | MicroSIM | - | Tray | - | - | Card Connectors | - | - | 1.05 mm | 15.5 mm | - | - | UL 94 HB | ||
![]() FMS006-2340-0-VE Yamaichi | 67 |
| - | Gold | Standard | Normal, Standard - Top | - | FMS006 | - | 450 | - | - | + 85 C | Yamaichi Electronics | - 55 C | PCB Mount | Bulk | Active | - | - | 5 V | - | FMS | Connector and Ejector | - | 6 | 1 | Female | 1.27 mm | 500 mA | Gold-Nickel | SMD/SMT | 6 Contact | SIM | - | - | - | Push In, Push Out | SIM Card Connectors | - | Switch | - | - | - | 0.157 (3.95mm) | - | ||
![]() FUS006-3210-0 Yamaichi | 73 |
| - | Gold | Reverse | Reverse - Bottom | Liquid Crystal Polymer (LCP) | FUS006 | Phosphor Bronze | 1800 | - | - | + 85 C | Yamaichi Electronics | - 25 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.128468 oz | 5 V | MouseReel | FUS006 | Connector | - | 7 (6 + 1) | 1 Row | - | 1.1 mm | 500 mA | Gold-Nickel | SMD/SMT | 6 Contact | MicroSIM | 500 MOhms | - | 5000 Cycles | Push In, Pull Out | Card Connectors | - | Switch | 1.35 mm | 14.7 mm | - | 0.053 (1.35mm) | - | ||
![]() FUA006-3220-0 Yamaichi | 53 |
| - | - | - | - | Polyoxymethylene (POM) | FUA006 | - | 4500 | NANO SIM Card | - | - | Yamaichi Electronics | - | - | Tray | Active | Details | - | - | - | FUS006 | - | - | - | - | - | - | - | - | - | - | MicroSIM | - | Tray | - | - | Card Connectors | - | - | 1.05 mm | 14.7 mm | - | - | UL 94 HB | ||
![]() FMS006Z-2101-0 Yamaichi | In Stock | - | - | Gold | Reverse | - | Liquid Crystal Polymer (LCP) | - | Copper Alloy | 800 | - | Push-Push | + 85 C | - | - 55 C | PCB Mount | - | - | Details | - | 5 V | - | FMS006 | - | - | - | 2 Row | - | - | 500 mA | - | SMD/SMT | 6 Contact | SIM | 500 mOhms | - | 5000 Cycles | - | Card Connectors | - | - | 1.35 mm | 26.5 mm | - | - | - |