- Product
- Type
- RoHS
- Factory Pack QuantityFactory Pack Quantity
- IP Rating
- USOC Codes
- Number of Positions / Contacts per Port
- Series
- Maximum Operating Temperature
- Minimum Operating Temperature
- Configuration
- Mounting Angle
Attribute column
Manufacturer
Yamaichi Modular Connectors - Adapters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Material | Housing Material | Body Length | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Performance Category | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage, Rating | Series | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Pitch | Total Number of Contacts | Shielding | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Configuration | Body/Shell Style | Termination Type | Connector Support Type | Number of Ports | Durability | Accessory Type | Assembly Item Name | Used With | Product | Mounting Angle | USOC Codes | IP Rating | Plating Thickness | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() Y-CONCOVER-10-E Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | 50 | - | - | - | - | + 120 C | - 20 C | - | - | - | - | - | - | - | - | Details | - | Y-ConRJ45 | - | - | Y-ConRJ45 | - | Cap | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories | - | RJ45 | IP67 | - | UL 94 V-0 | ||
![]() Y-CONAS-11 Yamaichi | In Stock | - | - | - | - | - | PA66 | - | - | - | 50 | YAMAICHI ELECTRONICS CO LTD | - | Y-CONAS-11 | - | + 120 C | - 20 C | - | - | - | 120 °C | -20 °C | Contact Manufacturer | - | 5.42 | Details | Yes | Y-ConRJ45 | - | - | Y-ConRJ45 | - | Strain Relief | - | Black | - | - | - | NO | NO | NO | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | STRAIN RELIEF | Y-CON PLUG | Accessories | Straight | RJ45 | IP20 | - | - | ||
![]() Y-CONJACK-14 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | + 120 C | - 40 C | Board Lock | 10P10C | - | - | - | - | - | - | - | - | - | - | - | Y-Con RJ45 | - | Modular | 10 Position | - | - | - | Jack (Female) | - | - | - | - | - | - | - | 2.1 A | - | - | Through Hole | - | - | - | - | - | - | 1x1 | - | - | - | 1 Port | - | - | - | - | Connectors | - | RJ45 | - | - | - | ||
![]() Y-CONKIT-COV-20-TC-PL21 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Y-ConKit | - | Modular Connector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cover | - | - | Connector Kits | - | RJ45 | IP20 | - | - | ||
![]() Y-CONPLUG-11 Yamaichi | In Stock | - | - | Gold | CABLE | BRASS | - | Polybutylene Terephthalate (PBT) | 0.461 inch | AU ON NI | 10 | YAMAICHI ELECTRONICS CO LTD | POLYBUTYLENE TEREPHTHALATE | Y-CONPLUG-11 | Y-CON | + 120 C | - 40 C | Cable Mount | 8P4C | 1 | 120 °C | -40 °C | Contact Manufacturer | Cat 5 | 5.19 | Details | - | Y-ConRJ45 | 0.196613 oz | - | Y-ConRJ45 | TELECOM AND DATACOM CONNECTOR | Modular Connector | 4 Position | Beige | 10/100 Base-T | - | - | - | - | - | - | 4 | Shielded | unknown | 2.1 A | NICKEL | UL | Crimp | COMMERCIAL | 0.26 inch | MALE | 0.972 inch | 2.2 A | TELCOM, MODULAR | - | PLUG | CRIMP | - | 1 | 1500 Cycles | - | - | - | Connectors | Straight | RJ45 | IP20 | 30u inch | UL 94 V-0 |