- Number of Contacts
- Housing Material
- Device Socket Type
- Device Type Used On
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Mounting Styles
- Contact Materials
- Contact Style
Attribute column
Manufacturer
Yamaichi Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Number of Pins | Housing Material | Body Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | For Use With/Related Products | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Termination Method | Unit Weight | Operating Temperature | Packaging | Series | Termination | ECCN Code | Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Pitch | Terminal Pitch | Reach Compliance Code | Current Rating | Pitch - Mating | Termination Style | Number of Contacts | Contact Finish - Post | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | Accessory Type | Device Socket Type | Termination Post Length | Pitch - Post | Body Finish | Device Type Used On | Contact Configuration | Product | Features | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CONTACT 10036-YEU Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 | - | - | - | - | + 150 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Pins | - | - | - | - | ||
![]() IC149-064-001-B5 Yamaichi | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Copper Alloy | 10 | - | YAMAICHI ELECTRONICS CO LTD | IC149-064-001-B5 | - | + 85 C | - | - 25 C | SMD/SMT | - | - | - | - | Contact Manufacturer | - | 5.68 | Details | - | - | - | - | - | IC149 | - | EAR99 | - | 64 Position | - | - | - | - | 8536.69.40.40 | 1.0 mm | - | unknown | 500 mA | - | SMD/SMT | 64 | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | QFP64 | - | - | - | - | - | - | ||
![]() IC51-0804-956-2 Yamaichi | 2473 |
| - | Gold | - | - | PEI, PES, PSU | - | - | - | - | - | 0.551 inch | Straight | AU ON NI | Beryllium Copper | 1 | - | YAMAICHI ELECTRONICS CO LTD | IC51-0804-956-2 | IC51 | + 170 C | - | - 55 C | STRAIGHT | - | - | - | QFP | Contact Manufacturer | - | 5.14 | Details | - | Solder | 0.812183 oz | - | - | IC51 | - | EAR99 | Chip Carrier | 80 Position | - | - | Female | - | 8536.69.40.40 | 0.65 mm | 1.2954 mm | unknown | - | - | SMD/SMT | 80 | - | STAGGERED | 0.551 inch | - | SINGLE PRONG | - | 1000000000 Ω | - | 0.026 inch | SOLDER | 700VAC V | - | IC SOCKET | - | - | - | QFP80 | - | QFP Sockets | - | - | - | - | ||
![]() IC201-1004-008 Yamaichi | 33 |
| - | Gold | - | 100 | POLYETHERIMIDE | Polyetherimide (PEI), Glass Filled | - | - | - | IC201 | 1.22 inch | - | AU ON NI | BE-CU | 25 | - | YAMAICHI ELECTRONICS CO LTD | IC201-1004-008 | IC201 | + 170 C | Yamaichi Electronics | - 40 C | - | 170 °C | -40 °C | Box | - | Contact Manufacturer | Active | 5.17 | Details | - | - | 0.452847 oz | -40°C ~ 150°C | - | IC201 | - | EAR99 | Open Frame | 100 Position | Black | - | - | WITHOUT PROTECTION KEY | 8536.69.40.40 | 0.5 mm | 1.4986 mm | unknown | - | - | SMD/SMT | 100 | - | STAGGERED | 1.22 inch | 0.65 inch | SINGLE PRONG | - | 1000000000 Ω | - | 0.02 inch | SOLDER | 700VAC V | Chip Carrier | IC SOCKET | - | - | - | QFP100 | - | QFP Sockets | - | - | - | - | ||
![]() IC610-0484-004-G Yamaichi | 36 |
| - | Gold | - | 48 | - | Polyetherimide (PEI), Glass Filled | - | - | - | IC610 | - | - | - | - | 25 | IC Sockets | - | - | - | + 150 C | Yamaichi Electronics | - 40 C | - | - | - | Box | - | - | Active | - | - | - | - | - | -40°C ~ 150°C | - | IC610 | - | - | Chip Carrier | 48 Position | Black | - | - | - | - | 0.5 mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | Chip Carrier | - | - | - | - | - | - | QFN Sockets | - | - | - | - | ||
![]() IC51-1004-405-1 Yamaichi | 25 |
| - | Gold | - | 100 | POLYETHERIMIDE | Polyethersulfone (PES), Glass Filled | - | - | - | - | 2.362 inch | - | AU ON NI | BE-CU | 10 | IC Sockets | YAMAICHI ELECTRONICS CO LTD | IC51-1004-405-1 | IC151 | + 170 C | Yamaichi Electronics | - 55 C | STRAIGHT | 170 °C | -55 °C | Box | - | Contact Manufacturer | Active | 5.2 | Details | - | - | 2.723245 oz | -55°C ~ 170°C | - | IC51 | - | EAR99 | Chip Carrier | 100 Position | Black | - | - | WITH CLAMSHELL | 8536.69.40.40 | 1.27 mm | - | unknown | - | - | SMD/SMT | 100 | - | - | 2.126 inch | 0.925 inch | BELLOWED TYPE | - | 1000000000 Ω | - | - | SOLDER | 700VAC V | Chip Carrier | IC SOCKET | - | - | - | PLCC100 | 25X25 | PLCC Sockets | - | - | - | - | ||
![]() IC201-1444-026N-2 Yamaichi | 40 |
| - | Gold | Through Hole | - | Polyphenylene Sulfide (PPS), Glass Filled | - | 144 | Beryllium Copper | - | - | - | - | Gold | - | 10 | - | - | - | - | + 170 C | Yamaichi Electronics | - 40 C | - | - | - | Tray | - | - | Active | - | Details | - | - | 1.154235 oz | -40°C ~ 170°C | - | IC201 | Solder | - | Open Frame | 144 Position | - | - | - | - | - | 0.5 mm | - | - | - | 0.020 (0.50mm) | SMD/SMT | - | - | - | - | - | - | 30mOhm | - | - | - | - | - | - | - | - | 0.020 (0.50mm) | - | - | - | QFP Sockets | Closed Frame | - | - | - | ||
![]() IC51-0804-819-1 Yamaichi | In Stock | - | - | Gold | - | - | POLYSULPHONE | - | - | - | - | - | 0.787 inch | - | AU ON NI | BE-CU | 1 | - | YAMAICHI ELECTRONICS CO LTD | IC51-0804-819-1 | IC51 | + 170 C | - | - 55 C | STRAIGHT | - | - | - | - | Contact Manufacturer | - | 5.63 | Details | - | - | - | - | - | IC51 | - | EAR99 | Chip Carrier | 80 Position | - | - | - | LIDLESS | 8536.69.40.40 | 0.8 mm | 1.6002 mm | unknown | - | - | SMD/SMT | 80 | - | STAGGERED | 0.551 inch | - | SINGLE PRONG | - | 1000000000 Ω | - | 0.031 inch | SOLDER | 700VAC V | - | IC SOCKET | - | - | - | QFP80 | - | QFP Sockets | - | - | - | - | ||
![]() IC149-080-012-B5 Yamaichi | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | - | - | - | Copper Alloy | 5 | - | YAMAICHI ELECTRONICS CO LTD | IC149-080-012-B5 | - | + 85 C | - | - 25 C | SMD/SMT | - | - | - | - | Contact Manufacturer | - | 5.69 | Details | - | - | - | - | - | IC149 | - | EAR99 | - | 80 Position | - | - | - | - | 8536.69.40.40 | 0.8 mm | - | unknown | 500 mA | - | SMD/SMT | 80 | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | QFP80 | - | QFP Sockets | - | - | - | - | ||
![]() CONTACT 3164 Yamaichi | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | 0.011828 oz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.36 A | - | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Pins | - | - | - | - | ||
![]() IC51-0804-711 Yamaichi | In Stock | - | - | - | - | - | POLYSULPHONE | - | - | - | - | - | 0.551 inch | - | AU ON NI | BE-CU | 20 | - | YAMAICHI ELECTRONICS CO LTD | IC51-0804-711 | IC51 | - | - | - | - | - | - | - | - | Contact Manufacturer | - | 5.63 | Details | - | - | - | - | - | IC51 | - | EAR99 | - | - | - | - | - | - | 8536.69.40.40 | - | 1.2954 mm | unknown | - | - | SMD/SMT | 80 | - | STAGGERED | 0.551 inch | - | SINGLE PRONG | - | 1000000000 Ω | - | 0.026 inch | SOLDER | 700VAC V | - | IC SOCKET | - | - | - | QFP80 | - | - | - | - | - | - | ||
![]() IC149-044-149-B5 Yamaichi | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 1.102 inch | - | AU ON NI | Copper Alloy | 10 | - | YAMAICHI ELECTRONICS CO LTD | IC149-044-149-B5 | IC149 | + 85 C | - | - 25 C | SMD/SMT | 85 °C | -25 °C | - | - | Contact Manufacturer | - | 5.18 | Details | - | - | - | - | - | IC149 | - | EAR99 | Prototype Socket | 44 Position | - | - | - | WITH SOLDER TAB | 8536.69.40.40 | 0.8 mm | 0.7874 mm | unknown | 500 mA | - | SMD/SMT | 44 | - | RECTANGULAR | 1.102 inch | 0.433 inch | SINGLE PRONG | - | 500000000 Ω | - | 0.031 inch | SURFACE MOUNT | 150VAC V | - | IC SOCKET | - | - | - | QFP44 | - | QFP Sockets | - | - | - | - | ||
![]() IC51-0302-904 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 150 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | IC51 | - | - | Chip Carrier | 30 Position | - | - | - | - | - | 1.27 mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP Sockets | - | - | - | - | ||
![]() ICP-144-1 Yamaichi | In Stock | - | - | Gold | - | - | PLASTIC | - | - | - | - | - | - | - | - | Copper Alloy | 10 | - | YAMAICHI ELECTRONICS CO LTD | ICP-144-1 | ICP | + 85 C | - | - 25 C | Through Hole | - | - | - | - | Contact Manufacturer | - | 5.18 | Details | - | - | - | - | Bulk | IC149 | - | EAR99 | Emulator Adapter | 144 Position | - | - | - | - | 8536.69.40.40 | 0.5 mm | - | unknown | - | - | Through Hole | 144 | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | QFP144 | - | Various Socket Types | - | - | - | - | ||
![]() IC149-080-030-B5 Yamaichi | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 0.984 inch | - | AU ON NI | Copper Alloy | 10 | - | YAMAICHI ELECTRONICS CO LTD | IC149-080-030-B5 | IC149 | + 85 C | - | - 25 C | SMD/SMT | 85 °C | -25 °C | - | - | Contact Manufacturer | - | 5.18 | Details | - | - | 1.624366 oz | - | - | IC149 | - | EAR99 | Prototype Socket | 80 Position | - | - | - | WITH SOLDER TAB | 8536.69.40.40 | 0.5 mm | 0.508 mm | unknown | 500 mA | - | SMD/SMT | 80 | - | RECTANGULAR | 0.984 inch | 0.433 inch | SINGLE PRONG | - | 500000000 Ω | - | 0.02 inch | SURFACE MOUNT | 100VAC V | - | IC SOCKET | - | - | - | QFP80 | - | QFP Sockets | - | - | - | - | ||
![]() IC51-0202-912 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 150 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | IC51 | - | - | Chip Carrier | 20 Position | - | - | - | - | - | 0.65 mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP Sockets | - | - | - | - | ||
![]() ICP-100-5 Yamaichi | In Stock | - | - | Gold | - | - | PLASTIC | - | - | - | - | - | - | - | - | Copper Alloy | 8 | - | YAMAICHI ELECTRONICS CO LTD | ICP-100-5 | ICP | + 85 C | - | - 25 C | Through Hole | - | - | - | - | Contact Manufacturer | - | 5.45 | Details | - | - | - | - | - | IC149 | - | EAR99 | Emulator Adapter | 100 Position | - | - | - | - | 8536.69.40.40 | 0.5 mm | - | unknown | - | - | Through Hole | 100 | - | - | - | - | - | - | - | - | - | - | - | - | IC SOCKET | - | - | - | QFP100 | - | Various Socket Types | - | - | - | - | ||
![]() IC51-0082-763 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 150 C | - | - 40 C | - | - | - | - | - | - | - | - | Details | - | - | 0.713733 oz | - | - | IC51 | - | - | Chip Carrier | 8 Position | - | - | - | - | - | 1.27 mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SOP Sockets | - | - | - | - | ||
![]() IC51-1964-1952 Yamaichi | In Stock | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | + 170 C | - | - 55 C | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | IC51 | - | - | Chip Carrier | 196 Position | - | - | - | - | - | 0.64 mm | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QFP Sockets | - | - | - | - | ||
![]() IC149-044-052-B5 Yamaichi | In Stock | - | - | Gold | - | - | Polyphenylene Sulfide (PPS) | - | - | - | - | - | 0.953 inch | - | AU ON NI | Copper Alloy | 10 | - | YAMAICHI ELECTRONICS CO LTD | IC149-044-052-B5 | IC149 | + 85 C | - | - 25 C | SMD/SMT | 85 °C | -25 °C | - | - | Contact Manufacturer | - | 5.65 | Details | Yes | - | 0.329812 oz | - | - | IC149 | - | EAR99 | Prototype Socket | 44 Position | - | - | - | WITH SOLDER TAB | 8536.69.40.40 | 0.8 mm | 0.7874 mm | unknown | 500 mA | - | SMD/SMT | 44 | - | RECTANGULAR | 0.953 inch | 0.433 inch | SINGLE PRONG | - | 500000000 Ω | - | 0.031 inch | SURFACE MOUNT | 150VAC V | - | IC SOCKET | - | - | - | QFP44 | - | QFP Sockets | - | - | - | - |