- Case
- Certificates
- Gross weight
- Kind of package
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Features of semiconductor devices
Attribute column
Manufacturer
Yangzhou Yangjie Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR205 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.4g | tape | 60A | 1.3V | 0.6kV | THT | single diode | rectifying | 250ns | 2A | ||
![]() FR153G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 50A | 1.3V | 200V | THT | single diode | rectifying | 150ns | 1.5A | ||
![]() SF21 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 0.95V | 50V | THT | single diode | rectifying | 35ns | 2A | ||
![]() SF23 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | superfast switching | - | 0.4g | tape | 50A | 0.95V | 150V | THT | single diode | rectifying | 35ns | 2A | ||
![]() SF34G YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | glass passivated | superfast switching | 1.28g | tape | 125A | 0.95V | 200V | THT | single diode | rectifying | 35ns | 3A | ||
![]() FR104 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | - | 0.28g | tape | 30A | 1.3V | 0.4kV | THT | single diode | rectifying | 150ns | 1A | ||
![]() 1N4003 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.283g | tape | 30A | 1V | 200V | THT | single diode | rectifying | - | 1A | ||
![]() 1N4004 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.276g | tape | 30A | 1V | 0.4kV | THT | single diode | rectifying | - | 1A | ||
![]() 1N4006 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.31g | tape | 30A | 1V | 0.8kV | THT | single diode | rectifying | - | 1A | ||
![]() FR206G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 60A | 1.3V | 0.8kV | THT | single diode | rectifying | 0.5µs | 2A | ||
![]() 1N4002 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | - | - | 0.283g | tape | 30A | 1V | 100V | THT | single diode | rectifying | - | 1A | ||
![]() FR154 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.41g | tape | 50A | 1.3V | 0.4kV | THT | single diode | rectifying | 150ns | 1.5A | ||
![]() FR305G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | glass passivated | 0.97g | tape | 125A | 1.3V | 0.6kV | THT | single diode | rectifying | 250ns | 3A | ||
![]() FR205G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.391g | tape | 60A | 1.3V | 0.6kV | THT | single diode | rectifying | 250ns | 2A | ||
![]() FR155 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.4g | tape | 50A | 1.3V | 0.6kV | THT | single diode | rectifying | 250ns | 1.5A | ||
![]() FR102 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | - | 0.291g | tape | 30A | 1.3V | 100V | THT | single diode | rectifying | 150ns | 1A | ||
![]() FR155G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 50A | 1.3V | 0.6kV | THT | single diode | rectifying | 250ns | 1.5A | ||
![]() FR201G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 60A | 1.3V | 50V | THT | single diode | rectifying | 150ns | 2A | ||
![]() FR153 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.4g | tape | 50A | 1.3V | 200V | THT | single diode | rectifying | 150ns | 1.5A | ||
![]() FR203G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 60A | 1.3V | 200V | THT | single diode | rectifying | 150ns | 2A |