- Case
- Certificates
- Gross weight
- Kind of package
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Features of semiconductor devices
Attribute column
Manufacturer
Yangzhou Yangjie Protective Hoses, Solid Tubing, Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Features of semiconductor devices1 | Gross weight | Kind of package | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Reverse recovery time | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FR157 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.405g | tape | 50A | 1.3V | 1kV | THT | single diode | rectifying | 0.5µs | 1.5A | ||
![]() FR302G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | fast switching | glass passivated | 0.97g | tape | 125A | 1.3V | 100V | THT | single diode | rectifying | 150ns | 3A | ||
![]() FR103 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | - | 0.293g | tape | 30A | 1.3V | 200V | THT | single diode | rectifying | 150ns | 1A | ||
![]() FR152G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 50A | 1.3V | 100V | THT | single diode | rectifying | 150ns | 1.5A | ||
![]() FR154G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 50A | 1.3V | 0.4kV | THT | single diode | rectifying | 150ns | 1.5A | ||
![]() FR204 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | - | 0.37g | tape | 60A | 1.3V | 0.4kV | THT | single diode | rectifying | 150ns | 2A | ||
![]() FR151G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.4g | tape | 50A | 1.3V | 50V | THT | single diode | rectifying | 150ns | 1.5A | ||
![]() FR157G YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | fast switching | glass passivated | 0.409g | tape | 50A | 1.3V | 1kV | THT | single diode | rectifying | 0.5µs | 1.5A | ||
![]() P6A05G YANGJIE TECHNOLOGY | In Stock | - | - | R6 | RoHS compliant | glass passivated | - | 1.834g | tape | 200A | 1.1V | 50V | THT | single diode | rectifying | - | 6A | ||
![]() 1N4005GS YANGJIE TECHNOLOGY | In Stock | - | - | A405 | RoHS compliant | glass passivated | - | 0.22g | tape | 30A | 1.1V | 0.6kV | THT | single diode | rectifying | - | 1A | ||
![]() 1N4006GS YANGJIE TECHNOLOGY | In Stock | - | - | A405 | RoHS compliant | glass passivated | - | 0.22g | tape | 30A | 1.1V | 0.8kV | THT | single diode | rectifying | - | 1A | ||
![]() FR103G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | glass passivated | 0.323g | tape | 30A | 1.3V | 200V | THT | single diode | rectifying | 150ns | 1A | ||
![]() FR102G YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | fast switching | glass passivated | 0.323g | tape | 30A | 1.3V | 100V | THT | single diode | rectifying | 150ns | 1A | ||
![]() UF4006 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.292g | tape | 30A | 1.7V | 0.8kV | THT | single diode | rectifying | 75ns | 1A | ||
![]() UF4002 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.292g | tape | 30A | 1V | 100V | THT | single diode | rectifying | 50ns | 1A | ||
![]() UF5407 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.138g | tape | 150A | 1.7V | 0.8kV | THT | single diode | rectifying | 75ns | 3A | ||
![]() HER503 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.05g | tape | 150A | 1V | 200V | THT | single diode | rectifying | 50ns | 5A | ||
![]() UF5401 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | superfast switching | - | 1.142g | tape | 150A | 1V | 100V | THT | single diode | rectifying | 50ns | 3A | ||
![]() 1N5401G YANGJIE TECHNOLOGY | In Stock | - | - | DO27 | RoHS compliant | glass passivated | - | 1.05g | tape | 200A | 1.1V | 100V | THT | single diode | rectifying | - | 3A | ||
![]() UF4007 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | superfast switching | - | 0.286g | tape | 30A | 1.7V | 1kV | THT | single diode | rectifying | 75ns | 1A |