- Case
- Certificates
- Gross weight
- Kind of package
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Yangzhou Yangjie Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBRL20100CD YANGJIE TECHNOLOGY | In Stock | - | - | TO252 | RoHS compliant | 0.363g | reel | tape | 250A | 0.72V | 100V | SMD | common cathode | double | Schottky rectifying | 10A x2 | ||
![]() MBRL2060CD YANGJIE TECHNOLOGY | In Stock | - | - | TO252 | RoHS compliant | 1.5g | reel | tape | 125A | 0.6V | 60V | SMD | common cathode | double | Schottky rectifying | 10A x2 | ||
![]() SS35 YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | 0.283g | reel | tape | 70A | 0.7V | 50V | SMD | single diode | - | Schottky rectifying | 3A | ||
![]() SS54 YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | 0.303g | reel | tape | 100A | 0.6V | 40V | SMD | single diode | - | Schottky rectifying | 5A | ||
![]() SS52 YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | 0.251g | reel | tape | 100A | 0.55V | 20V | SMD | single diode | - | Schottky rectifying | 5A | ||
![]() SS25 YANGJIE TECHNOLOGY | In Stock | - | - | SMB | RoHS compliant | 0.119g | reel | tape | 50A | 0.7V | 50V | SMD | single diode | - | Schottky rectifying | 2A | ||
![]() SS36 YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | 0.301g | reel | tape | 70A | 0.7V | 60V | SMD | single diode | - | Schottky rectifying | 3A | ||
![]() SS32 YANGJIE TECHNOLOGY | In Stock | - | - | SMC | RoHS compliant | 0.248g | reel | tape | 70A | 0.5V | 20V | SMD | single diode | - | Schottky rectifying | 3A | ||
![]() SS19 YANGJIE TECHNOLOGY | In Stock | - | - | SMA-W | RoHS compliant | 0.063g | reel | tape | 30A | 0.85V | 90V | SMD | single diode | - | Schottky rectifying | 1A | ||
![]() SS15 YANGJIE TECHNOLOGY | In Stock | - | - | SMA-W | RoHS compliant | 0.063g | reel | tape | 30A | 0.7V | 50V | SMD | single diode | - | Schottky rectifying | 1A | ||
![]() SS13 YANGJIE TECHNOLOGY | In Stock | - | - | SMA-W | RoHS compliant | 0.077g | reel | tape | 30A | 0.55V | 30V | SMD | single diode | - | Schottky rectifying | 1A | ||
![]() MBR10120 YANGJIE TECHNOLOGY | In Stock | - | - | TO220AC | RoHS compliant | 2g | tube | - | 150A | 0.9V | 120V | THT | single diode | - | Schottky rectifying | 10A | ||
![]() MBR3050CT YANGJIE TECHNOLOGY | In Stock | - | - | TO220AB | RoHS compliant | 2g | tube | - | 200A | 0.8V | 50V | THT | common cathode | double | Schottky rectifying | 15A x2 | ||
![]() SR320 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | 1.047g | tape | - | 80A | 0.55V | 20V | THT | single diode | - | Schottky rectifying | 3A | ||
![]() SR330 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | 1.28g | tape | - | 80A | 0.55V | 30V | THT | single diode | - | Schottky rectifying | 3A | ||
![]() MBR3045CT YANGJIE TECHNOLOGY | In Stock | - | - | TO220AB | RoHS compliant | 1.9g | tube | - | 200A | 0.7V | 45V | THT | common cathode | double | Schottky rectifying | 15A x2 | ||
![]() SR140 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | 0.28g | tape | - | 30A | 0.55V | 40V | THT | single diode | - | Schottky rectifying | 1A | ||
![]() SR530 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | 1.28g | tape | - | 120A | 0.55V | 30V | THT | single diode | - | Schottky rectifying | 5A | ||
![]() MBR3080CT YANGJIE TECHNOLOGY | In Stock | - | - | TO220AB | RoHS compliant | 2g | tube | - | 200A | 0.85V | 80V | THT | common cathode | double | Schottky rectifying | 15A x2 | ||
![]() MBR10150CT YANGJIE TECHNOLOGY | In Stock | - | - | TO220AB | RoHS compliant | 1.907g | tube | - | 100A | 0.9V | 150V | THT | common cathode | double | Schottky rectifying | 5A x2 |