- Case
- Certificates
- Gross weight
- Kind of package
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Kind of package1
Attribute column
Manufacturer
Yangzhou Yangjie Electrical, Specialty Fuses
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Semiconductor structure1 | Type of diode | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR30100CT YANGJIE TECHNOLOGY | In Stock | - | - | TO220AB | RoHS compliant | 1.88g | tube | - | 200A | 0.85V | 100V | THT | common cathode | double | Schottky rectifying | 15A x2 | ||
![]() SR350 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | 1.28g | tape | - | 80A | 0.7V | 50V | THT | single diode | - | Schottky rectifying | 3A | ||
![]() SR120 YANGJIE TECHNOLOGY | In Stock | - | - | DO41 | RoHS compliant | 0.273g | tape | - | 30A | 0.55V | 20V | THT | single diode | - | Schottky rectifying | 1A | ||
![]() SR220 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | 0.397g | tape | - | 50A | 0.55V | 20V | THT | single diode | - | Schottky rectifying | 2A | ||
![]() SR280 YANGJIE TECHNOLOGY | In Stock | - | - | DO15 | RoHS compliant | 0.348g | tape | - | 50A | 0.85V | 80V | THT | single diode | - | Schottky rectifying | 2A | ||
![]() SR380 YANGJIE TECHNOLOGY | In Stock | - | - | DO201AD | RoHS compliant | 1.28g | tape | - | 80A | 0.85V | 80V | THT | single diode | - | Schottky rectifying | 3A | ||
![]() MBR20200CDS YANGJIE TECHNOLOGY | In Stock | - | - | TO252 | RoHS compliant | 0.365g | reel | tape | 150A | 0.9V | 200V | SMD | common cathode | double | Schottky rectifying | 10A x2 | ||
![]() MBR20150CDS YANGJIE TECHNOLOGY | In Stock | - | - | TO252 | RoHS compliant | 1.5g | reel | tape | 130A | 0.85V | 150V | SMD | common cathode | double | Schottky rectifying | 10A x2 |