- Package
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
Attribute column
Manufacturer
Yangzhou Yangjie TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA130A YANGJIE TECHNOLOGY | In Stock | - | - | 130V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 2.2A | 111V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA120A YANGJIE TECHNOLOGY | In Stock | - | - | 120V | SMA | RoHS compliant | glass passivated | 0.086g | reel | tape | 2.4A | 102V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA150A YANGJIE TECHNOLOGY | In Stock | - | - | 150V | SMA | RoHS compliant | glass passivated | 0.081g | reel | tape | 1.9A | 128V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA16A YANGJIE TECHNOLOGY | In Stock | - | - | 16V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 17.7A | 13.6V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB36A YANGJIE TECHNOLOGY | In Stock | - | - | 36V | SMB | RoHS compliant | - | 0.095g | reel | tape | 12A | 30.8V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB16A YANGJIE TECHNOLOGY | In Stock | - | - | 16V | SMB | RoHS compliant | - | 0.145g | reel | tape | 26.6A | 13.6V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA30A YANGJIE TECHNOLOGY | In Stock | - | - | 30V | SMA | RoHS compliant | glass passivated | 0.067g | reel | tape | 9.6A | 25.6V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA11A YANGJIE TECHNOLOGY | In Stock | - | - | 11V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 25.6A | 9.4V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA9.1A YANGJIE TECHNOLOGY | In Stock | - | - | 9.1V | SMA | RoHS compliant | glass passivated | 0.077g | reel | tape | 29.8A | 7.8V | SMD | 0.4kW | unidirectional | TVS | ±5% | 0.1mA | ||
![]() P4SMA170A YANGJIE TECHNOLOGY | In Stock | - | - | 170V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 1.7A | 145V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA13A YANGJIE TECHNOLOGY | In Stock | - | - | 13V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 22A | 11.1V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB75A YANGJIE TECHNOLOGY | In Stock | - | - | 75V | SMB | RoHS compliant | - | 0.095g | reel | tape | 5.8A | 64.1V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA82A YANGJIE TECHNOLOGY | In Stock | - | - | 82V | SMA | RoHS compliant | glass passivated | 0.133g | reel | tape | 3.5A | 70.1V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA10A YANGJIE TECHNOLOGY | In Stock | - | - | 10V | SMA | RoHS compliant | glass passivated | 0.076g | reel | tape | 27.6A | 8.6V | SMD | 0.4kW | unidirectional | TVS | ±5% | 20µA | ||
![]() P4SMA20A YANGJIE TECHNOLOGY | In Stock | - | - | 20V | SMA | RoHS compliant | glass passivated | 0.075g | reel | tape | 14.4A | 17.1V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB100A YANGJIE TECHNOLOGY | In Stock | - | - | 100V | SMB | RoHS compliant | - | 0.095g | reel | tape | 4.3A | 85.5V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA22A YANGJIE TECHNOLOGY | In Stock | - | - | 22V | SMA | RoHS compliant | glass passivated | 0.085g | reel | tape | 13A | 18.8V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB170A YANGJIE TECHNOLOGY | In Stock | - | - | 170V | SMB | RoHS compliant | - | 0.095g | reel | tape | 2.5A | 145V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA33A YANGJIE TECHNOLOGY | In Stock | - | - | 33V | SMA | RoHS compliant | glass passivated | 0.078g | reel | tape | 8.7A | 28.2V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA39A YANGJIE TECHNOLOGY | In Stock | - | - | 39V | SMA | RoHS compliant | glass passivated | 0.077g | reel | tape | 7.4A | 33.3V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA |