- Package
- Type
- Applications
- Capacitance @ Frequency
- Current - Peak Pulse (10/1000μs)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Peak Pulse
- Power Line Protection
- Product Status
Attribute column
Manufacturer
Yangzhou Yangjie TVS - Diodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA43A YANGJIE TECHNOLOGY | In Stock | - | - | 43V | SMA | RoHS compliant | glass passivated | 0.121g | reel | tape | 6.7A | 36.8V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA15A YANGJIE TECHNOLOGY | In Stock | - | - | 15V | SMA | RoHS compliant | glass passivated | 0.076g | reel | tape | 18.8A | 12.8V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB22A YANGJIE TECHNOLOGY | In Stock | - | - | 22V | SMB | RoHS compliant | - | 0.14g | reel | tape | 19.6A | 18.8V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA18A YANGJIE TECHNOLOGY | In Stock | - | - | 18V | SMA | RoHS compliant | glass passivated | 0.075g | reel | tape | 15.8A | 15.3V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB24A YANGJIE TECHNOLOGY | In Stock | - | - | 24V | SMB | RoHS compliant | - | 0.141g | reel | tape | 18.1A | 20.5V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA56A YANGJIE TECHNOLOGY | In Stock | - | - | 56V | SMA | RoHS compliant | glass passivated | 0.082g | reel | tape | 5.2A | 47.8V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB300A YANGJIE TECHNOLOGY | In Stock | - | - | 300V | SMB | RoHS compliant | - | 0.095g | reel | tape | 1.4A | 256V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB15A YANGJIE TECHNOLOGY | In Stock | - | - | 15V | SMB | RoHS compliant | - | 0.135g | reel | tape | 28.3A | 12.8V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB11A YANGJIE TECHNOLOGY | In Stock | - | - | 11V | SMB | RoHS compliant | - | 0.095g | reel | tape | 38.4A | 9.4V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA62A YANGJIE TECHNOLOGY | In Stock | - | - | 62V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 4.7A | 53V | SMD | 0.4kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB550A YANGJIE TECHNOLOGY | In Stock | - | - | 550V | SMB | RoHS compliant | - | 0.095g | reel | tape | 0.8A | 470.3V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB12A YANGJIE TECHNOLOGY | In Stock | - | - | 12V | SMB | RoHS compliant | - | 0.095g | reel | tape | 35.9A | 10.2V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB10A YANGJIE TECHNOLOGY | In Stock | - | - | 10V | SMB | RoHS compliant | - | 0.127g | reel | tape | 41.3A | 8.6V | SMD | 0.6kW | unidirectional | TVS | ±5% | 20µA | ||
![]() P6SMB130A YANGJIE TECHNOLOGY | In Stock | - | - | 130V | SMB | RoHS compliant | - | 0.095g | reel | tape | 3.3A | 111V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB110A YANGJIE TECHNOLOGY | In Stock | - | - | 110V | SMB | RoHS compliant | - | 0.095g | reel | tape | 3.9A | 94V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB350A YANGJIE TECHNOLOGY | In Stock | - | - | 350V | SMB | RoHS compliant | - | 0.095g | reel | tape | 1.2A | 299.3V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB520A YANGJIE TECHNOLOGY | In Stock | - | - | 520V | SMB | RoHS compliant | - | 0.095g | reel | tape | 0.8A | 444.6V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB500A YANGJIE TECHNOLOGY | In Stock | - | - | 500V | SMB | RoHS compliant | - | 0.095g | reel | tape | 0.8A | 427.5V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB39A YANGJIE TECHNOLOGY | In Stock | - | - | 39V | SMB | RoHS compliant | - | 0.141g | reel | tape | 11.1A | 33.3V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB56A YANGJIE TECHNOLOGY | In Stock | - | - | 56V | SMB | RoHS compliant | - | 0.136g | reel | tape | 7.8A | 47.8V | SMD | 0.6kW | unidirectional | TVS | ±5% | 5µA |