- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Kind of package1
- Leakage current
- Max. forward impulse current
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
Attribute column
Manufacturer
Yangzhou Yangjie Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA150CA YANGJIE TECHNOLOGY | In Stock | - | - | 150V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 1.9A | 128V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA170CA YANGJIE TECHNOLOGY | In Stock | - | - | 170V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 1.7A | 145V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA18CA YANGJIE TECHNOLOGY | In Stock | - | - | 18V | SMA | RoHS compliant | glass passivated | 0.102g | reel | tape | 15.8A | 15.3V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA11CA YANGJIE TECHNOLOGY | In Stock | - | - | 11V | SMA | RoHS compliant | glass passivated | 0.07g | reel | tape | 25.6A | 9.4V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA56CA YANGJIE TECHNOLOGY | In Stock | - | - | 56V | SMA | RoHS compliant | glass passivated | 0.083g | reel | tape | 5.2A | 47.8V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA47CA YANGJIE TECHNOLOGY | In Stock | - | - | 47V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 6.1A | 40.2V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA27CA YANGJIE TECHNOLOGY | In Stock | - | - | 27V | SMA | RoHS compliant | glass passivated | 0.074g | reel | tape | 10.6A | 23.1V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA180CA YANGJIE TECHNOLOGY | In Stock | - | - | 180V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 1.6A | 154V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB300CA YANGJIE TECHNOLOGY | In Stock | - | - | 300V | SMB | RoHS compliant | - | 0.121g | reel | tape | 1.4A | 256V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA30CA YANGJIE TECHNOLOGY | In Stock | - | - | 30V | SMA | RoHS compliant | glass passivated | 0.082g | reel | tape | 9.6A | 25.6V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA33CA YANGJIE TECHNOLOGY | In Stock | - | - | 33V | SMA | RoHS compliant | glass passivated | 0.077g | reel | tape | 8.7A | 28.2V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA62CA YANGJIE TECHNOLOGY | In Stock | - | - | 62V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 4.7A | 53V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA20CA YANGJIE TECHNOLOGY | In Stock | - | - | 20V | SMA | RoHS compliant | glass passivated | 0.078g | reel | tape | 14.4A | 17.1V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA43CA YANGJIE TECHNOLOGY | In Stock | - | - | 43V | SMA | RoHS compliant | glass passivated | 0.084g | reel | tape | 6.7A | 36.8V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA12CA YANGJIE TECHNOLOGY | In Stock | - | - | 12V | SMA | RoHS compliant | glass passivated | 0.081g | reel | tape | 23.9A | 10.2V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA51CA YANGJIE TECHNOLOGY | In Stock | - | - | 51V | SMA | RoHS compliant | glass passivated | 0.097g | reel | tape | 5.7A | 43.6V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA75CA YANGJIE TECHNOLOGY | In Stock | - | - | 75V | SMA | RoHS compliant | glass passivated | 0.08g | reel | tape | 3.9A | 64.1V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB150CA YANGJIE TECHNOLOGY | In Stock | - | - | 150V | SMB | RoHS compliant | - | 0.095g | reel | tape | 2.9A | 128V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB100CA YANGJIE TECHNOLOGY | In Stock | - | - | 100V | SMB | RoHS compliant | - | 0.13g | reel | tape | 4.3A | 85.5V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB43CA YANGJIE TECHNOLOGY | In Stock | - | - | 43V | SMB | RoHS compliant | - | 0.131g | reel | tape | 10.1A | 36.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA |