- Breakdown Voltage / V
- Case
- Certificates
- Gross weight
- Kind of package
- Kind of package1
- Leakage current
- Max. forward impulse current
- Max. off-state voltage
- Mounting
- Peak pulse power dissipation
- Semiconductor structure
Attribute column
Manufacturer
Yangzhou Yangjie Contacts, Spring Loaded and Pressure
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Breakdown Voltage / V | Case | Certificates | Features of semiconductor devices | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Mounting | Peak pulse power dissipation | Semiconductor structure | Type of diode | Tolerance | Leakage current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P4SMA24CA YANGJIE TECHNOLOGY | In Stock | - | - | 24V | SMA | RoHS compliant | glass passivated | 0.084g | reel | tape | 12A | 20.5V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA110CA YANGJIE TECHNOLOGY | In Stock | - | - | 110V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 2.6A | 94V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB110CA YANGJIE TECHNOLOGY | In Stock | - | - | 110V | SMB | RoHS compliant | - | 0.095g | reel | tape | 3.9A | 94V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA120CA YANGJIE TECHNOLOGY | In Stock | - | - | 120V | SMA | RoHS compliant | glass passivated | 0.073g | reel | tape | 2.4A | 102V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB36CA YANGJIE TECHNOLOGY | In Stock | - | - | 36V | SMB | RoHS compliant | - | 0.132g | reel | tape | 12A | 30.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB10CA YANGJIE TECHNOLOGY | In Stock | - | - | 10V | SMB | RoHS compliant | - | 0.129g | reel | tape | 41.3A | 8.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 20µA | ||
![]() P6SMB12CA YANGJIE TECHNOLOGY | In Stock | - | - | 12V | SMB | RoHS compliant | - | 0.14g | reel | tape | 35.9A | 10.2V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB51CA YANGJIE TECHNOLOGY | In Stock | - | - | 51V | SMB | RoHS compliant | - | 0.095g | reel | tape | 8.5A | 43.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB20CA YANGJIE TECHNOLOGY | In Stock | - | - | 20V | SMB | RoHS compliant | - | 0.095g | reel | tape | 21.6A | 17.1V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA16CA YANGJIE TECHNOLOGY | In Stock | - | - | 16V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 17.7A | 13.6V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB520CA YANGJIE TECHNOLOGY | In Stock | - | - | 520V | SMB | RoHS compliant | - | 0.095g | reel | tape | 0.8A | 444.6V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA39CA YANGJIE TECHNOLOGY | In Stock | - | - | 39V | SMA | RoHS compliant | glass passivated | 0.079g | reel | tape | 7.4A | 33.3V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB250CA YANGJIE TECHNOLOGY | In Stock | - | - | 250V | SMB | RoHS compliant | - | 0.095g | reel | tape | 1.7A | 214V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB500CA YANGJIE TECHNOLOGY | In Stock | - | - | 500V | SMB | RoHS compliant | - | 0.095g | reel | tape | 0.8A | 427.5V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB62CA YANGJIE TECHNOLOGY | In Stock | - | - | 62V | SMB | RoHS compliant | - | 0.095g | reel | tape | 7A | 53V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB91CA YANGJIE TECHNOLOGY | In Stock | - | - | 90.9V | SMB | RoHS compliant | - | 0.095g | reel | tape | 4.8A | 77.8V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P6SMB24CA YANGJIE TECHNOLOGY | In Stock | - | - | 24V | SMB | RoHS compliant | - | 0.14g | reel | tape | 18.1A | 20.5V | SMD | 0.6kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA91CA YANGJIE TECHNOLOGY | In Stock | - | - | 91V | SMA | RoHS compliant | glass passivated | 0.076g | reel | tape | 3.2A | 77.8V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA36CA YANGJIE TECHNOLOGY | In Stock | - | - | 36V | SMA | RoHS compliant | glass passivated | 0.077g | reel | tape | 8A | 30.8V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA | ||
![]() P4SMA100CA YANGJIE TECHNOLOGY | In Stock | - | - | 100V | SMA | RoHS compliant | glass passivated | 0.06g | reel | tape | 2.9A | 85.5V | SMD | 0.4kW | bidirectional | TVS | ±5% | 5µA |