- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Case | Certificates | Date Of Intro | Electrical mounting | Features of semiconductor devices | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Gross weight | Gross Weight | Ihs Manufacturer | Leads | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Transport packaging size/quantity | Transport Packaging size/quantity | Type of bridge rectifier | Version | Wire length | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Depth | Reach Compliance Code | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Load current | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D15JA60A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1V@7.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | 240A | 3.2A | 5uA@600V | 600V | true | - | - | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBU410-A1-0000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | 1V@2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | 4A | 10uA@1kV | 1kV | true | - | - | - | - | - | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBUL1508 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD200S18M3 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | 1.45V@300A | - | - | - | - | - | - | - | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 2.24kA | 200A | 500uA@1.8kV | 1.8kV | true | - | - | - | - | - | - | -40℃~+150℃@(Tvj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR1660CD Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | 2020-08-07 | - | - | - | 1.6 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | e3 | EAR99 | TIN | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | - | compliant | - | R-PSSO-G2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 8 A | 1 | 600 V | TO-252 | 100 A | 5 µA | - | - | 0.035 µs | 600 V | - | - | - | ||
![]() MUR30120PL Yangzhou Yangjie Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT1508A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS10MQ Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS34Q Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | - | 0.5 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | - | compliant | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 40 V | DO-214AB | 70 A | 200 µA | - | - | - | 40 V | - | - | - | ||
![]() E1FF Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | - | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | e3 | EAR99 | TIN | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | - | compliant | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 300 V | - | - | - | - | - | 0.035 μs | - | - | - | - | ||
![]() SS515AQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | - | 0.9 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | - | compliant | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 150 V | DO-214AC | 100 A | 100 µA | - | - | - | 150 V | - | - | - | ||
![]() MBRU2080FCTA Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | - | 0.65 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | - | compliant | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 80 V | TO-220AB | 250 A | 200 µA | - | - | - | 80 V | - | - | - | ||
![]() SL210 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | - | - | - | - | 0.72 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | - | compliant | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 100 V | - | 50 A | 500 µA | - | - | - | 100 V | - | - | - | ||
![]() W08 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | - | - | 4 | - | - | - | - | - | - | 1 V | - | 121.00 | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | 150 °C | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | 48*31.5*27/200 | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | 50 mm | compliant | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 800 V | - | 30 A | - | - | - | - | - | - | 25 mm | 85 mm | ||
![]() MBR2045FCT Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | 2 | - | - | - | - | - | - | 0.65 V | 8.17 | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | 125 °C | -55 °C | - | PLASTIC/EPOXY | ITO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | Yes | 58*30*29/3000 | - | - | - | 2*150 mm | - | e3 | EAR99 | Tin (Sn) | - | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | - | compliant | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 45 V | TO-220AB | 150 A | 200 μA | - | - | - | 45 V | GENERAL PURPOSE | - | - | ||
![]() HER3004PT Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | 2 | - | - | - | - | - | - | 1 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | 150 °C | -65 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | LOW POWER LOSS | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | - | compliant | MIL-STD-750 | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 15 A | 1 | 300 V | TO-247AD | 300 A | 10 μA | - | 300 V | 0.05 μs | 300 V | EFFICIENCY | - | - | ||
![]() SF28 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | - | - | 1 | - | - | - | - | - | - | 1.7 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | 125 °C | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | compliant | - | - | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | - | 50 A | - | - | - | 0.035 μs | - | - | - | - | ||
![]() MD160S16M5 YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | - | M5 | RoHS compliant | - | screw | glass passivated | - | - | 194g | - | - | M6 screws | 1.8kA | 1.75V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160A | - | - | - | - | - | - | ||
![]() MD75S16M2 YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | - | M2 | RoHS compliant | - | screw | glass passivated | - | - | 148.9g | - | - | M5 screws | 750A | 1.6V | 1.6kV | screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | three-phase | module | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 75A | - | - | - | - | - | - | ||
![]() MBR1060CTS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | - | - | - | - | 0.75 V | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | Yes | - | - | - | - | - | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | - | compliant | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 60 V | TO-220AB | 100 A | 200 μA | - | - | - | 60 V | - | - | - |