- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H2JF Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 600 V | - | 50 A | 5 µA | - | 0.075 µs | - | ||
![]() D8JB10 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3 | EAR99 | TIN | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 3.2 A | 1 | 100 V | - | 175 A | - | - | - | - | ||
![]() DBL202 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | Active | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | THROUGH-HOLE | - | compliant | - | - | R-PDIP-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 2 A | 1 | 100 V | - | 60 A | 10 µA | - | - | 100 V | ||
![]() MURL1560F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | - | 1.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3 | EAR99 | Tin (Sn) | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | R-PSFM-T2 | SINGLE | RECTIFIER DIODE | ISOLATED | 15 A | 1 | 600 V | TO-220AC | 150 A | 10 µA | - | 0.075 µs | 600 V | ||
![]() MBRU2080CTA Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.65 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | THROUGH-HOLE | - | compliant | - | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 10 A | 1 | 80 V | TO-220AB | 250 A | 200 µA | - | - | 80 V | ||
![]() SKBPC2510 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | - | - | 1.26 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | - | - | - | - | - | Active | - | Yes | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 1 | 1000 V | - | 375 A | - | - | - | - | ||
![]() SS32BQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 20 V | DO-214AA | 70 A | 500 µA | - | - | 20 V | ||
![]() MD100S16NM2 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-CUFM-X5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 1600 V | - | 750 A | 300 µA | 1600 V | - | 1600 V | ||
![]() ES1HB Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | 260 | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 500 V | DO-214AA | 30 A | - | - | 0.035 µs | - | ||
![]() MF100A12F5 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 1.75 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | 280 W | - | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X3 | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 1200 V | - | 1200 A | 200 µA | - | 0.035 µs | - | ||
![]() SS33AQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 30 V | DO-214AC | 70 A | 500 µA | - | - | - | ||
![]() MD100S18M3 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X5 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-CUFM-X5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 1800 V | - | 920 A | - | 1800 V | - | - | ||
![]() MB400K01F3 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.82 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 175 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-XUFM-X2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 200 A | 1 | 100 V | - | 3000 A | 5000 µA | - | - | - | ||
![]() SS54Q Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.6 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 40 V | DO-214AB | 120 A | 500 µA | - | - | 40 V | ||
![]() MD120K12D1 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 1.35 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-CUFM-X3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 120 A | 1 | 1200 V | - | 2800 A | 6000 µA | - | - | - | ||
![]() S56F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 60 V | - | 100 A | 500 µA | - | - | 60 V | ||
![]() MUR1660D Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 2020-08-07 | 1.6 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | SINGLE | RECTIFIER DIODE | CATHODE | 16 A | 1 | 600 V | TO-252 | 150 A | 5 µA | - | 0.035 µs | 600 V | ||
![]() SS15U100 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | 0.8 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F3 | SINGLE | RECTIFIER DIODE | CATHODE | 15 A | 1 | 100 V | TO-277 | 275 A | 500 µA | 100 V | - | 100 V | ||
![]() F1KFS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 800 V | - | - | - | - | 0.5 µs | - | ||
![]() MD100S18M5 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | UL RECOGNIZED | R-CUFM-X5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 1800 V | - | 920 A | 300 µA | 1800 V | - | 1800 V |