- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Power Dissipation (Max) | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YBSM6010-F1-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@3A | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 6A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YBS3008A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() D15JA60A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@7.5A | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | 240A | - | 3.2A | 5uA@600V | 600V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBU410-A1-0000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@2A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 4A | 10uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL210 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.72 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 100 V | - | 50 A | 500 µA | - | - | 100 V | ||
![]() GBU2008A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@10A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 300A | - | 3.5A | 5uA@800V | 800V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1510-F1-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 950mV@700mA | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1.5A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR30120PL Yangzhou Yangjie Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MT1508A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F15B Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1.5 A | 1 | 100 V | - | 45 A | 5 µA | - | 0.15 µs | - | ||
![]() S515F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 150 V | - | 100 A | 100 µA | - | - | 150 V | ||
![]() E2CF Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | SUPER FAST RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 150 V | - | 50 A | 5 µA | - | 0.035 µs | - | ||
![]() SS32AQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 20 V | DO-214AC | 70 A | 500 µA | - | - | - | ||
![]() DBL203 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | THROUGH-HOLE | - | compliant | - | - | R-PDIP-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 2 A | 1 | 200 V | - | 60 A | 10 µA | - | - | 200 V | ||
![]() MD100S18M5 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 150 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | UL RECOGNIZED | R-CUFM-X5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 1800 V | - | 920 A | 300 µA | 1800 V | - | 1800 V | ||
![]() SS515Q Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 150 V | DO-214AB | 120 A | 100 µA | - | - | 150 V | ||
![]() BAV23AQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | 1.25 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | 0.35 W | - | - | - | - | Yes | - | - | EAR99 | - | HIGH VOLTAGE FAST RECOVERY | - | 8541.10.00.70 | DUAL | GULL WING | - | compliant | - | AEC-Q101 | R-PDSO-G3 | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | - | 0.225 A | 1 | 250 V | - | 1.7 A | 0.1 µA | 250 V | 0.05 µs | 200 V | ||
![]() H1JFS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 600 V | - | 30 A | 5 µA | - | 0.075 µs | 600 V | ||
![]() MURS340B Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.25 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | SUPER FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 400 V | DO-214AA | 100 A | 5 µA | - | 0.05 µs | 400 V | ||
![]() MD100S12M2 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 150 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-CUFM-X5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 1200 V | - | 750 A | 300 µA | 1200 V | - | 1200 V |