- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YJD112010DG1 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON CARBIDE | 2 | - | 1.65 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 175 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | 211 W | Yes | e3 | EAR99 | TIN | GENERAL PURPOSE | PD-CASE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | SINGLE | RECTIFIER DIODE | CATHODE | 33 A | 1 | 1200 V | TO-252 | 85 A | 15 μA | 1200 V | - | 1200 V | ||
![]() SS38BQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.85 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | - | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 80 V | DO-214AA | 70 A | 100 μA | - | - | 80 V | ||
![]() HS1GB Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | 260 | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 400 V | DO-214AA | - | - | - | 0.05 μs | - | ||
![]() MDC100-16 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | 1.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | 150 °C | - | - | - | - | - | Obsolete | - | Yes | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | RECTIFIER DIODE | - | 100 A | - | 1600 V | - | 2000 A | - | - | - | - | ||
![]() MF200C12F5 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Active | 568 W | Yes | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 200 A | 1 | 1200 V | - | 1950 A | 5000 μA | - | 0.11 μs | 1200 V | ||
![]() GR5D Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | FAST RECOVERY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 200 V | DO-214AB | 120 A | 10 μA | - | 0.15 μs | - | ||
![]() SS36Q Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 60 V | DO-214AB | 70 A | 200 µA | - | - | 60 V | ||
![]() MD200K18D2 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | UL RECOGNIZED | R-CUFM-X3 | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 200 A | 1 | 1800 V | - | 7500 A | 9000 µA | - | - | 1800 V | ||
![]() DBL103 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | - | - | 1.05 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | - | - | - | - | - | Active | - | Yes | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 200 V | - | 30 A | - | - | - | - | ||
![]() MF200DU04FJ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Active | 270 W | Yes | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | - | - | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X4 | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 400 V | - | 1800 A | 500 μA | - | 0.095 μs | 400 V | ||
![]() S35VB80 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | - | - | - | 1.05 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | - | - | - | - | - | Obsolete | - | Yes | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 35 A | 1 | 800 V | - | 450 A | - | - | - | - | ||
![]() D15JA20 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 3.2 A | 1 | 200 V | - | 220 A | - | - | - | - | ||
![]() DBL154S Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 4 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | GULL WING | - | compliant | - | UL RECOGNIZED | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.5 A | 1 | 400 V | - | 60 A | 5 μA | - | - | 400 V | ||
![]() DBL104S Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 4 | - | 1.05 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 400 V | - | 30 A | - | - | - | - | ||
![]() YBS3001 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 4 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F4 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | - | - | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | UL RECOGNIZED | R-PDSO-F4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 3 A | 1 | 100 V | - | 110 A | - | - | - | - | ||
![]() MD165C20D2 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 1.4 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | - | - | GENERAL PURPOSE | - | - | UPPER | UNSPECIFIED | - | compliant | - | UL RECOGNIZED | R-CUFM-X3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 165 A | 1 | 2000 V | - | 6000 A | 9000 μA | - | - | 2000 V | ||
![]() PB5004 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1.1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | e3 | EAR99 | TIN | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 4.5 A | 1 | 400 V | - | 450 A | - | - | - | - | ||
![]() MURL860D Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 2020-08-08 | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | SINGLE | RECTIFIER DIODE | CATHODE | 8 A | 1 | 600 V | TO-252 | 100 A | 5 μA | - | 0.075 μs | 600 V | ||
![]() MURL1560 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 2020-08-08 | 1.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | Yes | - | EAR99 | - | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | R-PSFM-T2 | SINGLE | RECTIFIER DIODE | CATHODE | 15 A | 1 | 600 V | TO-220AC | 150 A | 10 μA | - | 0.075 μs | 600 V | ||
![]() H1BFS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | Yes | e3 | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 100 V | - | 30 A | 5 μA | - | 0.05 μs | 100 V |