- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage | 2nd Connector Number of Positions Loaded |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBR2040FCT Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | 2 | - | 0.65 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | 125 °C | -55 °C | PLASTIC/EPOXY | ITO-220AB, 3 PIN | RECTANGULAR | FLANGE MOUNT | Active | Yes | e3 | EAR99 | Tin (Sn) | - | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 40 V | TO-220AB | 150 A | 200 μA | - | - | 40 V | GENERAL PURPOSE | ||
![]() MUR560 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 1 | 2020-08-07 | 1.6 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | Yes | e3 | EAR99 | TIN | - | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | - | R-PSFM-T2 | SINGLE | RECTIFIER DIODE | CATHODE | 5 A | 1 | 600 V | TO-220AC | 50 A | 5 μA | - | 0.035 μs | 600 V | ULTRA FAST RECOVERY | ||
![]() F1JFS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 600 V | - | - | - | - | 0.25 μs | - | - | ||
![]() MURL1060D Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 2020-08-08 | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 600 V | TO-252 | 100 A | 5 μA | - | 0.075 μs | 600 V | - | ||
![]() S22F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 0.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 20 V | - | 50 A | 500 μA | - | - | 20 V | - | ||
![]() MD50S12M4 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | - | 1.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 125 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-CUFM-X5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 50 A | 3 | 1200 V | - | 460 A | 300 μA | 1200 V | - | 1200 V | - | ||
![]() DBL154 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | 1.1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | Active | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | THROUGH-HOLE | - | compliant | - | - | R-PDIP-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1.5 A | 1 | 400 V | - | 30 A | 10 μA | - | - | 400 V | - | ||
![]() DBL104 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | - | - | - | 1.05 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | - | - | - | - | - | Active | Yes | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 400 V | - | 30 A | - | - | - | - | - | ||
![]() H2BF Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 100 V | - | 50 A | 5 μA | - | 0.05 μs | - | - | ||
![]() MD100S12M5 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Active | Yes | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MDQ75-18 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 1.45 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | - | - | - | - | - | Obsolete | Yes | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 75 A | 1 | 1800 V | - | 750 A | - | 1800 V | - | - | - | ||
![]() MB800K01F3 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | - | - | 0.84 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Active | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-XUFM-X2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | - | 400 A | 1 | 100 V | - | 5800 A | 5000 μA | - | - | - | - | ||
![]() MD200A18D2 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | - | RECTANGULAR | FLANGE MOUNT | Active | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | UL RECOGNIZED | R-CUFM-X3 | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 200 A | 1 | 1800 V | - | 7500 A | 9000 μA | - | - | 1800 V | - | ||
![]() SS52AQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 0.6 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 20 V | DO-214AC | 100 A | 500 μA | - | - | 20 V | - | ||
![]() SL345F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 0.45 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 45 V | - | 60 A | 500 μA | - | - | 45 V | - | ||
![]() F1GFS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 400 V | - | - | - | - | 0.15 μs | - | - | ||
![]() SS34BQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 0.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | - | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 40 V | DO-214AA | 70 A | 500 μA | - | - | 40 V | - | ||
![]() GBP302S Yangzhou Yangjie Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DBL203S Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 4 | - | - | 1.1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | GULL WING | - | compliant | - | - | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 2 A | 1 | 200 V | - | 60 A | 10 μA | - | - | 200 V | - | ||
![]() YBS30005 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 4 | - | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 4 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F4 | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | - | - | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | UL RECOGNIZED | R-PDSO-F4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 3 A | 1 | 50 V | - | 110 A | - | - | - | - | - |