- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Power Dissipation (Max) | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF200K12F5 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | - | UNSPECIFIED | - | RECTANGULAR | FLANGE MOUNT | Active | - | 568 W | - | - | - | - | Yes | - | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 200 A | 1 | 1200 V | - | 1950 A | 1000 µA | - | 0.11 µs | 1200 V | ||
![]() MF100C12F1 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | 280 W | - | - | - | - | - | - | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 75 A | 1 | 1200 V | - | 1200 A | 1000 µA | - | 0.055 µs | - | ||
![]() DBL155S Yangzhou Yangjie Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S55F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 50 V | - | 100 A | 500 µA | - | - | 50 V | ||
![]() MBRL1060CD Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.6 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 60 V | TO-252 | 100 A | 200 µA | - | - | 60 V | ||
![]() GBPC3506-A1-0000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1.1V@17.5A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 35A | 10uA@600V | 600V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB107-B1-1100HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@500mA | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | 1A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBUU2506 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD160S18M3 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1.5V@300A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 1.8kA | - | 160A | 500uA@1.8kV | 1.8kV | true | - | -40℃~+150℃@(Tvj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYBSM4010 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MBRU20100FCTA Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 0.65 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | - | - | GENERAL PURPOSE | FREE WHEELING DIODE | - | SINGLE | THROUGH-HOLE | - | compliant | - | - | R-PSFM-T3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 10 A | 1 | 100 V | TO-220AB | 250 A | 200 µA | - | - | 100 V | ||
![]() PB25005 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | SINGLE | THROUGH-HOLE | - | compliant | - | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 3.5 A | 1 | 50 V | - | 350 A | 5 µA | - | - | 50 V | ||
![]() DBL102 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | - | - | 1.05 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 100 V | - | 30 A | - | - | - | - | ||
![]() MURS220A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD100S08M3 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 150 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X5 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | UL RECOGNIZED | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-CUFM-X5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 100 A | 3 | 800 V | - | 920 A | - | 800 V | - | - | ||
![]() F15J Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1.5 A | 1 | 600 V | - | 45 A | 5 µA | - | 0.25 µs | - | ||
![]() DBL102S Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 4 | - | 1.05 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-G4 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | GULL WING | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-PDSO-G4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 1 A | 1 | 100 V | - | 30 A | - | - | - | - | ||
![]() SS58Q Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.85 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 80 V | DO-214AB | 120 A | 100 µA | - | - | 80 V | ||
![]() E2BF Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | SUPER FAST RECOVERY | FREEWHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 100 V | - | 50 A | 5 µA | - | 0.035 µs | - | ||
![]() F1DFS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 200 V | - | - | - | - | 0.15 µs | - |