- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SS39B Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | - | 0.85 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | - | - | - | - | - | Obsolete | Yes | - | EAR99 | - | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 90 V | - | 100 A | - | - | - | ||
![]() F15G Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1.5 A | 1 | 400 V | - | 45 A | 5 µA | 0.15 µs | - | ||
![]() MD100C12D1N Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 1.35 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | R-CUFM-X3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 1200 V | - | 2800 A | 6000 µA | - | - | ||
![]() MBRBL1060CT Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.6 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE, TUBE:50 | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | R-PSSO-G2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 5 A | 1 | 60 V | TO-263AB | 100 A | 200 µA | - | 60 V | ||
![]() MURL1060 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 2020-08-08 | 1.3 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | Yes | e3 | EAR99 | TIN | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | R-PSFM-T2 | SINGLE | RECTIFIER DIODE | CATHODE | 10 A | 1 | 600 V | TO-220AC | 100 A | 5 µA | 0.075 µs | 600 V | ||
![]() SS820 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.95 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | SMC, 2 PIN | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | FAST RECOVERY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | - | compliant | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 8 A | 1 | 200 V | DO-214AB | 120 A | 100 µA | - | - | ||
![]() GS3AB Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.15 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | - | EAR99 | - | GENERAL PURPOSE | FREEWHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 3 A | 1 | 50 V | DO-214AA | 100 A | 5 µA | - | - | ||
![]() MB400K02F3 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | - | 0.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 175 °C | -40 °C | UNSPECIFIED | R-XUFM-X2 | RECTANGULAR | FLANGE MOUNT | Active | Yes | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | R-XUFM-X2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 200 A | 1 | 200 V | - | 3000 A | 5000 µA | - | - | ||
![]() GS8J Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 1.1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | Yes | e3 | EAR99 | TIN | EFFICIENCY | HIGH RELIABILITY, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | 260 | compliant | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 8 A | 1 | 600 V | DO-214AB | 200 A | 10 µA | - | - |