- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Date Of Intro | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Power Dissipation (Max) | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() H1KFS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 1.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | 260 | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 800 V | - | 30 A | 5 µA | - | 0.075 µs | 800 V | ||
![]() DBL201 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | 1.1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | THROUGH-HOLE | - | compliant | - | - | R-PDIP-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 2 A | 1 | 50 V | - | 60 A | 10 µA | - | - | 50 V | ||
![]() S520F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 0.9 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 5 A | 1 | 200 V | - | 100 A | 100 µA | - | - | 200 V | ||
![]() SS13AQ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 0.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | - | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | - | DUAL | C BEND | - | compliant | - | AEC-Q101 | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 30 V | DO-214AC | 40 A | 500 µA | - | - | 30 V | ||
![]() GBP310S-B1-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | 1V@1.5A | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | 3A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBP208-A1-0000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | 1.05V@1A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 2A | 10uA@800V | 800V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GS1BB Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | C BEND | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 100 V | DO-214AA | - | - | - | - | - | ||
![]() BAS40WT-04 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 2 | 125 °C | - | - | PLASTIC/EPOXY | R-PDSO-G3 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.2 W | - | - | - | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.70 | DUAL | GULL WING | - | compliant | - | - | R-PDSO-G3 | SERIES CONNECTED, CENTER TAP, 2 ELEMENTS | RECTIFIER DIODE | - | 0.2 A | - | 40 V | - | - | - | - | 0.005 µs | - | ||
![]() BAS70-04Q Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | Yes | - | e3 | - | Tin (Sn) | - | - | - | - | - | - | unknown | - | - | - | - | RECTIFIER DIODE | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR560D Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 2020-08-07 | - | 1.6 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | ULTRA FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | SINGLE | RECTIFIER DIODE | CATHODE | 5 A | 1 | 600 V | TO-252 | 50 A | 5 µA | - | 0.035 µs | 600 V | ||
![]() MF200A12F2 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | - | UNSPECIFIED | R-XUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | 568 W | - | - | - | - | - | - | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | - | 8541.10.00.80 | UPPER | UNSPECIFIED | - | compliant | - | - | R-XUFM-X3 | COMMON ANODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 200 A | 1 | 1200 V | - | 1975 A | 1000 µA | - | 0.057 µs | - | ||
![]() SS5U60 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 3 | - | - | 0.52 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | FAST RECOVERY | LOW POWER LOSS, FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F3 | SINGLE | RECTIFIER DIODE | CATHODE | 5 A | 1 | 60 V | TO-277 | 130 A | 200 µA | 60 V | - | 60 V | ||
![]() RS407 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | - | - | - | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | compliant | - | - | - | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 4 A | 1 | 1000 V | - | 200 A | - | 1000 V | - | - | ||
![]() S23F Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | - | 0.5 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 125 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 30 V | - | 50 A | 500 µA | - | - | 30 V | ||
![]() MT2508A Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | 1.2V@12.5A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 400A | - | 25A | 10uA@800V | 800V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBUU1506 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBP406A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | 1V@2A | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | 135A | - | 4A | 5uA@600V | 600V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBJ610-B1-0000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | 1V@3A | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | 6A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYBS3010 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RYBSM6010 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |