- Diode Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Output Current-Max
- Rep Pk Reverse Voltage-Max
- Configuration
- Surface Mount
- Number of Phases
- Rohs Code
- Number of Elements
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Bridge Rectifiers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Forward Voltage (Vf@If) | Forward Voltage-Max (VF) | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Peak Forward Surge Current | Power Dissipation (Max) | Rectified Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Rohs Code | Operating Temperature | JESD-609 Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Reference Standard | JESD-30 Code | Configuration | Diode Type | Case Connection | Output Current-Max | Number of Phases | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Non-rep Pk Forward Current-Max | Reverse Current-Max | Breakdown Voltage-Min | Reverse Recovery Time-Max | Reverse Test Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB107S-F1-1100HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@500mA | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PB2510-B1-3000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@12.5A | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | 25A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KBP306-A1-0000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1.05V@1.5A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 3A | 10uA@600V | 600V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YBS2008 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@1A | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | 75A | - | 2A | 5uA@800V | 800V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ5006-B1-0000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@25A | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | 50A | 5uA@600V | 600V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBU2008A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@10A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | 300A | - | 3.5A | 5uA@800V | 800V | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABS1510-F1-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 950mV@700mA | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 1.5A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YBS2201 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 4 | - | 1 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-F4 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | 8541.10.00.80 | DUAL | FLAT | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-PDSO-F4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | - | 2.2 A | 1 | 100 V | - | 90 A | - | - | - | - | ||
![]() MBRB30200CTS Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.95 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 175 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | FREE WHEELING DIODE | 8541.10.00.80 | SINGLE | GULL WING | - | compliant | - | - | R-PSSO-G2 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | CATHODE | 15 A | 1 | 200 V | TO-263AB | 230 A | 100 µA | - | - | 200 V | ||
![]() MF120DU12FJ Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | - | UNSPECIFIED | R-XUFM-X4 | RECTANGULAR | FLANGE MOUNT | Active | - | 208 W | - | - | - | - | Yes | - | - | EAR99 | - | ULTRA FAST SOFT RECOVERY | PD-CASE | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | - | R-XUFM-X4 | SEPARATE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 60 A | 1 | 1200 V | - | 550 A | 500 µA | - | 0.05 µs | - | ||
![]() SS25A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.7 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | EFFICIENCY | FREE WHEELING DIODE, LOW POWER LOSS | 8541.10.00.80 | DUAL | C BEND | 260 | compliant | - | - | R-PDSO-C2 | SINGLE | RECTIFIER DIODE | - | 2 A | 1 | 50 V | DO-214AC | 50 A | 500 µA | - | - | - | ||
![]() U1AF Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | 0.92 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | SUPER FAST RECOVERY | FREE WHEELING DIODE | 8541.10.00.80 | DUAL | FLAT | - | compliant | - | - | R-PDSO-F2 | SINGLE | RECTIFIER DIODE | - | 1 A | 1 | 50 V | - | 30 A | 5 µA | - | 0.025 µs | 50 V | ||
![]() GBJL1508A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 4 | - | 0.92 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 4 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | - | - | 8541.10.00.80 | SINGLE | THROUGH-HOLE | - | compliant | - | UL RECOGNIZED | R-PSFM-T4 | BRIDGE, 4 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 3.5 A | 1 | 800 V | - | 420 A | 5 µA | 800 V | - | 800 V | ||
![]() MD100K18D1 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 3 | - | 1.4 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 2 | 150 °C | -40 °C | - | CERAMIC, METAL-SEALED COFIRED | R-CUFM-X3 | RECTANGULAR | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | - | EAR99 | - | GENERAL PURPOSE | - | 8541.10.00.80 | UPPER | UNSPECIFIED | NOT SPECIFIED | compliant | NOT SPECIFIED | UL RECOGNIZED | R-CUFM-X3 | COMMON CATHODE, 2 ELEMENTS | RECTIFIER DIODE | ISOLATED | 100 A | 1 | 1800 V | - | 2500 A | 5000 µA | - | - | - | ||
![]() MT2506A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 5 | - | 1.2 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 6 | 150 °C | -55 °C | - | PLASTIC/EPOXY | - | SQUARE | FLANGE MOUNT | Active | - | - | - | - | - | - | Yes | - | e3 | EAR99 | TIN | - | - | - | UPPER | SOLDER LUG | - | compliant | - | UL RECOGNIZED | S-PUFM-D5 | BRIDGE, 6 ELEMENTS | BRIDGE RECTIFIER DIODE | ISOLATED | 25 A | 3 | 600 V | - | 400 A | 10 µA | - | - | 600 V | ||
![]() MT1510A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Bag-packed | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ2510-A1-3000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@12.5A | - | - | - | - | - | - | Box-packed | - | - | - | - | - | - | - | 25A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GBJ210-B1-3000 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@1A | - | - | - | - | - | - | Tube-packed | - | - | - | - | - | - | - | 2A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YBSM6010-F1-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 1V@3A | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | 6A | 5uA@1kV | 1kV | true | - | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YBS3008A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |