- Current - Average Rectified (Io) (per Diode)
- Current - Reverse Leakage @ Vr
- Diode Configuration
- Diode Type
- Mfr
- Mounting Type
- Operating Temperature - Junction
- Package
- Package / Case
- Product Status
- Series
- Speed
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Rectifiers - Arrays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current - Average Rectified (Io) (per Diode) | Mfr | Package | Product Status | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUR2040FCT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | 20A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.25 V @ 10 A | -55°C ~ 150°C | 400 V | 1 Pair Common Cathode | 35 ns | ||
![]() MBR10100CD Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | 10A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 800 mV @ 5 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | ||
![]() MBR2060FCT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | 20A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 60 V | 720 mV @ 10 A | -55°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | ||
![]() BAS70-05 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 70mA (DC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 125°C | 70 V | 1 Pair Common Cathode | 5 ns | ||
![]() MBRL20100FCT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | 20A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 720 mV @ 10 A | -55°C ~ 150°C | 100 V | 1 Pair Common Cathode | - | ||
![]() MBR10200CD Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | 10A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 900 mV @ 5 A | -55°C ~ 175°C | 200 V | 1 Pair Common Cathode | - | ||
![]() MBR20100CTS Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | 20A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 850 mV @ 10 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | ||
![]() MUR1040CT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | 10A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.25 V @ 5 A | -55°C ~ 150°C | 400 V | 1 Pair Common Cathode | 35 ns | ||
![]() MBRL3045CT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | 30A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 45 V | 550 mV @ 15 A | -55°C ~ 150°C | 45 V | 1 Pair Common Cathode | - | ||
![]() MBR30150FCT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | 30A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 150 V | 850 mV @ 15 A | -55°C ~ 175°C | 150 V | 1 Pair Common Cathode | - | ||
![]() BAS40-04 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 200mA (DC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 30 V | 1 V @ 40 mA | 125°C (Max) | 40 V | 1 Pair Series Connection | 5 ns | ||
![]() MBR3060FCT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | 30A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 60 V | 720 mV @ 15 A | -55°C ~ 150°C | 60 V | 1 Pair Common Cathode | - | ||
![]() BAV70WT Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | 150mA | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 75 V | 1 Pair Common Cathode | 4 ns | ||
![]() MBR10100FCT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | 10A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 800 mV @ 5 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - | ||
![]() BAS70-04 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 70mA (DC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | 1 V @ 15 mA | -55°C ~ 125°C | 70 V | 1 Pair Series Connection | 5 ns | ||
![]() MUR1040CD Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | 10A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.25 V @ 5 A | -55°C ~ 150°C | 400 V | 1 Pair Common Cathode | 35 ns | ||
![]() MBR30200FCT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 Full Pack, Isolated Tab | ITO-220AB | 30A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 950 mV @ 15 A | -55°C ~ 150°C | 200 V | 1 Pair Common Cathode | - | ||
![]() MBR10200CDS Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 | 10A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 930 mV @ 5 A | -55°C ~ 175°C | 200 V | 1 Pair Common Cathode | - | ||
![]() BAV199 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 215mA | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 nA @ 75 V | 1.25 V @ 150 mA | 150°C | 100 V | 1 Pair Series Connection | 3 µs | ||
![]() MBR20100CT Yangzhou Yangjie | In Stock | - | - | Through Hole | TO-220-3 | TO-220AB | 20A | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tube | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 800 mV @ 10 A | -55°C ~ 175°C | 100 V | 1 Pair Common Cathode | - |