- Package
- RoHS
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Diode Type
- Operating Temperature - Junction
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N5408G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD (DO-27) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2.5 µA @ 1000 V | 1 V @ 3 A | -55°C ~ 150°C | 1000 V | 3A | 40pF @ 4V, 1MHz | - | ||
![]() FR107G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 1000 V | 1.3 V @ 1 A | -55°C ~ 150°C | 1000 V | 1A | 20pF @ 4V, 1MHz | 500 ns | ||
![]() SD103CWS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 10 V | 600 mV @ 200 mA | -55°C ~ 125°C | 20 V | 350mA | 50pF @ 0V, 1MHz | - | ||
![]() SS310A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 5 V | 850 mV @ 3 A | -55°C ~ 150°C | 100 V | 3A | - | - | ||
![]() ES2KA Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 800 V | 1.85 V @ 2 A | -55°C ~ 150°C | 800 V | 2A | 12pF @ 4V, 1MHz | 35 ns | ||
![]() SS15A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 50 V | 700 mV @ 1 A | -55°C ~ 150°C | 50 V | 1A | - | - | ||
![]() SF28G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 600 V | 1.7 V @ 2 A | -55°C ~ 150°C | 600 V | 2A | 13pF @ 4V, 1MHz | 35 ns | ||
![]() HER508G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD (DO-27) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 1000 V | 1.7 V @ 5 A | -55°C ~ 150°C | 1000 V | 5A | 52pF @ 4V, 1MHz | 75 ns | ||
![]() SR5100L Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD (DO-27) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 5 V | 700 mV @ 5 A | -55°C ~ 150°C | 100 V | 5A | 190pF @ 4V, 1MHz | - | ||
![]() S26 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | 700 mV @ 2 A | -55°C ~ 150°C | 60 V | 2A | - | - | ||
![]() SR10100L Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD (DO-27) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 100 V | 750 mV @ 10 A | -55°C ~ 150°C | 100 V | 10A | 700pF @ 4V, 1MHz | - | ||
![]() ES2J Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.7 V @ 2 A | -55°C ~ 150°C | 600 V | 2A | 12pF @ 4V, 1MHz | 35 ns | ||
![]() HER303G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD (DO-27) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 200 V | 1 V @ 3 A | -55°C ~ 150°C | 200 V | 3A | 65pF @ 4V, 1MHz | 50 ns | ||
![]() B5817WS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 450 mV @ 1 A | -65°C ~ 125°C | 20 V | 1A | 120pF @ 4V, 1MHz | - | ||
![]() E1JFS Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.7 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | 7pF @ 4V, 1MHz | 35 ns | ||
![]() SR2200 Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC(DO-15) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 850 mV @ 2 A | -55°C ~ 150°C | 200 V | 2A | 50pF @ 4V, 1MHz | - | ||
![]() BAS16WS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 75 V | 200mA | 4pF @ 0V, 1MHz | 6 ns | ||
![]() SF54G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD (DO-27) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 200 V | 950 mV @ 5 A | -55°C ~ 150°C | 200 V | 5A | 80pF @ 4V, 1MHz | 35 ns | ||
![]() SS210A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 850 mV @ 2 A | -55°C ~ 150°C | 100 V | 2A | - | - | ||
![]() ES3DB Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 950 mV @ 3 A | -55°C ~ 150°C | 200 V | 3A | 60pF @ 4V, 1MHz | 35 ns |