- Package
- RoHS
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Diode Type
- Operating Temperature - Junction
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HS3F Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 300 V | 1.3 V @ 3 A | -55°C ~ 150°C | 300 V | 3A | 40pF @ 4V, 1MHz | 50 ns | ||
![]() BAS21J Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() SS320B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 900 mV @ 3 A | -55°C ~ 150°C | 200 V | 3A | - | - | ||
![]() SD101AW Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 50 V | 1 V @ 15 mA | 125°C (Max) | 60 V | 15mA | 2pF @ 1V, 1MHz | - | ||
![]() BAS316 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 1 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 100 V | 250mA | 4pF @ 0V, 1MHz | 4 ns | ||
![]() H1MFS Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.7 V @ 1 A | -55°C ~ 150°C | 1000 V | 1A | - | 75 ns | ||
![]() GS3M Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.1 V @ 3 A | -55°C ~ 150°C | 1000 V | 3A | 25pF @ 4V, 1MHz | - | ||
![]() SS220 Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 200 V | 900 mV @ 2 A | -55°C ~ 150°C | 200 V | 2A | - | - | ||
![]() SD103AW Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 30 V | 600 mV @ 200 mA | -55°C ~ 125°C | 40 V | 350mA | 50pF @ 0V, 1MHz | - | ||
![]() HER104G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AL, DO-41, Axial | DO-204AL (DO-41) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 300 V | 1.3 V @ 1 A | -55°C ~ 150°C | 300 V | 1A | 13pF @ 4V, 1MHz | 50 ns | ||
![]() GS5G Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.1 V @ 5 A | -55°C ~ 150°C | 400 V | 5A | 33pF @ 4V, 1MHz | - | ||
![]() SS18A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 80 V | 850 mV @ 1 A | -55°C ~ 150°C | 80 V | 1A | - | - | ||
![]() 1N5399G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC(DO-15) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 2.5 µA @ 1000 V | 1.1 V @ 1.5 A | -55°C ~ 150°C | 1000 V | 1.5A | 13pF @ 4V, 1MHz | - | ||
![]() GR1M Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.3 V @ 1 A | -55°C ~ 150°C | 1000 V | 1A | - | 500 ns | ||
![]() 1N4148W Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 µA @ 75 V | 1.25 V @ 100 mA | -55°C ~ 150°C | 75 V | 150mA | 4pF @ 0V, 1MHz | 4 ns | ||
![]() BAV21WS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 250 V | 1.25 V @ 200 mA | -65°C ~ 150°C | 250 V | 200mA | 5pF @ 0V, 1MHz | 50 ns | ||
![]() GR2G Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.3 V @ 2 A | -55°C ~ 150°C | 400 V | 2A | - | 150 ns | ||
![]() G1MFS Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.1 V @ 1 A | -55°C ~ 150°C | 1000 V | 1A | 7pF @ 4V, 1MHz | - | ||
![]() B0540WS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 80 µA @ 40 V | 550 mV @ 500 mA | -55°C ~ 125°C | 40 V | 500mA | 30pF @ 4V, 1MHz | - | ||
![]() GR3K Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 800 V | 1.3 V @ 3 A | -55°C ~ 150°C | 800 V | 3A | 35pF @ 4V, 1MHz | 500 ns |