- Package
- RoHS
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Diode Type
- Operating Temperature - Junction
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS3B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 1.1 V @ 3 A | -55°C ~ 150°C | 100 V | 3A | 25pF @ 4V, 1MHz | - | ||
![]() UG2DA Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 920 mV @ 2 A | -55°C ~ 150°C | 200 V | 2A | 40pF @ 4V, 1MHz | 25 ns | ||
![]() 10A10 Yangzhou Yangjie | In Stock | - | - | Through Hole | R-6, Axial | R-6 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Bulk | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.1 V @ 10 A | -55°C ~ 200°C | 1000 V | 10A | - | - | ||
![]() BAS16WT Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Standard | 2.5 µA @ 75 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 100 V | 150mA | 4pF @ 0V, 1MHz | 4 ns | ||
![]() FR207G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC(DO-15) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 1000 V | 1.3 V @ 2 A | -55°C ~ 150°C | 1000 V | 2A | 12pF @ 4V, 1MHz | 500 ns | ||
![]() G3JF Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.1 V @ 3 A | -55°C ~ 150°C | 600 V | 3A | 18pF @ 4V, 1MHz | - | ||
![]() SS315 Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 150 V | 900 mV @ 3 A | -55°C ~ 150°C | 150 V | 3A | 80pF @ 4V, 1MHz | - | ||
![]() SD103AWS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 5 µA @ 30 V | 600 mV @ 200 mA | -55°C ~ 125°C | 40 V | 350mA | 50pF @ 0V, 1MHz | - | ||
![]() SSL56B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 500 mV @ 5 A | -55°C ~ 150°C | 60 V | 5A | - | - | ||
![]() GS1K Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 800 V | 1.1 V @ 1 A | -55°C ~ 150°C | 800 V | 1A | 8pF @ 4V, 1MHz | - | ||
![]() SSL310B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 600 mV @ 3 A | -55°C ~ 150°C | 100 V | 3A | - | - | ||
![]() BAS416 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Standard | 5 nA @ 75 V | 1.25 V @ 150 mA | 150°C (Max) | 100 V | 200mA | 4pF @ 0V, 1MHz | 3 µs | ||
![]() SR360L Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD (DO-27) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 60 V | 500 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | 420pF @ 4V, 1MHz | - | ||
![]() BAS40 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 200 nA @ 30 V | 1 V @ 40 mA | 125°C (Max) | 40 V | 200mA | 5pF @ 0V, 1MHz | 5 ns | ||
![]() HS3M Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 1000 V | 1.7 V @ 3 A | -55°C ~ 150°C | 1000 V | 3A | 30pF @ 4V, 1MHz | 75 ns | ||
![]() SS36B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | 700 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | - | - | ||
![]() RB521S-30 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 30 µA @ 10 V | 500 mV @ 200 mA | 125°C (Max) | 30 V | 200mA | 10pF @ 1V, 1MHz | - | ||
![]() SS310 Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 850 mV @ 3 A | -55°C ~ 150°C | 100 V | 3A | 130pF @ 4V, 1MHz | - | ||
![]() SS24A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | 500 mV @ 2 A | -55°C ~ 125°C | 40 V | 2A | - | - | ||
![]() ES3G Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.3 V @ 3 A | -55°C ~ 150°C | 400 V | 3A | 35pF @ 4V, 1MHz | 35 ns |