- Package
- RoHS
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Diode Type
- Operating Temperature - Junction
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Mfr | Package | Product Status | RoHS | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GS1G Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.1 V @ 1 A | -55°C ~ 150°C | 400 V | 1A | 8pF @ 4V, 1MHz | - | ||
![]() BAT46W Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 75 V | 450 mV @ 10 mA | 125°C | 100 V | 150mA | 20pF @ 0V, 1MHz | - | ||
![]() E1JF Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.7 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | 8pF @ 4V, 1MHz | 35 ns | ||
![]() SS310B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 850 mV @ 3 A | -55°C ~ 150°C | 100 V | 3A | - | - | ||
![]() SS315B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 150 V | 900 mV @ 3 A | -55°C ~ 150°C | 150 V | 3A | - | - | ||
![]() RB551V-30 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 20 V | 470 mV @ 500 mA | 125°C | 20 V | 500mA | - | - | ||
![]() SR240 Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC(DO-15) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 40 V | 550 mV @ 2 A | -55°C ~ 125°C | 40 V | 2A | 100pF @ 4V, 1MHz | - | ||
![]() F1JF Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.3 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | - | 250 ns | ||
![]() SS54A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BAV20WS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 150 V | 1.25 V @ 200 mA | -65°C ~ 150°C | 200 V | 200mA | 5pF @ 0V, 1MHz | 50 ns | ||
![]() SS36A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | 700 mV @ 3 A | -55°C ~ 150°C | 60 V | 3A | - | - | ||
![]() GR1G Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 1700 V | 1.3 V @ 1 A | -55°C ~ 150°C | 400 V | 1A | - | 150 ns | ||
![]() E1F Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 300 V | 1.3 V @ 1 A | -55°C ~ 150°C | 300 V | 1A | - | 35 ns | ||
![]() BAS16 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 µA @ 75 V | 855 mV @ 10 mA | -55°C ~ 150°C | 75 V | 200mA | 4pF @ 0V, 1MHz | 4 ns | ||
![]() ES1B Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Yes | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 100 V | 950 mV @ 1 A | -55°C ~ 150°C | 100 V | 1A | 18pF @ 4V, 1MHz | 35 ns | ||
![]() BAS21 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 100 nA @ 250 V | 1.25 V @ 100 mA | -55°C ~ 150°C | 250 V | 200mA | 5pF @ 0V, 1MHz | 50 ns | ||
![]() MBR0530 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 30 V | 550 mV @ 500 mA | -55°C ~ 125°C | 30 V | 500mA | 40pF @ 4V, 1MHz | - | ||
![]() MURS120 Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 920 mV @ 1 A | -55°C ~ 150°C | 200 V | 1A | 17pF @ 4V, 1MHz | 25 ns | ||
![]() SS515 Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AB, SMC | DO-214AB (SMC) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 150 V | 900 mV @ 5 A | -55°C ~ 150°C | 150 V | 5A | 100pF @ 4V, 1MHz | - | ||
![]() SS16A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | 700 mV @ 1 A | -55°C ~ 150°C | 60 V | 1A | - | - |