- Package
- RoHS
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Diode Type
- Operating Temperature - Junction
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HER307G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD (DO-27) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 800 V | 1.7 V @ 3 A | -55°C ~ 150°C | 800 V | 3A | 35pF @ 4V, 1MHz | 75 ns | ||
![]() SS14A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | 500 mV @ 1 A | -55°C ~ 125°C | 40 V | 1A | - | - | ||
![]() MBR0520 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 200 µA @ 20 V | 450 mV @ 500 mA | -55°C ~ 125°C | 20 V | 500mA | 40pF @ 4V, 1MHz | - | ||
![]() 1N4448W Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 200 nA @ 75 V | 1 V @ 100 mA | -55°C ~ 150°C | 100 V | 250mA | 4pF @ 0V, 1MHz | 4 ns | ||
![]() SS26A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 60 V | 700 mV @ 2 A | -55°C ~ 150°C | 60 V | 2A | - | - | ||
![]() HER208G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 1000 V | 1.7 V @ 2 A | -55°C ~ 150°C | 1000 V | 2A | 12pF @ 4V, 1MHz | 75 ns | ||
![]() ES3JB Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.7 V @ 3 A | -55°C ~ 150°C | 600 V | 3A | 29pF @ 4V, 1MHz | 35 ns | ||
![]() SF24G Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-204AC, DO-15, Axial | DO-204AC (DO-15) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 2.5 µA @ 200 V | 950 mV @ 2 A | -55°C ~ 150°C | 200 V | 2A | 32pF @ 4V, 1MHz | 35 ns | ||
![]() SR560 Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD (DO-27) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 60 V | 700 mV @ 5 A | -55°C ~ 150°C | 60 V | 5A | 220pF @ 4V, 1MHz | - | ||
![]() SR3150 Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AD, Axial | DO-201AD (DO-27) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Cut Tape (CT);Tape & Box (TB); | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 150 V | 850 mV @ 3 A | -55°C ~ 150°C | 150 V | 3A | 80pF @ 4V, 1MHz | - | ||
![]() G1GF Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-221AC, SMA Flat Leads | SMAF | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 400 V | 1.1 V @ 1 A | -55°C ~ 150°C | 400 V | 1A | 8pF @ 4V, 1MHz | - | ||
![]() GR2JA Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.3 V @ 2 A | -55°C ~ 150°C | 600 V | 2A | - | 250 ns | ||
![]() BAT54WS Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BAT54 | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Small Signal =< 200mA (Io), Any Speed | Schottky | 2 µA @ 25 V | 1 V @ 100 mA | -55°C ~ 125°C | 30 V | 200mA | 10pF @ 1V, 1MHz | 5 ns | ||
![]() S34 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 500 µA @ 40 V | 500 mV @ 3 A | -55°C ~ 125°C | 40 V | 3A | 165pF @ 4V, 1MHz | - | ||
![]() SR5100 Yangzhou Yangjie | In Stock | - | - | Through Hole | DO-201AA, DO-27, Axial | DO-201AD (DO-27) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Bulk | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 100 V | 850 mV @ 5 A | -55°C ~ 150°C | 100 V | 5A | 180pF @ 4V, 1MHz | - | ||
![]() G1J Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123F | SOD-123FL | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 5 µA @ 600 V | 1.1 V @ 1 A | -55°C ~ 150°C | 600 V | 1A | - | - | ||
![]() SS215A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 150 V | 900 mV @ 2 A | -55°C ~ 150°C | 150 V | 2A | - | - | ||
![]() SS110A Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Schottky | 100 µA @ 5 V | 850 mV @ 1 A | -55°C ~ 150°C | 100 V | 1A | - | - | ||
![]() ES2DA Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 950 mV @ 2 A | -55°C ~ 150°C | 200 V | 2A | 31pF @ 4V, 1MHz | 35 ns | ||
![]() ES3FB Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AA, SMB | DO-214AA (SMB) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 300 V | 1.3 V @ 3 A | -55°C ~ 150°C | 300 V | 3A | 35pF @ 4V, 1MHz | 35 ns |