- Package
- RoHS
- Mfr
- Mounting Type
- Package / Case
- Product Status
- Series
- Supplier Device Package
- Capacitance @ Vr, F
- Current - Average Rectified (Io)
- Diode Type
- Operating Temperature - Junction
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Forward Voltage (Vf@If) | Mfr | Package | Product Status | Rectified Current | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Series | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Capacitance @ Vr, F | Diode Configuration | Reverse Recovery Time (trr) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SL34 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUR480 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1.85V@4A | - | Tape & Reel (TR) | - | 4A | 5uA@800V | - | 800V | true | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | Independent Type | 75ns | ||
![]() BAS70-04T Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1V@15mA | - | Tape & Reel (TR) | - | 70mA | - | 100nA@50V | 70V | true | - | - | - | - | - | - | - | - | - | - | 1 pair in series | - | ||
![]() U1BQ Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HER508 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1N5399 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1V@1.5A | - | Tape & Reel (TR) | - | 1.5A | 2.5uA@1kV | - | 1kV | true | - | - | - | - | - | - | - | - | - | - | Independent Type | - | ||
![]() SR3100 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 850mV@3A | - | Tape & Reel (TR) | - | 3A | - | 100uA@100V | 100V | true | - | - | - | - | - | - | - | - | - | - | Independent Type | - | ||
![]() BAT46WS Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1V@250mA | - | Tape & Reel (TR) | - | 150mA | - | 2uA@75V | 100V | true | - | - | - | - | - | - | - | - | - | - | Independent Type | - | ||
![]() SR540 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 550mV@5A | - | Tape & Reel (TR) | - | 5A | - | 200uA@40V | 40V | true | - | - | - | - | - | - | - | - | - | - | Independent Type | - | ||
![]() ES1D Yangzhou Yangjie | In Stock | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | - | Fast Recovery =< 500ns, > 200mA (Io) | Standard | 5 µA @ 200 V | 950 mV @ 1 A | -55°C ~ 150°C | 200 V | 1A | 18pF @ 4V, 1MHz | - | 35 ns | ||
![]() MF100C06F1 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1.25V@100A | - | Box-packed | - | 100A | 50uA@600V | - | 600V | true | -40℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | 1 pair in series | 45ns | ||
![]() S23Q Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SS310B-F1-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | 850mV@3A | - | Tape & Reel (TR) | - | - | - | 100uA@100V | 100V | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MURS320B Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 920mV@3A | - | Tape & Reel (TR) | - | 3A | 5uA@200V | - | 200V | true | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | Independent Type | 35ns | ||
![]() SS5U50PAQ Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MURL860 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1.05V@8A | - | Tube-packed | - | 8A | 10uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | Independent Type | 42ns | ||
![]() GS3GQ Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MD60C16D1N Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | Box-packed | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S13Q Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() GR1GB Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | 1.3V@1A | - | Tape & Reel (TR) | - | 1A | 5uA@400V | - | 400V | true | -55℃~+150℃@(Tj) | - | - | - | - | - | - | - | - | - | Independent Type | 150ns |