- Package
- Tolerance
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52B6V2 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 10 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.94% | 100 nA @ 2 V | 1 V @ 10 mA | 500 mW | 6.2 V | ||
![]() BZT52B13 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 25 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.15% | 100 nA @ 10 V | 1 V @ 10 mA | 500 mW | 13 V | ||
![]() BZT52C6V2 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 10 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.45% | 3 µA @ 4 V | 900 mV @ 10 mA | 500 mW | 6.2 V | ||
![]() BZX584C5V6 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | 40 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±7.14% | 1 µA @ 2 V | 1 V @ 10 mA | 200 mW | 5.6 V | ||
![]() BZT52B5V6 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 40 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.96% | 100 nA @ 1 V | 1 V @ 10 mA | 500 mW | 5.6 V | ||
![]() BZT52C10 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 20 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6% | 200 nA @ 7 V | 900 mV @ 10 mA | 500 mW | 10 V | ||
![]() BZT52C12S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 25 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.42% | 100 nA @ 8 V | 900 mV @ 10 mA | 200 mW | 12 V | ||
![]() BZT52C3V6 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 90 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.56% | 5 µA @ 1 V | 900 mV @ 10 mA | 500 mW | 3.6 V | ||
![]() BZT52C12 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 25 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.42% | 100 nA @ 8 V | 900 mV @ 10 mA | 500 mW | 12 V | ||
![]() BZT52C39S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 130 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.13% | 100 nA @ 27.3 V | 900 mV @ 10 mA | 200 mW | 39 V | ||
![]() BZT52C3V3S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 95 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.06% | 5 µA @ 1 V | 900 mV @ 10 mA | 200 mW | 3.3 V | ||
![]() BZX584C4V3 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | 90 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.98% | 3 µA @ 1 V | 1 V @ 10 mA | 200 mW | 4.3 V | ||
![]() BZT52B33 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.06% | 100 nA @ 25 V | 1 V @ 10 mA | 500 mW | 33 V | ||
![]() BZT52B56 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 200 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.96% | 50 nA @ 39.2 V | 1 V @ 10 mA | 500 mW | 56 V | ||
![]() BZX84B6V8 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 15 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.06% | 2 µA @ 4 V | 900 mV @ 10 mA | 350 mW | 6.8 V | ||
![]() BZT52B16 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 40 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.94% | 100 nA @ 12 V | 1 V @ 10 mA | 500 mW | 16 V | ||
![]() BZT52C10S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 20 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6% | 200 nA @ 7 V | 900 mV @ 10 mA | 200 mW | 10 V | ||
![]() BZT52B24S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 70 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.04% | 100 nA @ 18 V | 900 mV @ 10 mA | 300 mW | 24 V | ||
![]() BZX84C36 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 90 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.56% | 100 nA @ 25.2 V | 900 mV @ 10 mA | 350 mW | 36 V | ||
![]() BZT52B3V6 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 95 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.08% | 15 µA @ 1 V | 1 V @ 10 mA | 500 mW | 3.6 V |