- Package
- Tolerance
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52B20S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 55 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 1 µA @ 15 V | 900 mV @ 10 mA | 300 mW | 20 V | ||
![]() BZT52B8V2 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 7 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.95% | 100 nA @ 6 V | 1 V @ 10 mA | 500 mW | 8.2 V | ||
![]() BZT52B9V1 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 10 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.98% | 100 nA @ 7 V | 1 V @ 10 mA | 500 mW | 9.1 V | ||
![]() MMSZ5261B Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 105 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5% | 100 nA @ 36 V | 900 mV @ 10 mA | 500 mW | 47 V | ||
![]() BZT52C3V3 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 95 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.06% | 5 µA @ 1 V | 900 mV @ 10 mA | 500 mW | 3.3 V | ||
![]() BZT52B5V6S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 40 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.96% | 100 nA @ 1 V | 900 mV @ 10 mA | 300 mW | 5.6 V | ||
![]() BZT52C6V8 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 15 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.88% | 2 µA @ 4 V | 900 mV @ 10 mA | 500 mW | 6.8 V | ||
![]() BZT52C15S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 30 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5% | 100 nA @ 10.5 V | 900 mV @ 10 mA | 200 mW | 15 V | ||
![]() BZT52C18 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 45 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.39% | 100 nA @ 12.6 V | 900 mV @ 10 mA | 500 mW | 18 V | ||
![]() BZT52B15S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 30 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 11 V | 900 mV @ 10 mA | 300 mW | 15 V | ||
![]() BZT52C6V2S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 10 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.45% | 3 µA @ 4 V | 900 mV @ 10 mA | 200 mW | 6.2 V | ||
![]() BZT52C4V3 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 90 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.98% | 3 µA @ 1 V | 900 mV @ 10 mA | 500 mW | 4.3 V | ||
![]() BZT52B4V3 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 95 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.09% | 5 µA @ 1 V | 1 V @ 10 mA | 500 mW | 4.3 V | ||
![]() BZT52C8V2 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 15 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.1% | 700 nA @ 5 V | 900 mV @ 10 mA | 500 mW | 8.2 V | ||
![]() BZX584C12V Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | 25 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.42% | 100 nA @ 8 V | 1 V @ 10 mA | 200 mW | 12 V | ||
![]() BZX84B6V2 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 10 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.94% | 3 µA @ 4 V | 900 mV @ 10 mA | 350 mW | 6.2 V | ||
![]() BZT52B2V7S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 100 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.59% | 20 µA @ 1 V | 900 mV @ 10 mA | 300 mW | 2.7 V | ||
![]() BZT52C3V9 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 90 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.13% | 3 µA @ 1 V | 900 mV @ 10 mA | 500 mW | 3.9 V | ||
![]() BZT52C4V7S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.38% | 3 µA @ 2 V | 900 mV @ 10 mA | 200 mW | 4.7 V | ||
![]() BZT52C33 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.06% | 100 nA @ 23.1 V | 900 mV @ 10 mA | 500 mW | 33 V |