- Package
- Tolerance
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Exterior Housing Material | Breakdown Voltage-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | ECCN Code | HTS Code | Terminal Position | Terminal Form | Reach Compliance Code | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Power Dissipation | Case Connection | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Output Range | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMC24 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | - | 24 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | - | - | - | - | - | Obsolete | 5 W | - | - | - | - | - | - | - | EAR99 | 8541.10.00.50 | - | - | compliant | - | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 19.4 V | - | - | 1500 W | - | - | - | 21.6 V | 34.7 V | - | - | 26.4 V | - | ||
![]() BZX84C2V4 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 50uA@1V | true | - | 100Ω | 2.4V | 2.28V~2.52V | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | ||
![]() BZX84C6V8 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2uA@4V | true | - | 15Ω | 6.8V | 6.4V~7.2V | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | ||
![]() ESD3V3LZB Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | 1 | 4 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 125 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | - | - | - | - | Yes | - | - | - | EAR99 | 8541.10.00.50 | DUAL | NO LEAD | compliant | IEC-61000-4-2, 4-4, 4-5 | R-PDSO-N2 | BIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | - | 3.3 V | - | - | 90 W | - | 0.1 μA | - | 3.5 V | 10 V | 3.3 V | - | - | - | ||
![]() BZT52C5V6Q Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ23C5V6 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@1V | true | - | 40Ω | 5.6V | 5.32V~5.88V | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 1 pair of common cathodes | - | - | - | - | - | - | - | - | ||
![]() BZX84C75 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 50nA@52.5V | true | - | 255Ω | 75V | 70V~79V | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | ||
![]() AZ23C3V3 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5uA@1V | true | - | 95Ω | 3.3V | 3.1V~3.5V | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | - | ||
![]() AZ23C10 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 200nA@7V | true | - | 20Ω | 10V | 9.4V~10.6V | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | - | ||
![]() BZX84C56 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 50nA@39.2V | true | - | 200Ω | 56V | 53V~59V | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | ||
![]() DZ23C2V7 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 75uA@1V | true | - | 100Ω | 2.7V | 2.57V~2.84V | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 1 pair of common cathodes | - | - | - | - | - | - | - | - | ||
![]() AZ23C22 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@15.4V | true | - | 55Ω | 22V | 20.8V~23.3V | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | - | ||
![]() AZ23C36 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@25.2V | true | - | 90Ω | 36V | 34V~38V | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | - | ||
![]() 1N5338B Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | NO | SILICON | 2 | 1 | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | PLASTIC/EPOXY | ROUND | LONG FORM | Active | - | 5.1 V | - | - | Yes | - | - | - | EAR99 | 8541.10.00.50 | AXIAL | WIRE | compliant | - | O-PALF-W2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | ISOLATED | 5% | - | DO-201AE | 240 mA | - | - | 1 μA | 1.5 Ω | - | - | 1 V | 5 W | - | 400 Ω | ||
![]() BZT52C2V7Q Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX84C2V4Q Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 50uA | true | - | 5Ω | 2.4V | 2.28V~2.56V | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - | ||
![]() BZX84C18Q Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX584C12V-F2-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@8V | true | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C20S-F2-0000HF Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 1uA@14V | true | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX584B3V9 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 2.7uA@1V | true | - | 90Ω | 3.9V | 3.82V~3.98V | - | - | - | - | - | - | - | - | - | - | 150mW | - | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | - |