- Package
- Tolerance
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Electrical mounting | Gross weight | Kind of package | Kind of package1 | Max. forward impulse current | Max. off-state voltage | Package | Reverse Leakage Current (Ir) | RoHS | Type of bridge rectifier | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | Power Dissipation | Diode Configuration | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB152S YANGJIE TECHNOLOGY | In Stock | - | - | DBS | RoHS compliant | SMT | 0.467g | reel | tape | 50A | 100V | - | - | - | single-phase | - | - | - | - | - | 1.5A | ||
![]() DB153S YANGJIE TECHNOLOGY | In Stock | - | - | DBS | RoHS compliant | SMT | 0.34g | reel | tape | 50A | 200V | - | - | - | single-phase | - | - | - | - | - | 1.5A | ||
![]() DB104S YANGJIE TECHNOLOGY | In Stock | - | - | DBS | RoHS compliant | SMT | 0.405g | reel | tape | 30A | 0.4kV | - | - | - | single-phase | - | - | - | - | - | 1A | ||
![]() DB154S YANGJIE TECHNOLOGY | In Stock | - | - | DBS | RoHS compliant | SMT | 0.34g | reel | tape | 50A | 0.4kV | - | - | - | single-phase | - | - | - | - | - | 1.5A | ||
![]() AZ23C8V2 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 700nA@5V | true | - | 15Ω | 8.2V | 7.7V~8.7V | 300mW | 1 pair common anode | - | ||
![]() AZ23C13 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 100nA@8V | true | - | 30Ω | 13V | 12.4V~14.1V | 300mW | 1 pair common anode | - |