- Package
- Tolerance
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Impedance (Max) (Zzt) | Mfr | Package | Product Status | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52B22S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 55 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 17 V | 900 mV @ 10 mA | 300 mW | 22 V | ||
![]() BZT52B33S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.06% | 100 nA @ 25 V | 900 mV @ 10 mA | 300 mW | 33 V | ||
![]() BZT52B43S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 100 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 32 V | 900 mV @ 10 mA | 300 mW | 43 V | ||
![]() BZX84B30 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 21 V | 900 mV @ 10 mA | 350 mW | 30 V | ||
![]() BZT52C33S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.06% | 100 nA @ 23.1 V | 900 mV @ 10 mA | 200 mW | 33 V | ||
![]() BZT52C24 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 70 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.83% | 100 nA @ 16.8 V | 900 mV @ 10 mA | 500 mW | 24 V | ||
![]() BZT52B16S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 40 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.94% | 100 nA @ 12 V | 900 mV @ 10 mA | 300 mW | 16 V | ||
![]() BZT52B12S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 20 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 9 V | 900 mV @ 10 mA | 300 mW | 12 V | ||
![]() BZT52B3V3 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 95 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.73% | 15 µA @ 1 V | 1 V @ 10 mA | 500 mW | 3.3 V | ||
![]() BZT52B11S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 20 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 8.5 V | 900 mV @ 10 mA | 300 mW | 11 V | ||
![]() BZT52C16 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 40 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.63% | 100 nA @ 11.2 V | 900 mV @ 10 mA | 500 mW | 16 V | ||
![]() BZT52B10S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 15 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 7.5 V | 900 mV @ 10 mA | 300 mW | 10 V | ||
![]() BZT52C43 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 100 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.98% | 100 nA @ 32 V | 900 mV @ 10 mA | 500 mW | 43 V | ||
![]() BZT52C5V1S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 60 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±5.88% | 2 µA @ 2 V | 900 mV @ 10 mA | 200 mW | 5.1 V | ||
![]() BZT52B27S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2% | 100 nA @ 20 V | 900 mV @ 10 mA | 300 mW | 27 V | ||
![]() BZT52B9V1S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 10 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±1.98% | 100 nA @ 7 V | 900 mV @ 10 mA | 300 mW | 9.1 V | ||
![]() BZX84C3V0 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 95 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±6.67% | 10 µA @ 1 V | 900 mV @ 10 mA | 350 mW | 3 V | ||
![]() BZX584C27V Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | 80 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±7.04% | 50 nA @ 18.9 V | 1 V @ 10 mA | 200 mW | 27 V | ||
![]() BZT52B3V9S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | 95 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.05% | 10 µA @ 1 V | 900 mV @ 10 mA | 300 mW | 3.9 V | ||
![]() BZT52B39 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | 90 Ohms | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | -55°C ~ 150°C (TJ) | - | ±2.03% | 100 nA @ 29 V | 1 V @ 10 mA | 500 mW | 39 V |