- Package
- Tolerance
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Diode Element Material | Number of Terminals | Breakdown Voltage-Nom | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Reverse Leakage Current (Ir) | RoHS | Rohs Code | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | JESD-609 Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Polarity | Configuration | Diode Type | Power Dissipation | Voltage Tol-Max | Rep Pk Reverse Voltage-Max | JEDEC-95 Code | Working Test Current | Non-rep Peak Rev Power Dis-Max | Diode Configuration | Reverse Current-Max | Dynamic Impedance-Max | Breakdown Voltage-Min | Clamping Voltage-Max | Reverse Test Voltage | Breakdown Voltage-Max | Knee Impedance-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AZ23C3V0 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 10uA@1V | true | - | 95Ω | 3V | 2.8V~3.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | ||
![]() AZ23C3V9 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 3uA@1V | true | - | 90Ω | 3.9V | 3.7V~4.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | ||
![]() AZ23C3V6 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5uA@1V | true | - | 90Ω | 3.6V | 3.4V~3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | ||
![]() DZ23C6V2 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@2V | true | - | 10Ω | 6.2V | 5.89V~6.51V | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | 1 pair of common cathodes | - | - | - | - | - | - | - | ||
![]() AZ23C12 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@8V | true | - | 25Ω | 12V | 11.4V~12.7V | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | 1 pair common anode | - | - | - | - | - | - | - | ||
![]() BZX84B27 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@18.9V | true | - | 80Ω | 27V | 26.46V~27.54V | - | - | - | - | - | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | ||
![]() DZ23C13 Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 100nA@10V | true | - | 25Ω | 13V | 12.35V~13.65V | - | - | - | - | - | - | - | - | - | - | - | - | - | 300mW | - | - | - | - | - | 1 pair of common cathodes | - | - | - | - | - | - | - | ||
![]() 1N4750A Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | 5uA@20.6V | true | - | 35Ω | 27V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1W | - | - | - | - | - | Independent Type | - | - | - | - | - | - | - | ||
![]() MMSZ5237B Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C5V6SQ Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52C4V7Q Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA5947A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 1.5 W | 82 V | - | - | Yes | - | - | - | e3 | EAR99 | TIN | 8541.10.00.50 | DUAL | C BEND | 260 | compliant | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AC | 4.6 mA | - | - | 0.5 μA | 160 Ω | - | - | 62.2 V | - | 2500 Ω | ||
![]() LL5240B Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMA5917A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 1.5 W | 4.7 V | - | - | Yes | - | - | - | e3 | EAR99 | TIN | 8541.10.00.50 | DUAL | C BEND | 260 | compliant | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 4.99% | - | DO-214AC | 79.8 mA | - | - | 10 µA | 5 Ω | - | - | 1.5 V | - | 500 Ω | ||
![]() SMA110 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | 110 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | - | - | - | - | - | - | Obsolete | 1 W | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 89.2 V | - | - | 400 W | - | - | - | 99 V | 158 V | - | 121 V | - | ||
![]() SMA5924A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 1.5 W | 9.1 V | - | - | Yes | - | - | - | e3 | EAR99 | TIN | 8541.10.00.50 | DUAL | C BEND | 260 | compliant | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AC | 41.2 mA | - | - | 10 μA | 4 Ω | - | - | 7 V | - | 500 Ω | ||
![]() LL55C5V1 Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMC51A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | 47 V | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | - | - | - | - | - | - | Obsolete | 5 W | - | - | - | - | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | UNIDIRECTIONAL | SINGLE | TRANS VOLTAGE SUPPRESSOR DIODE | - | - | 43.6 V | - | - | 1500 W | - | - | - | 48.5 V | 70.1 V | - | 43.6 V | - | ||
![]() SMA5948A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | SILICON | 2 | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | 1 | 1 | 150 °C | -55 °C | - | PLASTIC/EPOXY | RECTANGULAR | SMALL OUTLINE | Active | 1.5 W | 91 V | - | - | Yes | - | - | - | e3 | EAR99 | TIN | 8541.10.00.50 | DUAL | C BEND | 260 | compliant | 30 | R-PDSO-C2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | - | 5% | - | DO-214AC | 4.1 mA | - | - | 0.5 µA | 200 Ω | - | - | 69.2 V | - | 3000 Ω | ||
![]() SMA4747A Yangzhou Yangjie Electronics Co Ltd | In Stock | - | Datasheet | YES | - | - | - | YANGZHOU YANGJIE ELECTRONICS CO LTD | - | 1 | 150 °C | - | - | - | - | - | Active | 1 W | 20 V | - | - | Yes | - | - | - | - | EAR99 | - | 8541.10.00.50 | - | - | - | compliant | - | - | - | SINGLE | ZENER DIODE | - | - | - | - | 12.5 mA | - | - | - | 22 Ω | - | - | - | - | - |