- Package
- Tolerance
- Current - Reverse Leakage @ Vr
- Impedance (Max) (Zzt)
- Mfr
- Mounting Type
- Operating Temperature
- Package / Case
- Power - Max
- Product Status
- Series
- Supplier Device Package
Attribute column
Manufacturer
Yangzhou Yangjie Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Case | Certificates | Electrical mounting | Gross weight | Impedance (Max) (Zzt) | Kind of package | Kind of package1 | Manufacturer | Manufacturer Part Number | Max. forward impulse current | Max. off-state voltage | Mfr | Package | Product Status | Reverse Leakage Current (Ir) | RoHS | Type of bridge rectifier | Zener Impedance (Zzt) | Zener Voltage (Nom) | Zener Voltage (Range) | Operating Temperature | Series | Tolerance | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Diode Configuration | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DB151S YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | - | DBS | RoHS compliant | SMT | 0.402g | - | reel | tape | - | - | 50A | 50V | - | - | - | - | - | single-phase | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | ||
![]() AZ23C20 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 100nA@14V | true | - | 55Ω | 20V | 18.8V~21.2V | - | - | - | - | 300mW | - | - | - | 1 pair common anode | - | ||
![]() DZ23C8V2 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 100nA@6V | true | - | 7Ω | 8.2V | 7.79V~8.61V | - | - | - | - | 300mW | - | - | - | 1 pair of common cathodes | - | ||
![]() BZX84B15 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 100nA@10.5V | true | - | 30Ω | 15V | 14.7V~15.3V | - | - | - | - | 350mW | - | - | - | Independent Type | - | ||
![]() AZ23C18 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 100nA@12.6V | true | - | 45Ω | 18V | 16.8V~19.1V | - | - | - | - | 300mW | - | - | - | 1 pair common anode | - | ||
![]() DB102S YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | - | DBS | RoHS compliant | SMT | 0.46g | - | reel | tape | - | - | 30A | 100V | - | - | - | - | - | single-phase | - | - | - | - | - | - | - | - | - | - | - | - | 1A | ||
![]() DB153 YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | - | DB | RoHS compliant | THT | 0.39g | - | tube | - | - | - | 50A | 200V | - | - | - | - | - | single-phase | - | - | - | - | - | - | - | - | - | - | - | - | 1.5A | ||
![]() DB102 YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | - | DB | RoHS compliant | THT | 0.39g | - | tube | - | - | - | 30A | 100V | - | - | - | - | - | single-phase | - | - | - | - | - | - | - | - | - | - | - | - | 1A | ||
![]() BZX84B12 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 100nA@8V | true | - | 25Ω | 12V | 11.76V~12.24V | - | - | - | - | 350mW | - | - | - | Independent Type | - | ||
![]() AZ23C16 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 100nA@11.2V | true | - | 40Ω | 16V | 15.3V~17.1V | - | - | - | - | 300mW | - | - | - | 1 pair common anode | - | ||
![]() DZ23C3V6 Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 15uA@1V | true | - | 95Ω | 3.6V | 3.42V~3.78V | - | - | - | - | 300mW | - | - | - | 1 pair of common cathodes | - | ||
![]() MMSZ5231B Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | - | - | - | - | 17 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±5% | 5 µA @ 2 V | - | 900 mV @ 10 mA | 500 mW | 5.1 V | - | - | ||
![]() MMSZ5236B Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | - | - | - | - | 6 Ohms | - | - | ABB | ACH580-BCR-024A-2+F267+K465+L501 | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±5% | 3 µA @ 6 V | - | 900 mV @ 10 mA | 500 mW | 7.5 V | - | - | ||
![]() BZX84C3V3 Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | BZX84C3 | - | - | - | - | 95 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±6.06% | 5 µA @ 1 V | - | 900 mV @ 10 mA | 350 mW | 3.3 V | - | - | ||
![]() MMSZ5246B Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | - | - | - | - | 17 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±5% | 100 nA @ 12 V | - | 900 mV @ 10 mA | 500 mW | 16 V | - | - | ||
![]() BZT52C3V6 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | - | - | - | - | 90 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±5.56% | 5 µA @ 1 V | - | 900 mV @ 10 mA | 500 mW | 3.6 V | - | - | ||
![]() BZT52C12 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SOD-123 | SOD-123 | - | - | - | - | - | 25 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±5.42% | 100 nA @ 8 V | - | 900 mV @ 10 mA | 500 mW | 12 V | - | - | ||
![]() BZT52C39S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | 130 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±5.13% | 100 nA @ 27.3 V | - | 900 mV @ 10 mA | 200 mW | 39 V | - | - | ||
![]() BZT52C3V3S Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | 95 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±6.06% | 5 µA @ 1 V | - | 900 mV @ 10 mA | 200 mW | 3.3 V | - | - | ||
![]() BZX584C4V3 Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | - | - | 90 Ohms | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | - | -55°C ~ 150°C (TJ) | - | ±6.98% | 3 µA @ 1 V | - | 1 V @ 10 mA | 200 mW | 4.3 V | - | - |