- Case
- Certificates
- Electrical mounting
- Gate current
- Gross weight
- Load current
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mechanical mounting
- Semiconductor structure
- Type of module
Attribute column
Manufacturer
Yangzhou Yangjie Thyristors - SCRs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Electrical mounting | Gate current | Gross weight | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mechanical mounting | Semiconductor structure | Threshold on-voltage | Type of module | Load current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MT100DT16L1 YANGJIE TECHNOLOGY | In Stock | - | - | L1 | RoHS compliant | screw | 150mA | 210g | 1.2kA | 1.35V | 1.6kV | screw | three-phase bridge rectifier/series thyristor | - | diode-thyristor | 100A | ||
![]() MT200DT16L2 YANGJIE TECHNOLOGY | In Stock | - | - | L2 | RoHS compliant | screw | 150mA | 320g | 1.9kA | 1.35V | 1.6kV | screw | three-phase bridge rectifier/series thyristor | - | diode-thyristor | 200A | ||
![]() MT110CB16T1 YANGJIE TECHNOLOGY | In Stock | - | - | T1 | RoHS compliant | screw | 150mA | 100g | 2.25kA | 1.65V | 1.6kV | screw | double series | 0.9V | diode-thyristor | 110A | ||
![]() MT60CB16T1 YANGJIE TECHNOLOGY | In Stock | - | - | T1 | RoHS compliant | screw | 150mA | 109.77g | 1.5kA | 1.65V | 1.6kV | screw | double series | 0.9V | diode-thyristor | 60A |