- Current - Collector Cutoff (Max)
- Current-Collector (Ic) (Max)
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Frequency - Transition
- Mfr
- Mounting Type
- Package
- Package / Case
- Power - Max
- Product Status
- Resistor - Base (R1)
- Resistor - Emitter Base (R2)
Attribute column
Manufacturer
Yangzhou Yangjie Transistors - Bipolar (BJT) - Single, Pre-Biased
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current-Collector (Ic) (Max) | Mfr | Package | Product Status | Series | Power - Max | Transistor Type | DC Current Gain (hFE) (Min) @ Ic, Vce | Current - Collector Cutoff (Max) | Vce Saturation (Max) @ Ib, Ic | Voltage - Collector Emitter Breakdown (Max) | Frequency - Transition | Resistor - Base (R1) | Resistor - Emitter Base (R2) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DTC123JCA Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 100 mA | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 mW | NPN - Pre-Biased | 80 @ 10mA, 5V | 500nA | 300mV @ 250µA, 10mA | 50 V | 250 MHz | 2.2 kOhms | 46.2 kOhms | ||
![]() DTC143ECA Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 100 mA | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 mW | NPN - Pre-Biased | 20 @ 10mA, 5V | 500nA | 300mV @ 500µA, 10mA | 50 V | 250 MHz | 4.7 kOhms | 4.7 kOhms | ||
![]() DTA114EUA Yangzhou Yangjie | In Stock | - | - | Surface Mount | SC-70, SOT-323 | SOT-323 | 100 mA | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 mW | PNP - Pre-Biased | 30 @ 5mA, 5V | 100nA | 300mV @ 500µA, 10mA | 50 V | 250 MHz | 10 kOhms | 10 kOhms | ||
![]() DTC114ECA Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 100 mA | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 mW | NPN - Pre-Biased | 30 @ 5mA, 5V | 100nA | 300mV @ 500µA, 10mA | 50 V | 250 MHz | 10 kOhms | 10 kOhms | ||
![]() DTC143ZCA Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | 100 mA | Yangzhou Yangjie Electronic Technology Co.,Ltd | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 200 mW | NPN - Pre-Biased | 80 @ 10mA, 5V | 500nA | 300mV @ 500µA, 10mA | 50 V | 250 MHz | 4.7 kOhms | 47 kOhms |