- Package
- RoHS
- Case
- Certificates
- Drain current
- Drain-source voltage
- Gate charge
- Gate-source voltage
- Gross weight
- Kind of channel
- Kind of package
- Mounting
Attribute column
Manufacturer
Yangzhou Yangjie Transistors - FETs, MOSFETs - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Case | Certificates | Current - Continuous Drain (Id) @ 25℃ | Data Converters | Drain current | Drain Source Voltage (Vdss) | Drain-source voltage | Drive Voltage (Max Rds On, Min Rds On) | Gate-source voltage | Gross weight | Heatsink thickness | Kind of channel | Kind of package | Kind of package1 | Mfr | Mounting | Number of I/Os | Package | Polarisation | Power Dissipation (Max) | Product Status | Pulsed drain current | RoHS | Type of transistor | Operating Temperature | Series | Type | Technology | Oscillator Type | Speed | RAM Size | Power dissipation | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | FET Type | Rds On (Max) @ Id, Vgs | Vgs(th) (Max) @ Id | Input Capacitance (Ciss) (Max) @ Vds | Gate Charge (Qg) (Max) @ Vgs | Drain to Source Voltage (Vdss) | Vgs (Max) | EEPROM Size | FET Feature | Gate charge | On-state resistance |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2N7002KW Yangzhou Yangjie | In Stock | - | - | Surface Mount | 144-LQFP | 144-LQFP (20x20) | - | - | 340mA (Ta) | A/D 24x12/14b SAR; D/A 2x12b | - | - | - | 4.5V, 10V | - | - | - | - | - | - | STMicroelectronics | - | 114 | Bulk | - | 350mW (Ta) | Active | - | - | - | -40°C ~ 125°C (TA) | STM32U5 | - | MOSFET (Metal Oxide) | External, Internal | 160MHz | 784K x 8 | - | 1.71V ~ 3.6V | ARM® Cortex®-M33 | Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT | FLASH | 32-Bit | 1MB (1M x 8) | CANbus, I²C, IrDA, LINbus, MMC/SD/SDIO, SAI, SmartCard, SPDIF, SPI, UART/USART, USB, USB OTG | N-Channel | 2.5Ohm @ 300mA, 10V | 2.5V @ 250µA | 30 pF @ 30 V | 2.4 nC @ 10 V | 60 V | ±20V | - | - | - | - | ||
![]() YJS12N10A YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | SOP8 | RoHS compliant | - | - | 7.6A | - | 100V | - | ±20V | 0.1g | - | enhanced | reel | tape | - | SMD | - | - | unipolar | - | - | 120A | - | N-MOSFET | - | - | - | - | - | - | - | 3.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80nC | 17mΩ | ||
![]() YJG70G06AQ Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YJD50GP06A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YJG88G12A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | 120V | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | 1 N-Channel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YJG220G03AJR Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YJ10N60CZ YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO220AB | RoHS compliant | - | - | 10A | - | 600V | - | ±20V | 2g | max. 1.33mm | enhanced | tube | - | - | THT | - | - | unipolar | - | - | 40A | - | N-MOSFET | - | - | - | - | - | - | - | 178W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65nC | 0.8Ω | ||
![]() YJ2N60CP YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO252 | RoHS compliant | - | - | 2A | - | 600V | - | ±20V | 2g | - | enhanced | reel | tape | - | SMD | - | - | unipolar | - | - | 8A | - | N-MOSFET | - | - | - | - | - | - | - | 44W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14nC | 4.5Ω | ||
![]() YJ10N65CI YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO220FP | RoHS compliant | - | - | 10A | - | 650V | - | ±20V | 2g | - | enhanced | tube | - | - | THT | - | - | unipolar | - | - | 40A | - | N-MOSFET | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65nC | 860mΩ | ||
![]() YJ4N70CI YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO220FP | RoHS compliant | - | - | 4A | - | 700V | - | ±20V | 2g | - | enhanced | tube | - | - | THT | - | - | unipolar | - | - | 16A | - | N-MOSFET | - | - | - | - | - | - | - | 33W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35nC | 3.2Ω | ||
![]() YJP25N15B YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO220FP | RoHS compliant | - | - | 25A | - | 150V | - | ±20V | 2g | - | enhanced | tube | - | - | THT | - | - | unipolar | - | - | 90A | - | N-MOSFET | - | - | - | - | - | - | - | 52W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 11.6nC | 75mΩ | ||
![]() YJ7N60CI YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO220FP | RoHS compliant | - | - | 7A | - | 600V | - | ±20V | 2g | - | enhanced | tube | - | - | THT | - | - | unipolar | - | - | 25A | - | N-MOSFET | - | - | - | - | - | - | - | 48W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60nC | 1.3Ω | ||
![]() YJ4N65CZ YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO220AB | RoHS compliant | - | - | 4A | - | 650V | - | ±20V | 2g | max. 1.33mm | enhanced | tube | - | - | THT | - | - | unipolar | - | - | 16A | - | N-MOSFET | - | - | - | - | - | - | - | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20nC | 2.6Ω | ||
![]() YJ4N65CP YANGJIE TECHNOLOGY | In Stock | - | - | - | - | - | TO252 | RoHS compliant | - | - | 4A | - | 650V | - | ±20V | 2g | - | enhanced | reel | tape | - | SMD | - | - | unipolar | - | - | 16A | - | N-MOSFET | - | - | - | - | - | - | - | 51W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20nC | 2.6Ω | ||
![]() YJG53G06A Yangzhou Yangjie | In Stock | - | - | Surface Mount | 8-PowerLDFN | 8-PDFN (5x6) | - | - | 53A (Tc) | - | - | - | - | 4.5V, 10V | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 65W (Tc) | Active | - | - | - | -55°C ~ 150°C (TJ) | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 8.2mOhm @ 20A, 10V | 2.5V @ 250µA | 1525 pF @ 35 V | 31 nC @ 10 V | 60 V | ±20V | - | - | - | - | ||
![]() 2N7002A Yangzhou Yangjie | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23 | - | - | 340mA (Ta) | - | - | - | - | 4.5V, 10V | - | - | - | - | - | - | Yangzhou Yangjie Electronic Technology Co.,Ltd | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | 350mW (Ta) | Active | - | - | - | -55°C ~ 150°C (TJ) | - | - | MOSFET (Metal Oxide) | - | - | - | - | - | - | - | - | - | - | - | N-Channel | 2.5Ohm @ 300mA, 10V | 2.5V @ 250µA | 27.5 pF @ 30 V | 1.6 nC @ 10 V | 60 V | ±30V | - | - | - | - | ||
![]() YJG2D7G06A Yangzhou Yangjie Elec Tech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YJL03N06AQ Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YJG60G10BQ Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() YJS4409B Yangzhou Yangjie Elec Tech | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |